☰
TSM102ID
TSM102ID
Active
Description:  IC AMP COMP REF 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TSM102ID Datasheet
History Price: $1.13000
In Stock: 2480
TSM102ID Specification
Specification
Part No
TSM102ID
Category
Linear - Amplifiers - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Amplifier, Comparator, Reference
Applications
Power Management
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TSM102ID PDF Datasheet
TSM102ID Related Parts
TSM100IDT
TSM100IDT
STMicroelectronics
IC AMP COMP 8SO
TSM102AID
TSM102AID
STMicroelectronics
IC AMP COMP REF 16SO
TSM102AID
TSM102AID
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDG4
TSM102AIDG4
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDR
TSM102AIDR
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102AIDT
TSM102AIDT
STMicroelectronics
IC AMP COMP REF 16SO
TSM102AIPW
TSM102AIPW
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102AIPWR
TSM102AIPWR
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102IDR
TSM102IDR
Texas Instruments
IC AMP COMP REF 16SOIC
TSM102IDT
TSM102IDT
STMicroelectronics
IC AMP COMP REF 16SO
TSM102IPW
TSM102IPW
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102IPWG4
TSM102IPWG4
Texas Instruments
IC AMP COMP REF 16TSSOP
TSM102ID Compare Parts
  • TSM102ID vs TSM103WID
  • TSM102ID vs TSM103WAIDT
  • TSM102ID vs TSM103WAID
  • TSM102ID vs TSM103IDT
  • TSM102ID vs TSM103ID
  • TSM102ID vs TSM103AIDT
  • TSM102ID vs TSM103AID
  • TSM102ID vs TSM102IPWR
  • TSM102ID vs TSM102IPWG4
  • TSM102ID vs TSM102IPW
  • TSM102ID vs TSM102IDT
  • TSM102ID vs TSM102IDR
  • TSM102ID vs TSM102AIPWR
  • TSM102ID vs TSM102AIPW
  • TSM102ID vs TSM102AIDT
  • TSM102ID vs TSM102AIDR
  • TSM102ID vs TSM102AIDG4
  • TSM102ID vs TSM102AID
  • TSM102ID vs TSM102AID
  • TSM102ID vs TSM100IDT
  • TSM102ID vs TSM1002DS
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund