Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSM104IDT
TSM104IDT
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 16SO
Manufacturer:
STMicroelectronics
Datasheet:
TSM104IDT Datasheet
History Price: Obsolete
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TSM104IDT Specification
Specification
Part No
TSM104IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
900 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
1 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
TSM104IDT PDF Datasheet
TSM104IDT Datasheet
Click and Download: TSM104IDT Datasheet
TSM104IDT Related Parts
TSM104AID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAID
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIDR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104WAIPW
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWE4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104IDT Compare Parts
TSM104IDT vs TSM9938WEUK+
TSM104IDT vs TSM9938TEUK+T
TSM104IDT vs TSM9938TEUK+
TSM104IDT vs TSM9938HEUK+T
TSM104IDT vs TSM9938HEUK+
TSM104IDT vs TSM9938FEUK+T
TSM104IDT vs TSM9938FEUK+
TSM104IDT vs TSM9634WEUK+T
TSM104IDT vs TSM9634WEUK+
TSM104IDT vs TSM9634TEUK+T
TSM104IDT vs TSM9634TEUK+
TSM104IDT vs TSM9634HEUK+T
TSM104IDT vs TSM9634HEUK+
TSM104IDT vs TSM9634FEUK+T
TSM104IDT vs TSM9634FEUK+
TSM104IDT vs TSM106IDT
TSM104IDT vs TSM106ID
TSM104IDT vs TSM104WIPWR
TSM104IDT vs TSM104WIPWG4
TSM104IDT vs TSM104WIPWE4
TSM104IDT vs TSM104WIPW
TSM104IDT vs TSM104WIDT
TSM104IDT vs TSM104WIDR
TSM104IDT vs TSM104WIDG4
TSM104IDT vs TSM104WIDE4
TSM104IDT vs TSM104WID
TSM104IDT vs TSM104WID
TSM104IDT vs TSM104WAIPWR
TSM104IDT vs TSM104WAIPWG4
TSM104IDT vs TSM104WAIPWE4
TSM104IDT vs TSM104WAIPW
TSM104IDT vs TSM104WAIN
TSM104IDT vs TSM104WAIDT
TSM104IDT vs TSM104WAIDR
TSM104IDT vs TSM104WAID
TSM104IDT vs TSM104WAID
TSM104IDT vs TSM104ID
TSM104IDT vs TSM104AIN
TSM104IDT vs TSM104AIDT
TSM104IDT vs TSM104AID
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.