TSM106ID
TSM106ID
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   TSM106ID Datasheet
History Price: Active
In Stock: 14000
TSM106ID Specification
Specification
Part No
TSM106ID
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.4V/μs
Gain Bandwidth Product
900 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
5.5mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TSM106ID Related Parts
TSM104AID
TSM104AID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIDT
TSM104AIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIN
TSM104AIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104ID
TSM104ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104IDT
TSM104IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAID
TSM104WAID
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAID
TSM104WAID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIDR
TSM104WAIDR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAIDT
TSM104WAIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIN
TSM104WAIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104WAIPW
TSM104WAIPW
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWE4
TSM104WAIPWE4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM106ID Compare Parts
  • TSM106ID vs TSM9938WEUK+
  • TSM106ID vs TSM9938TEUK+T
  • TSM106ID vs TSM9938TEUK+
  • TSM106ID vs TSM9938HEUK+T
  • TSM106ID vs TSM9938HEUK+
  • TSM106ID vs TSM9938FEUK+T
  • TSM106ID vs TSM9938FEUK+
  • TSM106ID vs TSM9634WEUK+T
  • TSM106ID vs TSM9634WEUK+
  • TSM106ID vs TSM9634TEUK+T
  • TSM106ID vs TSM9634TEUK+
  • TSM106ID vs TSM9634HEUK+T
  • TSM106ID vs TSM9634HEUK+
  • TSM106ID vs TSM9634FEUK+T
  • TSM106ID vs TSM9634FEUK+
  • TSM106ID vs TSM106IDT
  • TSM106ID vs TSM104WIPWR
  • TSM106ID vs TSM104WIPWG4
  • TSM106ID vs TSM104WIPWE4
  • TSM106ID vs TSM104WIPW
  • TSM106ID vs TSM104WIDT
  • TSM106ID vs TSM104WIDR
  • TSM106ID vs TSM104WIDG4
  • TSM106ID vs TSM104WIDE4
  • TSM106ID vs TSM104WID
  • TSM106ID vs TSM104WID
  • TSM106ID vs TSM104WAIPWR
  • TSM106ID vs TSM104WAIPWG4
  • TSM106ID vs TSM104WAIPWE4
  • TSM106ID vs TSM104WAIPW
  • TSM106ID vs TSM104WAIN
  • TSM106ID vs TSM104WAIDT
  • TSM106ID vs TSM104WAIDR
  • TSM106ID vs TSM104WAID
  • TSM106ID vs TSM104WAID
  • TSM106ID vs TSM104IDT
  • TSM106ID vs TSM104ID
  • TSM106ID vs TSM104AIN
  • TSM106ID vs TSM104AIDT
  • TSM106ID vs TSM104AID
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.