TS14002-C020DFNR
TS14002-C020DFNR
Not For New Designs
Description:  IC REG LINEAR 2V 150MA 8DFN
Manufacturer:  Semtech Corporation
History Price: $0.52480
In Stock: 31200
TS14002-C020DFNR Specification
Specification
Part No
TS14002-C020DFNR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Semtech Corporation
Series
nanoSmart
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
150mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
200 μA
PSRR
-
Control Features
Enable
Protection Features
Over Current
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-DFN (2x2)
TS14002-C020DFNR Related Parts
TS1117BCP ROG
TS1117BCP ROG
Taiwan Semiconductor
IC REG LINEAR POS ADJ 1A TO252
TS1117BCP33 ROG
TS1117BCP33 ROG
Taiwan Semiconductor
IC REG LINEAR 3.3V 1A TO252
TS1117BCP50 ROG
TS1117BCP50 ROG
Taiwan Semiconductor
IC REG LINEAR 5V 1A TO252
TS1117BCW RPG
TS1117BCW RPG
Taiwan Semiconductor
IC REG LINEAR POS ADJ 1A SOT223
TS1117BCW25 RPG
TS1117BCW25 RPG
Taiwan Semiconductor
IC REG LINEAR 2.5V 1A SOT223
TS1117BCW33 RPG
TS1117BCW33 RPG
Taiwan Semiconductor
IC REG LINEAR 3.3V 1A SOT223
TS1117BCW50 RPG
TS1117BCW50 RPG
Taiwan Semiconductor
IC REG LINEAR 5V 1A SOT223
TS14001-C000DFNR
TS14001-C000DFNR
Semtech Corporation
IC REG LINEAR 0V 200MA 8VDFN
TS14001-C012DFNR
TS14001-C012DFNR
Semtech Corporation
IC REG LINEAR 1.2V 200MA 8DFN
TS14001-C015DFNR
TS14001-C015DFNR
Semtech Corporation
IC REG LINEAR 1.5V 200MA 8VDFN
TS14001-C018DFNR
TS14001-C018DFNR
Semtech Corporation
IC REG LINEAR 1.8V 200MA 8DFN
TS14001-C020DFNR
TS14001-C020DFNR
Semtech Corporation
IC REG LINEAR 2V 200MA 8VDFN
TS14002-C020DFNR Compare Parts
  • TS14002-C020DFNR vs TS14002-C033DFNR
  • TS14002-C020DFNR vs TS14002-C030DFNR
  • TS14002-C020DFNR vs TS14002-C028DFNR
  • TS14002-C020DFNR vs TS14002-C025DFNR
  • TS14002-C020DFNR vs TS14002-C023DFNR
  • TS14002-C020DFNR vs TS14002-C018DFNR
  • TS14002-C020DFNR vs TS14002-C015DFNR
  • TS14002-C020DFNR vs TS14002-C012DFNR
  • TS14002-C020DFNR vs TS14001-C042DFNR
  • TS14002-C020DFNR vs TS14001-C033DFNR
  • TS14002-C020DFNR vs TS14001-C030DFNR
  • TS14002-C020DFNR vs TS14001-C028DFNR
  • TS14002-C020DFNR vs TS14001-C025DFNR
  • TS14002-C020DFNR vs TS14001-C023DFNR
  • TS14002-C020DFNR vs TS14001-C020DFNR
  • TS14002-C020DFNR vs TS14001-C018DFNR
  • TS14002-C020DFNR vs TS14001-C015DFNR
  • TS14002-C020DFNR vs TS14001-C012DFNR
  • TS14002-C020DFNR vs TS14001-C000DFNR
  • TS14002-C020DFNR vs TS1117BCW50 RPG
  • TS14002-C020DFNR vs TS1117BCW33 RPG
  • TS14002-C020DFNR vs TS1117BCW25 RPG
  • TS14002-C020DFNR vs TS1117BCW RPG
  • TS14002-C020DFNR vs TS1117BCP50 ROG
  • TS14002-C020DFNR vs TS1117BCP33 ROG
  • TS14002-C020DFNR vs TS1117BCP ROG
  • TS14002-C020DFNR vs TS14002-C031DFNR
  • TS14002-C020DFNR vs TS1117BCW50
  • TS14002-C020DFNR vs TS1117BCW33
  • TS14002-C020DFNR vs TS1117BCW25
  • TS14002-C020DFNR vs TS1117BCW12
  • TS14002-C020DFNR vs TS1117BCW
  • TS14002-C020DFNR vs TS1117BCP50
  • TS14002-C020DFNR vs TS1117BCP33
  • TS14002-C020DFNR vs TS1117BCP
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock