☰
8412801EA
8412801EA
Active
Description:  EIGHT-INPUT DATA SELECTOR/MUX
Manufacturer:  Harris Corporation
Datasheet:   8412801EA Datasheet
History Price: $10.88000
In Stock: 47520
8412801EA Specification
Specification
Part No
8412801EA
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Selector/Multiplexer
Circuit
1 x 8:1
Independent Circuits
1
Current - Output High, Low
7.8mA, 7.8mA
Voltage Supply Source
Single Supply
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
8412801EA PDF Datasheet
8412801EA Related Parts
8413401EA
8413401EA
Texas Instruments
SN54ALS153 DUAL 1-OF-4 DATA SELE
8414101EA
8414101EA
Texas Instruments
SN54ALS151 1-OF-8 DATA SELECTORS
84128012A
84128012A
Texas Instruments
8-LINE TO 1-LINE DATA SELECTORS/
8413401EA
8413401EA
Texas Instruments
DUAL 1-OF-4 DATA SELECTORS/MULTI
8413401FA
8413401FA
Texas Instruments
DUAL 1-OF-4 DATA SELECTORS/MULTI
84135012A
84135012A
Texas Instruments
1-OF-8 DATA SELECTORS/MULTIPLEXE
8413501EA
8413501EA
Texas Instruments
1-OF-8 DATA SELECTORS/MULTIPLEXE
8413501FA
8413501FA
Texas Instruments
1-OF-8 DATA SELECTORS/MULTIPLEXE
8414101EA
8414101EA
Texas Instruments
1-OF-8 DATA SELECTORS/MULTIPLEXE
8415401EA
8415401EA
Texas Instruments
QUADRUPLE 2-INPUT MULTIPLEXERS W
8412801EA Compare Parts
  • 8412801EA vs 8413401EA
  • 8412801EA vs 8415401EA
  • 8412801EA vs 8414101EA
  • 8412801EA vs 8413501FA
  • 8412801EA vs 8413501EA
  • 8412801EA vs 84135012A
  • 8412801EA vs 8413401FA
  • 8412801EA vs 8413401EA
  • 8412801EA vs 84128012A
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok