☰
CD4014BE
CD4014BE
Active
Description:  IC STATIC SHFT REG 8STG 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4014BE Datasheet
History Price: $0.67000
In Stock: 41680
CD4014BE Specification
Specification
Part No
CD4014BE
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
8
Function
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4014BE Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BM
CD4014BM
Texas Instruments
IC STATIC SHFT REG 8STG 16SOIC
CD4014BE Description

The Texas Instruments CD4014BE is a high-performance shift register that is primarily used in digital systems requiring reliable data storage and shifting operations. As a part of the CD4000 series of CMOS logic ICs, this component is designed to provide efficient and versatile digital signal processing in a wide range of applications, from microcontroller interfacing to complex digital systems. The CD4014BE is well-regarded for its low power consumption, high noise immunity, and the ability to operate in extreme environmental conditions.

## Key Features

* Low Power Consumption: The CD4014BE operates with minimal power draw, making it highly efficient for use in battery-powered devices or systems with strict power requirements.
* High Noise Immunity: Designed with a robust CMOS logic, it has high noise immunity, ensuring reliable performance in environments with electrical interference or noise.
* Wide Operating Voltage Range: It can operate over a wide voltage range, offering flexibility in various system designs.
* High-Speed Performance: With fast switching times and minimal propagation delay, it is suitable for high-speed digital circuits.
* Durable and Reliable: The IC is designed to withstand a wide range of operating temperatures and conditions, ensuring long-term reliability in diverse applications.

## Specifications

* Logic Family: CD4000 series, CMOS
* Type: 4-bit Shift Register
* Number of Bits: 4 bits per register (two registers total, thus 8 bits in total)
* Voltage Supply: 3V to 18V
* Input Logic Voltage Levels:

* High: 2V to 18V (minimum threshold)
* Low: 0V to 1.5V (maximum threshold)
* Operating Temperature Range: -55°C to +125°C, making it suitable for use in industrial or automotive environments.
* Power Dissipation: 0.1 mW (typical) and 0.5 mW (maximum), which helps in reducing overall system power consumption.
* Propagation Delay: Maximum 50 ns (typical) for efficient data handling and transfer.
* Pin Count: 16 pins (Dual in-line package – DIP-16)
* Output Voltage Levels: Compatible with both high and low output logic, suitable for interfacing with other logic families and systems.

## Functional Description

The CD4014BE is a serial-in, parallel-out shift register that allows data to be loaded in serially and then read out in parallel. It supports both clocked data shifts and the ability to load the data into the register when needed. This feature is ideal for expanding the number of digital I/O pins on microcontrollers or for serializing data streams for transmission.

The device includes control pins such as the shift/load pin to control data loading and the clock pin to manage the shifting of data through the internal register.

## Applications

1. Microcontroller Interface: The CD4014BE is commonly used in microcontroller interfacing to increase the number of digital input/output pins without the need for complex or large components. By using a shift register, microcontrollers can expand their I/O capabilities, making it suitable for systems with limited GPIOs.

2. Data Communication: In communication systems, the shift register can be used to serialize data for transmission over a single channel and then deserialize it back to parallel format for further processing.

3. Control Systems: It is used in control applications where digital signals need to be shifted across multiple channels, such as in embedded systems, robotic controllers, and industrial automation.

4. LED Displays: The CD4014BE can be employed in driving LED displays or other light-based digital output systems. It is often used in combination with multiplexing techniques to manage multiple LEDs or segments with fewer control lines.

5. Audio and Video Systems: In audio and video applications, shift registers help to store and manage data for encoding or decoding processes, as well as for controlling multiple signal paths.

## Advantages

* Low Power Consumption: Its CMOS design ensures that the device draws very little power, which is crucial for applications in energy-constrained systems.
* Wide Voltage Range: This makes the IC adaptable to a variety of digital systems, from low-voltage applications to more standard logic systems.
* Temperature Tolerance: With a temperature range from -55°C to +125°C, it can function reliably in both consumer electronics and harsh industrial conditions.
* Versatility: The CD4014BE can be used in a variety of applications, from simple data storage to complex control systems, adding to its versatility.

## Conclusion

The Texas Instruments CD4014BE is an essential component for digital circuits requiring efficient data storage and shifting functionality. With its low power consumption, broad voltage range, high-speed performance, and wide operating temperature range, it is suitable for a wide range of applications from industrial controls to consumer electronics. Its ability to handle high-speed shifts and work reliably in various environmental conditions makes it a dependable choice for digital designers and engineers.
CD4014BE Compare Parts
  • CD4014BE vs CD4517BF3A
  • CD4014BE vs CD4517BF
  • CD4014BE vs CD4517BE
  • CD4014BE vs CD4517BE
  • CD4014BE vs CD4504BE-G
  • CD4014BE vs CD4094BPWR
  • CD4014BE vs CD4094BPW
  • CD4014BE vs CD4094BNSR
  • CD4014BE vs CD4094BF3A
  • CD4014BE vs CD4094BE
  • CD4014BE vs CD4094BD3
  • CD4014BE vs CD4094BD
  • CD4014BE vs CD4094BCN
  • CD4014BE vs CD4076BFX
  • CD4014BE vs CD4035BPWR
  • CD4014BE vs CD4035BPWG4
  • CD4014BE vs CD4035BPWE4
  • CD4014BE vs CD4035BPW
  • CD4014BE vs CD4035BNSRG4
  • CD4014BE vs CD4035BNSRE4
  • CD4014BE vs CD4035BNSR
  • CD4014BE vs CD4035BMTG4
  • CD4014BE vs CD4035BMT
  • CD4014BE vs CD4035BM96
  • CD4014BE vs CD4035BM
  • CD4014BE vs CD4035BF3A
  • CD4014BE vs CD4035BF
  • CD4014BE vs CD4035BE
  • CD4014BE vs CD4035BE
  • CD4014BE vs CD4035BD3
  • CD4014BE vs CD4035BD
  • CD4014BE vs CD4034BPWRG4
  • CD4014BE vs CD4034BPWRE4
  • CD4014BE vs CD4034BPWR
  • CD4014BE vs CD4034BPWG4
  • CD4014BE vs CD4034BPWE4
  • CD4014BE vs CD4034BPW
  • CD4014BE vs CD4034BNSRG4
  • CD4014BE vs CD4034BNSRE4
  • CD4014BE vs CD4034BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you