☰
CD4063BD
CD4063BD
Active
Description:  LOGIC 4-BIT MAGNITUDE COMPARATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4063BD Datasheet
History Price: $3.95000
In Stock: 49920
CD4063BD Specification
Specification
Part No
CD4063BD
Category
Logic - Comparators
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
3V ~ 18V
Current - Output High, Low
6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL
-
Current - Quiescent (Iq)
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
Mounting Type
Through Hole
CD4063BD PDF Datasheet
CD4063BD Related Parts
CD4063BD3
CD4063BD3
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BE
CD4063BE
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
CD4063BE
CD4063BE
Harris Corporation
MAGNITUDE COMPARATOR
CD4063BEG4
CD4063BEG4
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
CD4063BF
CD4063BF
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BK
CD4063BK
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BM
CD4063BM
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BM96
CD4063BM96
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BM96E4
CD4063BM96E4
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BMT
CD4063BMT
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BMTG4
CD4063BMTG4
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BNSR
CD4063BNSR
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO
CD4063BD Compare Parts
  • CD4063BD vs CD4585BPWRE4
  • CD4063BD vs CD4585BPWR
  • CD4063BD vs CD4585BPWG4
  • CD4063BD vs CD4585BPWE4
  • CD4063BD vs CD4585BPW
  • CD4063BD vs CD4585BNSR
  • CD4063BD vs CD4585BNS
  • CD4063BD vs CD4585BFX
  • CD4063BD vs CD4585BF3A
  • CD4063BD vs CD4585BEG4
  • CD4063BD vs CD4585BEE4
  • CD4063BD vs CD4585BE
  • CD4063BD vs CD4585BD3
  • CD4063BD vs CD4585BD
  • CD4063BD vs CD4063BPWRG4
  • CD4063BD vs CD4063BPWRE4
  • CD4063BD vs CD4063BPWR
  • CD4063BD vs CD4063BPWG4
  • CD4063BD vs CD4063BPWE4
  • CD4063BD vs CD4063BPW
  • CD4063BD vs CD4063BNSR
  • CD4063BD vs CD4063BMTG4
  • CD4063BD vs CD4063BMT
  • CD4063BD vs CD4063BM96E4
  • CD4063BD vs CD4063BM96
  • CD4063BD vs CD4063BM
  • CD4063BD vs CD4063BK
  • CD4063BD vs CD4063BF
  • CD4063BD vs CD4063BEG4
  • CD4063BD vs CD4063BE
  • CD4063BD vs CD4063BE
  • CD4063BD vs CD4063BD3
  • CD4063BD vs CD4585BF3A
  • CD4063BD vs CD4585BEE4
  • CD4063BD vs CD4063BF3A
  • CD4063BD vs CD4063BF
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered