☰
CD4585BD
CD4585BD
Active
Description:  CMOS 4-BIT MAGNITUDE COMPARATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4585BD Datasheet
History Price: $3.18000
In Stock: 5440
CD4585BD Specification
Specification
Part No
CD4585BD
Category
Logic - Comparators
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Magnitude Comparator
Number of Bits
4
Output
Active High
Output Function
AB
Voltage - Supply
3V ~ 18V
Current - Output High, Low
6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL
160ns @ 15V, 50pF
Current - Quiescent (Iq)
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
Mounting Type
Through Hole
CD4585BD PDF Datasheet
CD4585BD Related Parts
CD4063BD
CD4063BD
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BD3
CD4063BD3
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BE
CD4063BE
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
CD4063BE
CD4063BE
Harris Corporation
MAGNITUDE COMPARATOR
CD4063BEG4
CD4063BEG4
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
CD4063BF
CD4063BF
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BK
CD4063BK
Harris Corporation
LOGIC 4-BIT MAGNITUDE COMPARATOR
CD4063BM
CD4063BM
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BM96
CD4063BM96
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BM96E4
CD4063BM96E4
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BMT
CD4063BMT
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4063BMTG4
CD4063BMTG4
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC
CD4585BD Description
The Harris Corporation CD4585BD is a high-performance 4-bit magnitude comparator designed for applications requiring precise comparison of binary or BCD (Binary-Coded Decimal) numbers. This device is widely utilized in digital systems where determining the relative magnitude of two 4-bit words is essential, such as in sorting algorithms, digital signal processing, and control systems.

## General Description

The CD4585BD is a CMOS (Complementary Metal-Oxide-Semiconductor) integrated circuit that compares two 4-bit binary or BCD words. It provides three output signals: A<B, A=B, and A>B, indicating whether the first input word (A) is less than, equal to, or greater than the second input word (B), respectively. The outputs are active high, meaning they output a logic high signal when the corresponding condition is true.

This comparator is designed to operate over a wide voltage range and is capable of handling high-speed comparisons with minimal power consumption. Its CMOS technology ensures low static power dissipation, making it suitable for battery-powered and energy-efficient applications.

## Electrical Specifications

* Supply Voltage (V\_DD): 3V to 18V
* Input Voltage (V\_in): 0V to V\_DD
* Output Voltage (V\_out): 0V to V\_DD
* Input Current (I\_in): Typically 100 nA at 18V, 25°C
* Output Current (I\_out): Typically 6.8 mA at V\_DD
* Quiescent Current (I\_q): Typically 100 µA at 18V
* Propagation Delay (t\_pd): Maximum 160 ns at V\_DD = 15V, C\_L = 50 pF
* Operating Temperature Range: -55°C to +125°C
* Package Type: 16-pin Dual In-line Package (DIP), 0.300" (7.62 mm) lead spacing

## Functional Features

* Bit Width: 4 bits
* Comparison Outputs: A<B, A=B, A>B (active high)
* Cascadable: Yes, for comparing wider bit-width words by connecting the outputs of multiple ICs
* Input Configuration: Eight inputs (A3 to A0 and B3 to B0) for the two 4-bit words
* Output Configuration: Three outputs corresponding to the comparison results
* Technology: CMOS for low power consumption and high noise immunity

## Applications

The CD4585BD is suitable for a variety of applications, including:

* Digital Systems: Used in microprocessor systems for arithmetic operations and decision-making processes.
* Control Systems: Employed in programmable logic controllers (PLCs) for process control and automation tasks.
* Signal Processing: Utilized in digital signal processors (DSPs) for comparing signal levels.
* Sorting Algorithms: Applied in sorting networks and algorithms where magnitude comparison is required.
* Measurement Systems: Used in digital voltmeters and other measurement instruments for comparing input signals.

## Design Considerations

When integrating the CD4585BD into a system design, consider the following:

* Power Supply Decoupling: Use appropriate decoupling capacitors close to the power supply pins to minimize noise and ensure stable operation.
* Input Signal Conditioning: Ensure that input signals are within the specified voltage range and are properly conditioned to avoid damage to the inputs.
* Output Loading: The outputs should be connected to appropriate logic inputs or buffers to handle the specified output current and prevent loading effects.
* PCB Layout: Careful PCB layout is essential to minimize noise and parasitic inductances, especially when operating at high speeds.

## Summary

The Harris Corporation CD4585BD is a versatile and efficient 4-bit magnitude comparator that offers high-speed performance, low power consumption, and a wide operating voltage range. Its CMOS technology and active high outputs make it suitable for a broad range of digital applications, from control systems to signal processing. By considering the design guidelines and integrating this comparator effectively, engineers can enhance the functionality and performance of their digital systems.
CD4585BD Compare Parts
  • CD4585BD vs CD4585BPWRE4
  • CD4585BD vs CD4585BPWR
  • CD4585BD vs CD4585BPWG4
  • CD4585BD vs CD4585BPWE4
  • CD4585BD vs CD4585BPW
  • CD4585BD vs CD4585BNSR
  • CD4585BD vs CD4585BNS
  • CD4585BD vs CD4585BFX
  • CD4585BD vs CD4585BF3A
  • CD4585BD vs CD4585BEG4
  • CD4585BD vs CD4585BEE4
  • CD4585BD vs CD4585BE
  • CD4585BD vs CD4585BD3
  • CD4585BD vs CD4063BPWRG4
  • CD4585BD vs CD4063BPWRE4
  • CD4585BD vs CD4063BPWR
  • CD4585BD vs CD4063BPWG4
  • CD4585BD vs CD4063BPWE4
  • CD4585BD vs CD4063BPW
  • CD4585BD vs CD4063BNSR
  • CD4585BD vs CD4063BMTG4
  • CD4585BD vs CD4063BMT
  • CD4585BD vs CD4063BM96E4
  • CD4585BD vs CD4063BM96
  • CD4585BD vs CD4063BM
  • CD4585BD vs CD4063BK
  • CD4585BD vs CD4063BF
  • CD4585BD vs CD4063BEG4
  • CD4585BD vs CD4063BE
  • CD4585BD vs CD4063BE
  • CD4585BD vs CD4063BD3
  • CD4585BD vs CD4063BD
  • CD4585BD vs CD4585BF3A
  • CD4585BD vs CD4585BEE4
  • CD4585BD vs CD4063BF3A
  • CD4585BD vs CD4063BF
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered