☰
CD54AC32F3A
CD54AC32F3A
Active
Description:  QUAD 2-INPUT OR GATE
Manufacturer:  Harris Corporation
Datasheet:   CD54AC32F3A Datasheet
History Price: $10.71000
In Stock: 47600
CD54AC32F3A Specification
Specification
Part No
CD54AC32F3A
Category
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
OR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.3V ~ 1.65V
Input Logic Level - High
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
CD54AC32F3A PDF Datasheet
CD54AC32F3A Related Parts
CD54AC00F3A
CD54AC00F3A
Harris Corporation
QUAD 2-INPUT NAND GATE
CD54AC86F3A
CD54AC86F3A
Harris Corporation
QUAD 2-INPUT EXCLUSIVE-OR GATE
CD54ACT02F3A
CD54ACT02F3A
Texas Instruments
CD54ACT02 QUAD 2-INPUT NOR GATES
CD54ACT04F3A
CD54ACT04F3A
Texas Instruments
CD54ACT04 HEX INVERTERS
CD54ACT08F3A
CD54ACT08F3A
Texas Instruments
CD54ACT08 QUAD 2-INPUT AND GATES
CD54ACT08F3A
CD54ACT08F3A
Harris Corporation
AND GATE, ACT SERIES
CD54ACT32F3A
CD54ACT32F3A
Texas Instruments
CD54ACT32 QUAD 2-INPUT OR GATES
CD54ACT86F/3A
CD54ACT86F/3A
Harris Corporation
QUADRUPLE 2-INPUT XOR GATE
CD54ACT86F3A
CD54ACT86F3A
Texas Instruments
CD54ACT86 QUAD 2-INPUT EXCLUSIVE
CD54HC02F
CD54HC02F
Harris Corporation
NOR GATE, HC/UH SERIES
CD54HC10F
CD54HC10F
Texas Instruments
CD54HC10 HIGH SPEED CMOS LOGIC T
CD54HC10F3A
CD54HC10F3A
Texas Instruments
CD54HC10 HIGH SPEED CMOS LOGIC T
CD54AC32F3A Compare Parts
  • CD54AC32F3A vs CD54HCT32F3A
  • CD54AC32F3A vs CD54HCT32F
  • CD54AC32F3A vs CD54HCT27F3A
  • CD54AC32F3A vs CD54HCT20F3A
  • CD54AC32F3A vs CD54HCT14F
  • CD54AC32F3A vs CD54HCT08F3A
  • CD54AC32F3A vs CD54HCT08F
  • CD54AC32F3A vs CD54HCT04F
  • CD54AC32F3A vs CD54HCT03F3A
  • CD54AC32F3A vs CD54HCT02F
  • CD54AC32F3A vs CD54HCT00F3A
  • CD54AC32F3A vs CD54HC7266F3A
  • CD54AC32F3A vs CD54HC4075F3A
  • CD54AC32F3A vs CD54HC4049F3A
  • CD54AC32F3A vs CD54HC4049F
  • CD54AC32F3A vs CD54HC4002F3A
  • CD54AC32F3A vs CD54HC30F
  • CD54AC32F3A vs CD54HC27F3A
  • CD54AC32F3A vs CD54HC27F
  • CD54AC32F3A vs CD54HC21F
  • CD54AC32F3A vs CD54HC11F3A
  • CD54AC32F3A vs CD54HC10F3A
  • CD54AC32F3A vs CD54HC10F
  • CD54AC32F3A vs CD54HC02F
  • CD54AC32F3A vs CD54ACT86F3A
  • CD54AC32F3A vs CD54ACT86F/3A
  • CD54AC32F3A vs CD54ACT32F3A
  • CD54AC32F3A vs CD54ACT08F3A
  • CD54AC32F3A vs CD54ACT08F3A
  • CD54AC32F3A vs CD54ACT04F3A
  • CD54AC32F3A vs CD54ACT02F3A
  • CD54AC32F3A vs CD54AC86F3A
  • CD54AC32F3A vs CD54AC00F3A
  • CD54AC32F3A vs CD54HCU04F
  • CD54AC32F3A vs CD54HCT86F3A
  • CD54AC32F3A vs CD54HCT86F
  • CD54AC32F3A vs CD54HCT4075F3A
  • CD54AC32F3A vs CD54HCT32FS2013
  • CD54AC32F3A vs CD54HCT32F3A
  • CD54AC32F3A vs CD54HCT32F
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****