☰
CD54ACT138F3A
CD54ACT138F3A
Active
Description:  DECODER/DRIVER, ACT SERIES
Manufacturer:  Harris Corporation
History Price: $12.07000
In Stock: 13680
CD54ACT138F3A Specification
Specification
Part No
CD54ACT138F3A
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 3:8
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD54ACT138F3A PDF Datasheet
CD54ACT138F3A Related Parts
CD54AC138F/3A
CD54AC138F/3A
Harris Corporation
3-LINE TO 8-LINE DECODER/DEMUX
CD54AC138F3A
CD54AC138F3A
Texas Instruments
CD54AC138 3-LINE TO 8-LINE INVER
CD54AC139F3A
CD54AC139F3A
Harris Corporation
DECODER/DRIVER, AC SERIES
CD54AC158F3A
CD54AC158F3A
Harris Corporation
QUAD 2-INPUT MULTIPLEXER
CD54AC238F3A
CD54AC238F3A
Harris Corporation
3-TO-8 LINE DECODER/DEMUX
CD54AC257F3A
CD54AC257F3A
Harris Corporation
MUX, AC SERIES
CD54AC258F3A
CD54AC258F3A
Harris Corporation
QUAD 2-INPUT MUX
CD54ACT139F3A
CD54ACT139F3A
Texas Instruments
CD54ACT139 DUAL 2-TO-4 LINE DECO
CD54ACT151F/3A
CD54ACT151F/3A
Harris Corporation
8-INPUT MULTIPLEXER
CD54ACT153F3A
CD54ACT153F3A
Texas Instruments
CD54ACT153 DUAL 4-INPUT MULTIPLE
CD54ACT158F3A
CD54ACT158F3A
Harris Corporation
INVERTING QUAD 2-INPUT MUX
CD54ACT238F3A
CD54ACT238F3A
Harris Corporation
3-LINE TO 8-LINE DECODER/DEMUX
CD54ACT138F3A Compare Parts
  • CD54ACT138F3A vs CD54HCT356F
  • CD54ACT138F3A vs CD54HCT354F3A
  • CD54ACT138F3A vs CD54HCT354F
  • CD54ACT138F3A vs CD54HCT257F3A
  • CD54ACT138F3A vs CD54HCT158F3A
  • CD54ACT138F3A vs CD54HCT157F3A
  • CD54ACT138F3A vs CD54HCT153F3A
  • CD54ACT138F3A vs CD54HCT151F3A
  • CD54ACT138F3A vs CD54HCT139F
  • CD54ACT138F3A vs CD54HCT139F
  • CD54ACT138F3A vs CD54HCT138F
  • CD54ACT138F3A vs CD54HCT137F3A
  • CD54ACT138F3A vs CD54HC4515F
  • CD54ACT138F3A vs CD54HC42F3A
  • CD54ACT138F3A vs CD54HC354F3A
  • CD54ACT138F3A vs CD54HC258F3A
  • CD54ACT138F3A vs CD54HC157F3A
  • CD54ACT138F3A vs CD54HC157F
  • CD54ACT138F3A vs CD54HC154F3A
  • CD54ACT138F3A vs CD54HC153F3A
  • CD54ACT138F3A vs CD54HC138F
  • CD54ACT138F3A vs CD54ACT257F3A
  • CD54ACT138F3A vs CD54ACT238F3A
  • CD54ACT138F3A vs CD54ACT158F3A
  • CD54ACT138F3A vs CD54ACT153F3A
  • CD54ACT138F3A vs CD54ACT151F/3A
  • CD54ACT138F3A vs CD54ACT139F3A
  • CD54ACT138F3A vs CD54AC258F3A
  • CD54ACT138F3A vs CD54AC257F3A
  • CD54ACT138F3A vs CD54AC238F3A
  • CD54ACT138F3A vs CD54AC158F3A
  • CD54ACT138F3A vs CD54AC139F3A
  • CD54ACT138F3A vs CD54AC138F3A
  • CD54ACT138F3A vs CD54AC138F/3A
  • CD54ACT138F3A vs CD54HCT258F3A
  • CD54ACT138F3A vs CD54HCT257F3A
  • CD54ACT138F3A vs CD54HCT257F
  • CD54ACT138F3A vs CD54HCT251F3A
  • CD54ACT138F3A vs CD54HCT238F3A
  • CD54ACT138F3A vs CD54HCT158F3A
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you