☰
CD54HC283F3A
CD54HC283F3A
Active
Description:  4-BIT BINARY FULL ADDER
Manufacturer:  Harris Corporation
History Price: Active
In Stock: 12480
CD54HC283F3A Specification
Specification
Part No
CD54HC283F3A
Category
Logic - Specialty Logic
Manufacturer
Harris Corporation
Series
54HC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
2V ~ 6V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD54HC283F3A PDF Datasheet
CD54HC283F3A Related Parts
CD54ACT283F3AS2035
CD54ACT283F3AS2035
Harris Corporation
4 BIT BINARY FULL ADDER WITH FAS
CD54HC181F3A
CD54HC181F3A
Harris Corporation
4-BIT ARITHMETIC LOGIC UNIT
CD54HC182F3A
CD54HC182F3A
Harris Corporation
LOOK-AHEAD CARRY GENERATOR
CD54HCT182F3A
CD54HCT182F3A
Harris Corporation
LOOK-AHEAD CARRY GENERATOR
CD54HCT297F
CD54HCT297F
Harris Corporation
DIGITAL PHASE-LOCKED-LOOP FILTER
CD54AC283F3A
CD54AC283F3A
Texas Instruments
4-BIT BINARY FULL ADDER WITH FAS
CD54ACT283F3A
CD54ACT283F3A
Texas Instruments
4-BIT BINARY FULL ADDER WITH FAS
CD54HCT283F3A
CD54HCT283F3A
Texas Instruments
HIGH SPEED CMOS LOGIC 4-BIT BINA
CD54HCT297F3A
CD54HCT297F3A
Harris Corporation
DIGITAL PHASE-LOCKED-LOOP FILTER
CD54HC283F3A Compare Parts
  • CD54HC283F3A vs CD54HCT182F3A
  • CD54HC283F3A vs CD54HC182F3A
  • CD54HC283F3A vs CD54HC181F3A
  • CD54HC283F3A vs CD54ACT283F3AS2035
  • CD54HC283F3A vs CD54HCT297F3A
  • CD54HC283F3A vs CD54HCT283F3A
  • CD54HC283F3A vs CD54ACT283F3A
  • CD54HC283F3A vs CD54AC283F3A
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.