CLC021AVGZ-5.0
CLC021AVGZ-5.0
Active
Description:  CONSUMER CIRCUIT, PQFP44
Manufacturer:  National Semiconductor
History Price: $16.46000
In Stock: 24400
CLC021AVGZ-5.0 Specification
Specification
Part No
CLC021AVGZ-5.0
Category
Interface - Serializers, Deserializers
Manufacturer
National Semiconductor
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
400Mbps
Input Type
HCMOS/LSTTL
Output Type
HCMOS/TTL
Number of Inputs
10
Number of Outputs
1
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-QFP
Supplier Device Package
44-PQFP
CLC021AVGZ-5.0 PDF Datasheet
CLC021AVGZ-5.0 Related Parts
CLC020BCQ
CLC020BCQ
National Semiconductor
SMPTE 259M DIGITAL VIDEO SERIALI
CLC020BCQ
CLC020BCQ
Texas Instruments
IC SERIALIZER VIDEO DGTL 28-PLCC
CLC020BCQ/NOPB
CLC020BCQ/NOPB
National Semiconductor
CLC020 SMPTE 259M DIGITAL VIDEO
CLC020BCQ/NOPB
CLC020BCQ/NOPB
Texas Instruments
IC SERIALIZER VIDEO DGTL 28-PLCC
CLC021AVGZ-3.3
CLC021AVGZ-3.3
National Semiconductor
CONSUMER CIRCUIT, PQFP44
CLC021AVGZ-3.3
CLC021AVGZ-3.3
Texas Instruments
IC SERIALIZER VIDEO DGTL 44QFP
CLC021AVGZ-3.3/NOPB
CLC021AVGZ-3.3/NOPB
Texas Instruments
IC SERIALIZER VIDEO DGTL 44QFP
CLC021AVGZ-5.0/NOPB
CLC021AVGZ-5.0/NOPB
National Semiconductor
CLC021 SMPTE 259M DIGITAL VIDEO
CLC021AVGZ-5.0/NOPB
CLC021AVGZ-5.0/NOPB
Texas Instruments
IC SERIALIZER VIDEO DGTL 44QFP
CLC030VEC
CLC030VEC
Texas Instruments
IC SERIALIZER VIDEO DGTL 64-TQFP
CLC021AVGZ-5.0 Compare Parts
  • CLC021AVGZ-5.0 vs CLC021AVGZ-5.0/NOPB
  • CLC021AVGZ-5.0 vs CLC021AVGZ-5.0/NOPB
  • CLC021AVGZ-5.0 vs CLC021AVGZ-3.3/NOPB
  • CLC021AVGZ-5.0 vs CLC021AVGZ-3.3
  • CLC021AVGZ-5.0 vs CLC021AVGZ-3.3
  • CLC021AVGZ-5.0 vs CLC020BCQ/NOPB
  • CLC021AVGZ-5.0 vs CLC020BCQ/NOPB
  • CLC021AVGZ-5.0 vs CLC020BCQ
  • CLC021AVGZ-5.0 vs CLC020BCQ
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description