DP8420V-33
DP8420V-33
Active
Description:  DRAM CONTROLLER, 256K X 1 PQCC68
Manufacturer:  National Semiconductor
Datasheet:   DP8420V-33 Datasheet
History Price: $31.20000
In Stock: 11600
DP8420V-33 Specification
Specification
Part No
DP8420V-33
Category
Memory - Controllers
Manufacturer
National Semiconductor
Series
DP8420V
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃ (TA)
Mounting Type
Surface Mount
Package / Case
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (25.13x25.13)
DP8420V-33 PDF Datasheet
DP8420V-33 Related Parts
DP8409AD
DP8409AD
National Semiconductor
DRAM CONTROLLER, 256K X 1
DP8419V-70
DP8419V-70
National Semiconductor
DRAM CONTROLLER, 256K X 1
DP8420AV-20
DP8420AV-20
National Semiconductor
DRAM CONTROLLER, CMOS
DP8420AVX-25
DP8420AVX-25
National Semiconductor
DRAM CONTROLLER, CMOS
DP8421ATV-25
DP8421ATV-25
National Semiconductor
DRAM CONTROLLER, CMOS, PQCC68
DP8421ATVX-25
DP8421ATVX-25
National Semiconductor
DRAM CONTROLLER, CMOS, PQCC68
DP8421ATVX-25
DP8421ATVX-25
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AV-20
DP8421AV-20
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AV-25
DP8421AV-25
National Semiconductor
DRAM CONTROLLER, CMOS
DP8421AV-25
DP8421AV-25
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AVX-20
DP8421AVX-20
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8421AVX-25
DP8421AVX-25
Texas Instruments
IC CTRLR/DVR CMOS PROGRAM 68PLCC
DP8420V-33 Compare Parts
  • DP8420V-33 vs DP84T22V-25
  • DP8420V-33 vs DP8440VLJ-25
  • DP8420V-33 vs DP8431VX-33
  • DP8420V-33 vs DP8430V-33
  • DP8420V-33 vs DP8429VX-70
  • DP8420V-33 vs DP8422VX-33
  • DP8420V-33 vs DP8422V-33
  • DP8420V-33 vs DP8422AVX-25
  • DP8420V-33 vs DP8422AVX-25
  • DP8420V-33 vs DP8422AVX-20
  • DP8420V-33 vs DP8422AV-25
  • DP8420V-33 vs DP8422AV-25
  • DP8420V-33 vs DP8422AV-20
  • DP8420V-33 vs DP8422ATVX-25
  • DP8420V-33 vs DP8422ATV-25
  • DP8420V-33 vs DP8421AVX-25
  • DP8420V-33 vs DP8421AVX-20
  • DP8420V-33 vs DP8421AV-25
  • DP8420V-33 vs DP8421AV-25
  • DP8420V-33 vs DP8421AV-20
  • DP8420V-33 vs DP8421ATVX-25
  • DP8420V-33 vs DP8421ATVX-25
  • DP8420V-33 vs DP8421ATV-25
  • DP8420V-33 vs DP8420AVX-25
  • DP8420V-33 vs DP8420AV-20
  • DP8420V-33 vs DP8419V-70
  • DP8420V-33 vs DP8409AD
  • DP8420V-33 vs DP8429TD-70
  • DP8420V-33 vs DP8429D-MSP
  • DP8420V-33 vs DP8429D-80
  • DP8420V-33 vs DP8429D-70
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.