☰
DS3486M
DS3486M
Active
Description:  LINE RECEIVER, 4 FUNC, 4 RCVR, B
Manufacturer:  National Semiconductor
Datasheet:   DS3486M Datasheet
History Price: $0.89000
In Stock: 17200
DS3486M Specification
Specification
Part No
DS3486M
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS422, RS423
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
140 mV
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS3486M PDF Datasheet
DS3486M Related Parts
DS3177+
DS3177+
Maxim Integrated
IC TRANSCEIVER 1/1 100CSBGA
DS3177N+
DS3177N+
Maxim Integrated
IC TRANSCEIVER 1/1 100CSBGA
DS3177N+T
DS3177N+T
Maxim Integrated
IC TRANSCEIVER 1/1 100CSBGA
DS3177N+T&R
DS3177N+T&R
Maxim Integrated
IC TRANSCEIVER 1/1 100CSBGA
DS33R11
DS33R11
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
DS33R11+
DS33R11+
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
DS33R11+CJ2
DS33R11+CJ2
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
DS33R41
DS33R41
Maxim Integrated
IC TRANSCEIVER FULL 4/4 400PBGA
DS33R41+
DS33R41+
Maxim Integrated
IC TRANSCEIVER FULL 4/4 400PBGA
DS3486M/NOPB
DS3486M/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS3486MX
DS3486MX
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS3486MX/NOPB
DS3486MX/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS3486M Compare Parts
  • DS3486M vs DS3897MX
  • DS3486M vs DS3897MX
  • DS3486M vs DS3896N
  • DS3486M vs DS3896N
  • DS3486M vs DS3896MX
  • DS3486M vs DS3896MX
  • DS3486M vs DS3896M
  • DS3486M vs DS3896M
  • DS3486M vs DS3892N
  • DS3486M vs DS3892M
  • DS3486M vs DS3886AVF
  • DS3486M vs DS3884AVFN
  • DS3486M vs DS3883AV
  • DS3486M vs DS3862WMX
  • DS3486M vs DS3862N
  • DS3486M vs DS36F95M/NOPB
  • DS3486M vs DS36C280TMX/NOPB
  • DS3486M vs DS36C280TMX
  • DS3486M vs DS36C280TM/NOPB
  • DS3486M vs DS36C280TM/NOPB
  • DS3486M vs DS36C280TM
  • DS3486M vs DS36C280TM
  • DS3486M vs DS36C280MX/NOPB
  • DS3486M vs DS36C280MX
  • DS3486M vs DS36C280M/NOPB
  • DS3486M vs DS36C279TMX
  • DS3486M vs DS36C279TM/NOPB
  • DS3486M vs DS36C279TM/NOPB
  • DS3486M vs DS36C279MX/NOPB
  • DS3486M vs DS36C279MX
  • DS3486M vs DS36C279M/NOPB
  • DS3486M vs DS36C278TN
  • DS3486M vs DS36C278TMX/NOPB
  • DS3486M vs DS36C278TMX
  • DS3486M vs DS36C278TMX
  • DS3486M vs DS36C278TM/NOPB
  • DS3486M vs DS36C278TM
  • DS3486M vs DS36C278N
  • DS3486M vs DS36C278N
  • DS3486M vs DS36C278MX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.