LM1458CMX
LM1458CMX
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  onsemi
Datasheet:   LM1458CMX Datasheet
History Price: Obsolete
In Stock: 28800
LM1458CMX Specification
Specification
Part No
LM1458CMX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
2 mV
Current - Supply
2.3mA (x2 Channels)
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM1458CMX PDF Datasheet
LM1458CMX Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM1458CMX Compare Parts
  • LM1458CMX vs LM158WDT
  • LM1458CMX vs LM158QT
  • LM1458CMX vs LM158N
  • LM1458CMX vs LM158J
  • LM1458CMX vs LM158H/NOPB
  • LM1458CMX vs LM158H
  • LM1458CMX vs LM158FKB
  • LM1458CMX vs LM158DT
  • LM1458CMX vs LM158AJGB
  • LM1458CMX vs LM158AJ
  • LM1458CMX vs LM158AH/NOPB
  • LM1458CMX vs LM158AH/883
  • LM1458CMX vs LM158AH
  • LM1458CMX vs LM1558H/NOPB
  • LM1458CMX vs LM1558H
  • LM1458CMX vs LM1536J/883
  • LM1458CMX vs LM1536H/883
  • LM1458CMX vs LM148J/PB
  • LM1458CMX vs LM148J
  • LM1458CMX vs LM146J/B
  • LM1458CMX vs LM1458N/NOPB
  • LM1458CMX vs LM1458N
  • LM1458CMX vs LM1458N
  • LM1458CMX vs LM1458N
  • LM1458CMX vs LM1458MX/NOPB
  • LM1458CMX vs LM1458MX/NOPB
  • LM1458CMX vs LM1458MX
  • LM1458CMX vs LM1458MX
  • LM1458CMX vs LM1458MX
  • LM1458CMX vs LM1458M/NOPB
  • LM1458CMX vs LM1458M-TI
  • LM1458CMX vs LM1458M
  • LM1458CMX vs LM1458M
  • LM1458CMX vs LM1458M
  • LM1458CMX vs LM1458H/NOPB
  • LM1458CMX vs LM1458CN
  • LM1458CMX vs LM1458CM
  • LM1458CMX vs LM143H/883
  • LM1458CMX vs LM13700N/NOPB
  • LM1458CMX vs LM13700N
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend