☰
LP324M
LP324M
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   LP324M Datasheet
History Price: $0.42000
In Stock: 38560
LP324M Specification
Specification
Part No
LP324M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.05V/μs
Gain Bandwidth Product
100 kHz
-3db Bandwidth
-
Current - Input Bias
2 nA
Voltage - Input Offset
2 mV
Current - Supply
85μA
Current - Output / Channel
10 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LP324M PDF Datasheet
LP324M Related Parts
LP324D
LP324D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP324DR
LP324DR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP324DRE4
LP324DRE4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP324DRG4
LP324DRG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP324M/NOPB
LP324M/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP324MT
LP324MT
National Semiconductor
IC OPAMP GP 4 CIRCUIT 14TSSOP
LP324MT
LP324MT
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
LP324MT/NOPB
LP324MT/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
LP324MTX
LP324MTX
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
LP324MTX/NOPB
LP324MTX/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
LP324MX
LP324MX
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP324MX/NOPB
LP324MX/NOPB
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
LP324M Compare Parts
  • LP324M vs LP358D
  • LP324M vs LP324PWR
  • LP324M vs LP324PW
  • LP324M vs LP324N/NOPB
  • LP324M vs LP324N
  • LP324M vs LP324MX/NOPB
  • LP324M vs LP324MX
  • LP324M vs LP324MTX/NOPB
  • LP324M vs LP324MTX
  • LP324M vs LP324MT/NOPB
  • LP324M vs LP324MT
  • LP324M vs LP324MT
  • LP324M vs LP324M/NOPB
  • LP324M vs LP324DRG4
  • LP324M vs LP324DRE4
  • LP324M vs LP324DR
  • LP324M vs LP324D
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give