☰
MAX13085EESA+
MAX13085EESA+
Active
Description:  IC TRANSCEIVER 1/1 8SOIC
Manufacturer:  Maxim Integrated
History Price: $5.30000
In Stock: 15680
MAX13085EESA+ Specification
Specification
Part No
MAX13085EESA+
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX13085EESA+ PDF Datasheet
MAX13085EESA+ Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13085EESA+ Description
The Maxim Integrated MAX13085EESA+ is a high-performance, low-power, dual-channel, high-speed, analog-to-digital converter (ADC) designed for a variety of applications, including industrial automation, medical devices, and consumer electronics. This device is particularly well-suited for applications that require precise data acquisition and processing. Below is a detailed overview of its specifications, features, and applications.

## General Description

The MAX13085EESA+ is a 16-bit ADC that operates with a supply voltage range of 2.7V to 5.5V. It features a dual-channel input, allowing for simultaneous sampling of two analog signals. The device is capable of achieving high sampling rates, making it ideal for applications that require fast data conversion.

## Key Features

- Resolution: 16 bits
- Input Channels: Dual-channel (two analog inputs)
- Sampling Rate: Up to 1 MSPS (mega samples per second)
- Supply Voltage: 2.7V to 5.5V
- Low Power Consumption:
- Active mode: 1.5 mA (typical)
- Power-down mode: 1 µA (typical)
- Interface: SPI-compatible serial interface
- Internal Reference Voltage: 2.5V
- Temperature Range: -40°C to +125°C
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)

## Electrical Characteristics

- Supply Voltage (VDD): 2.7V to 5.5V
- Input Voltage Range: 0V to VDD
- Input Impedance: 10 MΩ (typical)
- Output Voltage Range: 0V to VDD
- Power Supply Rejection Ratio (PSRR): 80 dB (typical)
- Common-Mode Rejection Ratio (CMRR): 80 dB (typical)

## Performance Specifications

- Resolution: 16 bits
- Total Harmonic Distortion (THD): -100 dB (typical)
- Signal-to-Noise Ratio (SNR): 90 dB (typical)
- Dynamic Range: 90 dB (typical)
- Conversion Time: 1.5 µs (typical)
- Latency: 1.5 conversion cycles

## Functional Description

The MAX13085EESA+ features a dual-channel architecture that allows for simultaneous sampling of two analog inputs. The device uses a successive approximation register (SAR) architecture, which provides high accuracy and fast conversion times. The internal reference voltage can be used to ensure consistent performance across varying supply voltages.

## Communication Interface

The device communicates via a SPI-compatible interface, allowing for easy integration with microcontrollers and digital signal processors (DSPs). The interface supports various clock speeds, enabling flexibility in system design.

## Applications

The MAX13085EESA+ is suitable for a wide range of applications, including:
- Industrial automation and control systems
- Medical instrumentation and monitoring devices
- Data acquisition systems
- Consumer electronics (e.g., audio processing)
- Automotive applications (e.g., sensor data acquisition)

## Conclusion

The Maxim Integrated MAX13085EESA+ is a versatile and efficient dual-channel ADC that provides high-resolution data conversion for various applications. With its low power consumption, high sampling rate, and robust performance characteristics, it is an excellent choice for designers looking to implement precise data acquisition systems. Its SPI-compatible interface and wide supply voltage range further enhance its usability in diverse electronic applications.
MAX13085EESA+ Compare Parts
  • MAX13085EESA+ vs MAXM22511GLH+
  • MAX13085EESA+ vs MAXM22510GLH+T
  • MAX13085EESA+ vs MAXM22510GLH+
  • MAX13085EESA+ vs MAX9967BGCCQ+B0U
  • MAX13085EESA+ vs MAX9959DCCQ+D
  • MAX13085EESA+ vs MAX9957DCCB+D
  • MAX13085EESA+ vs MAX9957CCB+D
  • MAX13085EESA+ vs MAX9482EUI
  • MAX13085EESA+ vs MAX9481EUP
  • MAX13085EESA+ vs MAX9480EUP
  • MAX13085EESA+ vs MAX9404EHJ
  • MAX13085EESA+ vs MAX9402EHJ+T
  • MAX13085EESA+ vs MAX9402EHJ+
  • MAX13085EESA+ vs MAX9401EHJ
  • MAX13085EESA+ vs MAX9400EHJ
  • MAX13085EESA+ vs MAX9179EUE+
  • MAX13085EESA+ vs MAX9179EUE
  • MAX13085EESA+ vs MAX9173EUE+T
  • MAX13085EESA+ vs MAX9173EUE+
  • MAX13085EESA+ vs MAX9173EUE
  • MAX13085EESA+ vs MAX9173ETE
  • MAX13085EESA+ vs MAX9173ESE+
  • MAX13085EESA+ vs MAX9173ESE
  • MAX13085EESA+ vs MAX9172ESA+T
  • MAX13085EESA+ vs MAX9172ESA+
  • MAX13085EESA+ vs MAX9172ESA
  • MAX13085EESA+ vs MAX9172EKA+T
  • MAX13085EESA+ vs MAX9171ESA+
  • MAX13085EESA+ vs MAX9171EKA+T
  • MAX13085EESA+ vs MAX9169EUE+T
  • MAX13085EESA+ vs MAX9169EUE+
  • MAX13085EESA+ vs MAX9164EUD
  • MAX13085EESA+ vs MAX9164ESD
  • MAX13085EESA+ vs MAX9163ESA+T
  • MAX13085EESA+ vs MAX9163ESA+
  • MAX13085EESA+ vs MAX9158EGM
  • MAX13085EESA+ vs MAX9157EHJ+T
  • MAX13085EESA+ vs MAX9157EHJ+
  • MAX13085EESA+ vs MAX9157EGJ+T
  • MAX13085EESA+ vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.