☰
OP07DR
OP07DR
Obsolete
Description:  IC OPAMP GP 600KHZ LN 15MA 8SOIC
Manufacturer:  Analog Devices
Datasheet:   OP07DR Datasheet
History Price: $0.83000
In Stock: 23920
OP07DR Specification
Specification
Part No
OP07DR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
0.2V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
200 pA
Voltage - Input Offset
45 μV
Current - Supply
1.1mA
Current - Output / Channel
15 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
OP07DR PDF Datasheet
OP07DR Related Parts
OP01CJ
OP01CJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01GJ
OP01GJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01HJ
OP01HJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP01HP
OP01HP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP01HZ
OP01HZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP020149Z
OP020149Z
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP02BICP
OP02BICP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02CZ
OP02CZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP02DJ
OP02DJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99
OP02DP
OP02DP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02EP
OP02EP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP02EZ
OP02EZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP07DR Compare Parts
  • OP07DR vs OP08GP
  • OP07DR vs OP08EZ
  • OP07DR vs OP08EP
  • OP07DR vs OP08EJ
  • OP07DR vs OP08AZ/883C
  • OP07DR vs OP08AZ
  • OP07DR vs OP08AJ/883C
  • OP07DR vs OP08AJ
  • OP07DR vs OP07Z
  • OP07DR vs OP07RC/883C
  • OP07DR vs OP07J8/883
  • OP07DR vs OP07J8
  • OP07DR vs OP07EZ
  • OP07DR vs OP07EZ
  • OP07DR vs OP07EPZ
  • OP07DR vs OP07EP+
  • OP07DR vs OP07EP
  • OP07DR vs OP07EP
  • OP07DR vs OP07EP
  • OP07DR vs OP07EP
  • OP07DR vs OP07EN8#PBF
  • OP07DR vs OP07EJ8
  • OP07DR vs OP07ECSA
  • OP07DR vs OP07DRZ-REEL7
  • OP07DR vs OP07DRZ-REEL
  • OP07DR vs OP07DRZ
  • OP07DR vs OP07DPG4
  • OP07DR vs OP07DP-2
  • OP07DR vs OP07DP+
  • OP07DR vs OP07DP
  • OP07DR vs OP07DP
  • OP07DR vs OP07DP
  • OP07DR vs OP07DP
  • OP07DR vs OP07DNZ
  • OP07DR vs OP07DN8#PBF
  • OP07DR vs OP07DN
  • OP07DR vs OP07DJ8
  • OP07DR vs OP07DDRE4
  • OP07DR vs OP07DDR
  • OP07DR vs OP07DD
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!