☰
OP295GP
OP295GP
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Analog Devices
Datasheet:   OP295GP Datasheet
History Price: $4.13000
In Stock: 41200
OP295GP Specification
Specification
Part No
OP295GP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
0.03V/μs
Gain Bandwidth Product
75 kHz
-3db Bandwidth
-
Current - Input Bias
7 nA
Voltage - Input Offset
300 μV
Current - Supply
-
Current - Output / Channel
25 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OP295GP PDF Datasheet
OP295GP Related Parts
OP200AZ
OP200AZ
Analog Devices
IC OPAMP GP 2 CIRCUIT 8CERDIP
OP200EZ
OP200EZ
Analog Devices
IC OPAMP GP 2 CIRCUIT 8CERDIP
OP200GP
OP200GP
Analog Devices
IC OPAMP GP 500KHZ DUAL LP 8DIP
OP200GPZ
OP200GPZ
Analog Devices
IC OPAMP GP 2 CIRCUIT 8DIP
OP200GS
OP200GS
Analog Devices
IC OPAMP GP 2 CIRCUIT 16SOIC
OP200GSZ
OP200GSZ
Analog Devices
IC OPAMP GP 2 CIRCUIT 16SOIC
OP200GSZ-REEL
OP200GSZ-REEL
Analog Devices
IC OPAMP GP 2 CIRCUIT 16SOIC
OP20BJ
OP20BJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP20CJ
OP20CJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP20GJ
OP20GJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP20GP
OP20GP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP20HJ
OP20HJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99
OP295GP Compare Parts
  • OP295GP vs OP297GSZ-REEL
  • OP295GP vs OP297GSZ
  • OP295GP vs OP297GS-REEL7
  • OP295GP vs OP297GS-REEL
  • OP295GP vs OP297GS
  • OP295GP vs OP297GPZ
  • OP295GP vs OP297GP
  • OP295GP vs OP297FZ
  • OP295GP vs OP297FSZ-REEL7
  • OP295GP vs OP297FSZ-REEL
  • OP295GP vs OP297FSZ
  • OP295GP vs OP297FS-REEL7
  • OP295GP vs OP297FS-REEL
  • OP295GP vs OP297FS
  • OP295GP vs OP297FPZ
  • OP295GP vs OP297FP
  • OP295GP vs OP297EZ
  • OP295GP vs OP296GSZ-REEL7
  • OP295GP vs OP296GSZ-REEL
  • OP295GP vs OP296GSZ
  • OP295GP vs OP296GS-REEL7
  • OP295GP vs OP296GS
  • OP295GP vs OP295GSZ-REEL7
  • OP295GP vs OP295GSZ-REEL
  • OP295GP vs OP295GSZ
  • OP295GP vs OP295GS-REEL7
  • OP295GP vs OP295GS-REEL
  • OP295GP vs OP295GS
  • OP295GP vs OP295GPZ
  • OP295GP vs OP2950013P
  • OP295GP vs OP293FSZ-REEL7
  • OP295GP vs OP293FSZ-REEL
  • OP295GP vs OP293FSZ
  • OP295GP vs OP293FS-REEL7
  • OP295GP vs OP293FS-REEL
  • OP295GP vs OP293FS
  • OP295GP vs OP293ESZ-REEL7
  • OP295GP vs OP293ESZ-REEL
  • OP295GP vs OP293ESZ
  • OP295GP vs OP293ES-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.