☰
OP37GP
OP37GP
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   OP37GP Datasheet
History Price: Obsolete
In Stock: 30240
OP37GP Specification
Specification
Part No
OP37GP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
17V/μs
Gain Bandwidth Product
63 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
30 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
OP37GP Related Parts
OP32AZ
OP32AZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32AZ/883C
OP32AZ/883C
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32BZ
OP32BZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32EP
OP32EP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32EZ
OP32EZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32FP
OP32FP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32FZ
OP32FZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP32GP
OP32GP
Analog Devices
IC OPAMP GP 1 CIRCUIT 8DIP
OP32GZ
OP32GZ
Analog Devices
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP37AH
OP37AH
Analog Devices
IC OPAMP GP 1 CIRCUIT TO5
OP37AJ
OP37AJ
Analog Devices
IC OPAMP GP 1 CIRCUIT TO99-8
OP37AL
OP37AL
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
OP37GP Description
The Maxim Integrated OP37GP is a high-performance operational amplifier designed for precision analog applications. Renowned for its low offset voltage, low noise, and high open-loop gain, the OP37GP is well-suited for tasks requiring high accuracy and stability, such as instrumentation, signal conditioning, and data acquisition.

## Maxim Integrated OP37GP Overview

The OP37GP is engineered to deliver exceptional performance with minimal errors, making it an ideal choice for applications demanding precise analog signal processing. This operational amplifier offers a combination of low offset voltage, low noise, and high gain, ensuring reliable and accurate signal amplification.

## Key Features

1. Low Offset Voltage: The OP37GP features an exceptionally low input offset voltage, typically around 25µV, which is crucial for maintaining accuracy in low-signal applications and reducing measurement errors.

2. Low Input Bias Current: It has a low input bias current of 1nA, minimizing errors introduced by the input bias currents in precision circuits.

3. Low Noise: The amplifier provides low noise performance, with a low noise density of 0.6nV/√Hz at 1kHz, which is essential for accurate signal amplification without introducing significant noise.

4. High Open-Loop Gain: With a high open-loop gain of 120dB, the OP37GP ensures minimal signal distortion and precise amplification.

5. Wide Bandwidth: The amplifier offers a gain-bandwidth product of 1MHz, supporting a broad range of signal frequencies while maintaining high performance.

6. High Slew Rate: The OP37GP features a slew rate of 0.5V/µs, allowing it to handle fast-changing signals effectively.

7. Low Total Harmonic Distortion (THD): With a low THD of 0.002%, the OP37GP maintains high signal fidelity by minimizing distortion.

8. High Common-Mode Rejection Ratio (CMRR): The amplifier has a CMRR of 120dB, which helps in rejecting common-mode signals and enhances overall signal accuracy.

9. Power Supply Rejection Ratio (PSRR): The PSRR is 120dB, ensuring stable performance by effectively rejecting power supply noise.

10. Output Voltage Swing: The OP37GP supports output voltage swing close to the supply rails, which is beneficial for low-voltage applications.

## Specifications

### 1. Electrical Characteristics

- Supply Voltage Range: The OP37GP operates with a single supply voltage from 3V to 30V or a dual supply voltage range of ±1.5V to ±15V.

- Input Offset Voltage: Typically 25µV, providing high precision for low-signal applications.

- Input Bias Current: Typically 1nA, reducing errors caused by input bias currents.

- Slew Rate: The amplifier has a slew rate of 0.5V/µs, suitable for handling rapid signal changes.

- Gain-Bandwidth Product: The gain-bandwidth product is 1MHz, indicating the range of frequencies supported while maintaining performance.

- Total Harmonic Distortion (THD): Typically 0.002%, ensuring minimal signal distortion.

- Power Supply Rejection Ratio (PSRR): Typically 120dB, effectively rejecting power supply noise.

- Common-Mode Rejection Ratio (CMRR): Typically 120dB, improving the rejection of common-mode signals.

- Output Voltage Swing: The op-amp provides output voltage swing close to the supply rails, maximizing the output range.

- Output Current: Capable of sourcing or sinking up to 10mA, suitable for driving a range of loads.

### 2. Package Information

- Package Type: The OP37GP is available in an 8-pin Dual-Inline Package (DIP), which is easy to handle and suitable for various PCB designs.

- Package Dimensions: The DIP package dimensions are typically 0.3 inches x 0.6 inches x 0.1 inches, fitting well into standard PCB layouts.

- Thermal Resistance: The thermal resistance of the DIP package is approximately 100°C/W (junction-to-ambient), aiding in effective heat dissipation.

### 3. Application Information

1. Precision Analog Signal Processing: The OP37GP is ideal for high-precision analog signal processing tasks, including precision measurement systems and data acquisition.

2. Instrumentation: Suitable for use in instrumentation applications where accuracy and low noise are critical.

3. Active Filters: The amplifier’s low noise and high accuracy make it suitable for designing active filters in various applications.

4. Audio Processing: Its low THD and wide bandwidth make it appropriate for high-fidelity audio signal processing.

5. Signal Conditioning: The OP37GP can be used in signal conditioning applications requiring high accuracy and low noise.

## Conclusion

The Maxim Integrated OP37GP operational amplifier stands out for its precision, low noise, and high performance. Its low offset voltage, low input bias current, and wide bandwidth make it an excellent choice for precision analog signal processing, instrumentation, and other high-accuracy applications. The versatile DIP package and wide supply voltage range further enhance its suitability for various electronic designs. For comprehensive design considerations and application guidelines, consulting the manufacturer%27s datasheet is recommended.
OP37GP Compare Parts
  • OP37GP vs OP37GSZ-REEL
  • OP37GP vs OP37GSZ
  • OP37GP vs OP37GS8#TRPBF
  • OP37GP vs OP37GS8#PBF
  • OP37GP vs OP37GS+
  • OP37GP vs OP37GS
  • OP37GP vs OP37GS
  • OP37GP vs OP37GPZ
  • OP37GP vs OP37GN8#PBF
  • OP37GP vs OP37GN8#PBF
  • OP37GP vs OP37GJ8
  • OP37GP vs OP37GJ
  • OP37GP vs OP37GH
  • OP37GP vs OP37FZ
  • OP37GP vs OP37FP
  • OP37GP vs OP37EZ
  • OP37GP vs OP37EPZ
  • OP37GP vs OP37EP
  • OP37GP vs OP37EP
  • OP37GP vs OP37EN8#PBF
  • OP37GP vs OP37EJ8
  • OP37GP vs OP37EH
  • OP37GP vs OP37CJGB
  • OP37GP vs OP37CJ8
  • OP37GP vs OP37CJ
  • OP37GP vs OP37AL
  • OP37GP vs OP37AJ
  • OP37GP vs OP37AH
  • OP37GP vs OP32GZ
  • OP37GP vs OP32GP
  • OP37GP vs OP32FZ
  • OP37GP vs OP32FP
  • OP37GP vs OP32EZ
  • OP37GP vs OP32EP
  • OP37GP vs OP32BZ
  • OP37GP vs OP32AZ/883C
  • OP37GP vs OP32AZ
  • OP37GP vs OP37CFKB
  • OP37GP vs OP370163SR
  • OP37GP vs OP37-001C
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet