☰
PCA9535EDTR2G
PCA9535EDTR2G
Active
Description:  IC XPND 100KHZ I2C SMBUS 24TSSOP
Manufacturer:  onsemi
History Price: $3.00000
In Stock: 32000
PCA9535EDTR2G Specification
Specification
Part No
PCA9535EDTR2G
Category
Interface - I/O Expanders
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
10mA, 25mA
Clock Frequency
100 kHz
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
PCA9535EDTR2G PDF Datasheet
PCA9535EDTR2G Related Parts
PCA6107DW
PCA6107DW
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6107DWR
PCA6107DWR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6408ABSHP
PCA6408ABSHP
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16HVQFN
PCA6408AHKX
PCA6408AHKX
NXP Semiconductors
IC XPNDR 400KHZ I2C SMBUS 16XQFN
PCA6408APW,118
PCA6408APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16TSSOP
PCA6416AEVJ
PCA6416AEVJ
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24VFBGA
PCA6416AHF,128
PCA6416AHF,128
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24HWQFN
PCA6416APW,118
PCA6416APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24TSSOP
PCA8574AD,512
PCA8574AD,512
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AD,518
PCA8574AD,518
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AN,112
PCA8574AN,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16DIP
PCA8574APW,112
PCA8574APW,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16TSSOP
PCA9535EDTR2G Description
The onsemi PCA9535EDTR2G is a highly versatile I2C-bus I/O port expander designed to provide additional GPIO (General Purpose Input/Output) capabilities for microcontrollers and processors. This device is particularly useful in applications where the number of available GPIO pins is limited, allowing designers to expand their I/O capabilities efficiently and effectively.

## Key Features

1. I2C Interface: The PCA9535EDTR2G communicates with the host microcontroller via the I2C bus, supporting standard I2C speeds of up to 1 MHz. This makes it easy to integrate into existing systems and ensures compatibility with a wide range of devices.

2. GPIO Expansion: The device offers 16 GPIO pins that can be configured as either inputs or outputs. This flexibility allows for the control of various peripherals, such as LEDs, switches, and sensors, making it suitable for diverse applications.

3. Interrupt Functionality: The PCA9535EDTR2G features an interrupt output pin that signals the host when a change in the state of any input pin occurs. This allows for efficient monitoring of input states without the need for constant polling, thereby reducing CPU overhead and improving system responsiveness.

4. Wide Supply Voltage Range: The device operates over a supply voltage range of 2.3V to 5.5V, making it compatible with a variety of microcontrollers and devices, including those operating at 3.3V and 5V logic levels.

5. Low Power Consumption: Designed for low power operation, the PCA9535EDTR2G typically consumes less than 10 µA in standby mode, making it suitable for battery-powered applications and energy-efficient designs.

6. Configurable Pull-Up Resistors: The PCA9535EDTR2G includes internal pull-up resistors that can be enabled or disabled for each GPIO pin. This feature simplifies circuit design and reduces the need for external components.

7. Wide Operating Temperature Range: The device operates effectively in a temperature range of -40°C to +125°C, making it suitable for industrial, automotive, and other demanding applications.

## Specifications

- Supply Voltage (VCC): 2.3V to 5.5V
- I2C Bus Speed: Supports standard (100 kHz), fast (400 kHz), and fast-mode plus (1 MHz) I2C speeds
- Number of GPIO Pins: 16
- Input Voltage Levels: Compatible with both 3.3V and 5V logic levels
- Output Drive Capability: Each GPIO pin can source or sink up to 25 mA
- Interrupt Output: Active-low interrupt output pin
- Power Consumption: Typically consumes less than 10 µA in standby mode
- Temperature Range: -40°C to +125°C
- Package Type: Available in a 24-pin TSSOP package (EDT)

## Applications

The PCA9535EDTR2G is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home automation systems, and smart appliances to manage additional I/O requirements.
- Industrial Automation: Facilitates the control of sensors, actuators, and other devices in industrial environments, enhancing system flexibility and performance.
- Automotive Systems: Supports the expansion of I/O capabilities in automotive applications, such as dashboard controls, lighting systems, and sensor interfaces.
- Medical Devices: Ensures reliable control and monitoring of various peripherals in medical equipment, contributing to improved functionality and performance.

## Conclusion

The onsemi PCA9535EDTR2G is an efficient and flexible I/O port expander that enhances the GPIO capabilities of microcontrollers and processors. Its I2C interface, low power consumption, and wide operating voltage range make it an excellent choice for designers looking to expand their I/O options in various applications. With its robust specifications and versatility, the PCA9535EDTR2G is a valuable component for modern electronic designs, enabling more complex and feature-rich systems.
PCA9535EDTR2G Compare Parts
  • PCA9535EDTR2G vs PCAL9555AHF,128
  • PCA9535EDTR2G vs PCAL9554CPWJ
  • PCA9535EDTR2G vs PCAL9554CBS,128
  • PCA9535EDTR2G vs PCAL9554BPWJ
  • PCA9535EDTR2G vs PCAL9554BBSHP
  • PCA9535EDTR2G vs PCAL9539APW,118
  • PCA9535EDTR2G vs PCAL9539AHF,128
  • PCA9535EDTR2G vs PCAL9538APWJ
  • PCA9535EDTR2G vs PCAL9538ABS,128
  • PCA9535EDTR2G vs PCAL9535APW,118
  • PCA9535EDTR2G vs PCAL9535AHF,128
  • PCA9535EDTR2G vs PCAL6534EVJ
  • PCA9535EDTR2G vs PCAL6524HEHP
  • PCA9535EDTR2G vs PCAL6524HEAZ
  • PCA9535EDTR2G vs PCAL6524EVJ
  • PCA9535EDTR2G vs PCAL6416APW,118
  • PCA9535EDTR2G vs PCAL6416AHF,128
  • PCA9535EDTR2G vs PCAL6416AEX1Z
  • PCA9535EDTR2G vs PCAL6416AEVJ
  • PCA9535EDTR2G vs PCAL6416AERX
  • PCA9535EDTR2G vs PCAL6416AERJ
  • PCA9535EDTR2G vs PCAL6408APWJ
  • PCA9535EDTR2G vs PCAL6408AHKX
  • PCA9535EDTR2G vs PCAL6408AEX1Z
  • PCA9535EDTR2G vs PCAL6408ABSHP
  • PCA9535EDTR2G vs PCA9704PW/Q900J
  • PCA9535EDTR2G vs PCA9704PWJ
  • PCA9535EDTR2G vs PCA9703PW/Q900,118
  • PCA9535EDTR2G vs PCA9703PW,118
  • PCA9535EDTR2G vs PCA9703PW,112
  • PCA9535EDTR2G vs PCA9702PW,118
  • PCA9535EDTR2G vs PCA9702PW,112
  • PCA9535EDTR2G vs PCA9701PW,118
  • PCA9535EDTR2G vs PCA9701PW,112
  • PCA9535EDTR2G vs PCA9701HF,118
  • PCA9535EDTR2G vs PCA9701HF118
  • PCA9535EDTR2G vs PCA9701D,118
  • PCA9535EDTR2G vs PCA9701D118
  • PCA9535EDTR2G vs PCA9701D,112
  • PCA9535EDTR2G vs PCA9698DGG/S911,51
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time