☰
PCA9554D
PCA9554D
Active
Description:  8-BIT I2C-BUS AND SMBUS I/O PORT
Manufacturer:  NXP Semiconductors
Datasheet:   PCA9554D Datasheet
History Price: Active
In Stock: 37120
PCA9554D Specification
Specification
Part No
PCA9554D
Category
Interface - I/O Expanders
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
-
Interface
-
Interrupt Output
-
Features
-
Output Type
-
Current - Output Source/Sink
-
Clock Frequency
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PCA9554D PDF Datasheet
PCA9554D Related Parts
PCA6107DW
PCA6107DW
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6107DWR
PCA6107DWR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 18SOIC
PCA6408ABSHP
PCA6408ABSHP
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16HVQFN
PCA6408AHKX
PCA6408AHKX
NXP Semiconductors
IC XPNDR 400KHZ I2C SMBUS 16XQFN
PCA6408APW,118
PCA6408APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 16TSSOP
PCA6416AEVJ
PCA6416AEVJ
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24VFBGA
PCA6416AHF,128
PCA6416AHF,128
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24HWQFN
PCA6416APW,118
PCA6416APW,118
NXP Semiconductors
IC XPND 400KHZ I2C SMBUS 24TSSOP
PCA8574AD,512
PCA8574AD,512
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AD,518
PCA8574AD,518
NXP Semiconductors
IC XPNDR 400KHZ I2C 16SO
PCA8574AN,112
PCA8574AN,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16DIP
PCA8574APW,112
PCA8574APW,112
NXP Semiconductors
IC XPNDR 400KHZ I2C 16TSSOP
PCA9554D Description
Introduction to NXP Semiconductors PCA9554D

The NXP Semiconductors PCA9554D is an I²C-bus I/O port expander designed to provide additional input/output (I/O) capabilities for microcontrollers and processors. This device is particularly useful in applications where the number of available GPIO pins on a microcontroller is limited. By utilizing the I²C interface, the PCA9554D allows for easy communication and control of multiple devices, making it ideal for various consumer electronics, automotive, and industrial applications.

Key Specifications

- Device Type: I²C-bus I/O port expander

- Number of I/O Ports: The PCA9554D features 8 GPIO pins, which can be configured as either inputs or outputs, providing flexibility in application design.

- Operating Voltage Range: The device operates within a supply voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications.

- I²C Bus Speed: It supports standard I²C bus speeds of up to 1 MHz (Fast-mode), allowing for quick communication with the host microcontroller.

- Input Voltage Levels: The input high voltage (V_IH) is typically around 0.7 × V_CC, ensuring compatibility with various logic levels.

- Output Current: Each GPIO pin can source or sink up to 25 mA, enabling direct connection to LEDs or other loads without additional buffering.

- Package Type: The PCA9554D is available in various packages, including TSSOP and SOIC, providing options for different PCB layouts and space constraints.

Features

- I²C Interface: The PCA9554D utilizes a two-wire I²C interface for communication, allowing multiple devices to share the same bus without conflict. This simplifies wiring and reduces the number of required pins on the microcontroller.

- Interrupt Output: It includes an interrupt output pin that signals the host processor when an input state change occurs on any GPIO pin. This feature allows for efficient monitoring of input changes without continuous polling.

- Configurable GPIO Direction: Each GPIO pin can be independently configured as either an input or output through register settings, offering flexibility in how the device is used in various applications.

- Power-On Reset: The device incorporates a power-on reset function that ensures all registers are initialized to a known state upon power-up, enhancing reliability in system startup conditions.

- Low Power Consumption: The PCA9554D has low quiescent current consumption (typically around 1 µA), making it suitable for battery-operated devices where energy efficiency is critical.

Applications

The versatility of the NXP Semiconductors PCA9554D makes it suitable for numerous applications:

- Consumer Electronics: Used in remote controls, home automation systems, and other consumer devices requiring additional I/O capabilities beyond what is available on the main microcontroller.

- Automotive Systems: Employed in vehicle control systems where multiple sensors and actuators need to be managed efficiently through limited GPIO resources.

- Industrial Automation: Ideal for industrial control systems where monitoring and controlling multiple inputs/outputs are necessary while minimizing wiring complexity.

- IoT Devices: Utilized in Internet of Things (IoT) applications that require connectivity with various sensors and actuators while maintaining low power consumption for extended battery life.

Performance Characteristics

The performance characteristics of the PCA9554D can be evaluated through several key metrics:

- Temperature Range: It operates effectively within a temperature range from -40°C to +125°C, making it suitable for both consumer and industrial applications that may experience extreme conditions.

- Propagation Delay: The typical propagation delay from input to output is around 100 ns at V_CC = 5V. This fast response time ensures timely processing of signals in real-time applications.

- Input Hysteresis: The device features built-in input hysteresis that improves noise immunity on input signals, ensuring reliable operation even in electrically noisy environments.

- LED Control Capability: With its ability to drive outputs directly up to 25 mA per pin, the PCA9554D can be used effectively for LED control applications without requiring external drivers or buffers.

Conclusion

In summary, the NXP Semiconductors PCA9554D is a highly versatile I²C-bus I/O port expander that significantly enhances the capabilities of microcontrollers by providing additional GPIO pins. Its combination of low operating voltage range, high-speed communication, flexible configuration options, and robust performance characteristics make it an excellent choice for engineers designing modern electronic systems. Whether used in consumer electronics, automotive systems, or industrial automation applications, the PCA9554D offers reliable performance and ease of integration into existing designs.
PCA9554D Compare Parts
  • PCA9554D vs PCAL9555AHF,128
  • PCA9554D vs PCAL9554CPWJ
  • PCA9554D vs PCAL9554CBS,128
  • PCA9554D vs PCAL9554BPWJ
  • PCA9554D vs PCAL9554BBSHP
  • PCA9554D vs PCAL9539APW,118
  • PCA9554D vs PCAL9539AHF,128
  • PCA9554D vs PCAL9538APWJ
  • PCA9554D vs PCAL9538ABS,128
  • PCA9554D vs PCAL9535APW,118
  • PCA9554D vs PCAL9535AHF,128
  • PCA9554D vs PCAL6534EVJ
  • PCA9554D vs PCAL6524HEHP
  • PCA9554D vs PCAL6524HEAZ
  • PCA9554D vs PCAL6524EVJ
  • PCA9554D vs PCAL6416APW,118
  • PCA9554D vs PCAL6416AHF,128
  • PCA9554D vs PCAL6416AEX1Z
  • PCA9554D vs PCAL6416AEVJ
  • PCA9554D vs PCAL6416AERX
  • PCA9554D vs PCAL6416AERJ
  • PCA9554D vs PCAL6408APWJ
  • PCA9554D vs PCAL6408AHKX
  • PCA9554D vs PCAL6408AEX1Z
  • PCA9554D vs PCAL6408ABSHP
  • PCA9554D vs PCA9704PW/Q900J
  • PCA9554D vs PCA9704PWJ
  • PCA9554D vs PCA9703PW/Q900,118
  • PCA9554D vs PCA9703PW,118
  • PCA9554D vs PCA9703PW,112
  • PCA9554D vs PCA9702PW,118
  • PCA9554D vs PCA9702PW,112
  • PCA9554D vs PCA9701PW,118
  • PCA9554D vs PCA9701PW,112
  • PCA9554D vs PCA9701HF,118
  • PCA9554D vs PCA9701HF118
  • PCA9554D vs PCA9701D,118
  • PCA9554D vs PCA9701D118
  • PCA9554D vs PCA9701D,112
  • PCA9554D vs PCA9698DGG/S911,51
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time