☰
REF01CESA+T
REF01CESA+T
Active
Description:  IC VREF SERIES 1% 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   REF01CESA+T Datasheet
History Price: $2.80500
In Stock: 30400
REF01CESA+T Specification
Specification
Part No
REF01CESA+T
Category
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Series
REF01
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
21 mA
Tolerance
?%
Temperature Coefficient
65ppm/ ℃
Noise - 0.1Hz to 10Hz
25μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
13V ~ 30V
Current - Supply
1.6mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF01CESA+T PDF Datasheet
REF01CESA+T Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF01CPZ
REF01CPZ
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CESA+T Description
Overview of Maxim Integrated REF01CESA+T

The Maxim Integrated REF01CESA+T is a precision voltage reference designed to provide a stable and accurate reference voltage for various applications, including data acquisition systems, instrumentation, and analog-to-digital converters (ADCs). This device is particularly valued for its low temperature coefficient, high accuracy, and low noise characteristics, making it suitable for high-performance applications where precision is critical.

Key Specifications

- Reference Voltage: 10 V
- Temperature Coefficient: 5 ppm/°C (typical)
- Initial Accuracy: ±0.1% (maximum)
- Output Voltage Stability: ±0.5 mV (typical)
- Output Impedance: 0.1 Ω (typical)
- Supply Voltage Range: 10 V to 40 V
- Maximum Output Current: 10 mA
- Package Type: TO-92
- Operating Temperature Range: -40°C to +85°C

Performance Characteristics

The REF01CESA+T provides a fixed reference voltage of 10 V, which is ideal for a variety of applications requiring a stable voltage reference. The device features a low temperature coefficient of 5 ppm/°C, ensuring minimal drift in the output voltage over temperature variations. This characteristic is crucial for applications that operate in environments with fluctuating temperatures.

With an initial accuracy of ±0.1%, the REF01CESA+T ensures that the output voltage is highly precise, which is essential for applications such as precision measurement and calibration. The output voltage stability of ±0.5 mV (typical) further enhances the reliability of the reference voltage, making it suitable for sensitive analog circuits.

Power Supply and Current Handling

The REF01CESA+T operates over a supply voltage range of 10 V to 40 V, providing flexibility for integration into various systems. The device can deliver a maximum output current of 10 mA, making it capable of driving loads effectively while maintaining the specified reference voltage.

Thermal Characteristics

The REF01CESA+T is designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions. This thermal robustness is particularly beneficial for industrial and automotive applications where temperature fluctuations can occur.

Applications

The versatility of the REF01CESA+T makes it suitable for a wide range of applications, including:

- Data Acquisition Systems: Used as a reference voltage for ADCs and DACs to ensure accurate conversions.
- Instrumentation: Employed in precision measurement devices and calibration equipment.
- Signal Conditioning: Suitable for use in amplifiers and filters that require a stable reference voltage.
- Industrial Controls: Found in control systems that require precise voltage references for reliable operation.

Development Support

Maxim Integrated provides comprehensive support for the REF01CESA+T, including detailed datasheets, application notes, and design resources. This support facilitates easy integration into existing designs and helps engineers optimize their applications for performance and efficiency.

Conclusion

The Maxim Integrated REF01CESA+T is a reliable and precise voltage reference that excels in a variety of applications. Its combination of low temperature coefficient, high accuracy, and robust thermal characteristics makes it an excellent choice for engineers looking to develop effective voltage reference solutions. Whether used in data acquisition systems, instrumentation, or industrial controls, the REF01CESA+T stands out as a dependable component for modern electronic designs.
REF01CESA+T Compare Parts
  • REF01CESA+T vs REF6250IDGKR
  • REF01CESA+T vs REF6245IDGKT
  • REF01CESA+T vs REF6245IDGKR
  • REF01CESA+T vs REF6241IDGKT
  • REF01CESA+T vs REF6241IDGKR
  • REF01CESA+T vs REF6233IDGKT
  • REF01CESA+T vs REF6233IDGKR
  • REF01CESA+T vs REF6230IDGKT
  • REF01CESA+T vs REF6230IDGKR
  • REF01CESA+T vs REF6225IDGKT
  • REF01CESA+T vs REF6225IDGKR
  • REF01CESA+T vs REF6150IDGKT
  • REF01CESA+T vs REF6150IDGKR
  • REF01CESA+T vs REF6145IDGKT
  • REF01CESA+T vs REF6145IDGKR
  • REF01CESA+T vs REF6141IDGKT
  • REF01CESA+T vs REF6141IDGKR
  • REF01CESA+T vs REF6133IDGKT
  • REF01CESA+T vs REF6133IDGKR
  • REF01CESA+T vs REF6130IDGKT
  • REF01CESA+T vs REF6130IDGKR
  • REF01CESA+T vs REF6125IDGKT
  • REF01CESA+T vs REF6125IDGKR
  • REF01CESA+T vs REF6050IDGKT
  • REF01CESA+T vs REF6050IDGKR
  • REF01CESA+T vs REF6045IDGKT
  • REF01CESA+T vs REF6045IDGKR
  • REF01CESA+T vs REF6041IDGKT
  • REF01CESA+T vs REF6041IDGKR
  • REF01CESA+T vs REF6033IDGKT
  • REF01CESA+T vs REF6033IDGKR
  • REF01CESA+T vs REF6030IDGKT
  • REF01CESA+T vs REF6030IDGKR
  • REF01CESA+T vs REF6025IDGKT
  • REF01CESA+T vs REF6025IDGKR
  • REF01CESA+T vs REF5050MDREP
  • REF01CESA+T vs REF5050IDRG4
  • REF01CESA+T vs REF5050IDR
  • REF01CESA+T vs REF5050IDGKT
  • REF01CESA+T vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci