Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF01HZ
REF01HZ
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.5% 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
REF01HZ Datasheet
History Price: $10.73000
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF01HZ Specification
Specification
Part No
REF01HZ
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF01
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.5%
Temperature Coefficient
25ppm/ ℃
Noise - 0.1Hz to 10Hz
30μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
13V ~ 33V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
REF01HZ PDF Datasheet
REF01HZ Datasheet
Click and Download: REF01HZ Datasheet
REF01HZ Related Parts
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF01HZ Compare Parts
REF01HZ vs REF6250IDGKR
REF01HZ vs REF6245IDGKT
REF01HZ vs REF6245IDGKR
REF01HZ vs REF6241IDGKT
REF01HZ vs REF6241IDGKR
REF01HZ vs REF6233IDGKT
REF01HZ vs REF6233IDGKR
REF01HZ vs REF6230IDGKT
REF01HZ vs REF6230IDGKR
REF01HZ vs REF6225IDGKT
REF01HZ vs REF6225IDGKR
REF01HZ vs REF6150IDGKT
REF01HZ vs REF6150IDGKR
REF01HZ vs REF6145IDGKT
REF01HZ vs REF6145IDGKR
REF01HZ vs REF6141IDGKT
REF01HZ vs REF6141IDGKR
REF01HZ vs REF6133IDGKT
REF01HZ vs REF6133IDGKR
REF01HZ vs REF6130IDGKT
REF01HZ vs REF6130IDGKR
REF01HZ vs REF6125IDGKT
REF01HZ vs REF6125IDGKR
REF01HZ vs REF6050IDGKT
REF01HZ vs REF6050IDGKR
REF01HZ vs REF6045IDGKT
REF01HZ vs REF6045IDGKR
REF01HZ vs REF6041IDGKT
REF01HZ vs REF6041IDGKR
REF01HZ vs REF6033IDGKT
REF01HZ vs REF6033IDGKR
REF01HZ vs REF6030IDGKT
REF01HZ vs REF6030IDGKR
REF01HZ vs REF6025IDGKT
REF01HZ vs REF6025IDGKR
REF01HZ vs REF5050MDREP
REF01HZ vs REF5050IDRG4
REF01HZ vs REF5050IDR
REF01HZ vs REF5050IDGKT
REF01HZ vs REF5050IDGKR
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci