Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Analog Devices REF02EN8#PBF
REF02EN8#PBF
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.3% 8DIP
Manufacturer:
Analog Devices
Datasheet:
REF02EN8#PBF Datasheet
History Price: $11.29540
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
REF02EN8#PBF Specification
Specification
Part No
REF02EN8#PBF
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF02
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
20 mA
Tolerance
?.3%
Temperature Coefficient
8.5ppm/ ℃
Noise - 0.1Hz to 10Hz
10μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
7V ~ 40V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
REF02EN8#PBF PDF Datasheet
REF02EN8#PBF Datasheet
Click and Download: REF02EN8#PBF Datasheet
REF02EN8#PBF Related Parts
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF02EN8#PBF Compare Parts
REF02EN8#PBF vs REF6250IDGKR
REF02EN8#PBF vs REF6245IDGKT
REF02EN8#PBF vs REF6245IDGKR
REF02EN8#PBF vs REF6241IDGKT
REF02EN8#PBF vs REF6241IDGKR
REF02EN8#PBF vs REF6233IDGKT
REF02EN8#PBF vs REF6233IDGKR
REF02EN8#PBF vs REF6230IDGKT
REF02EN8#PBF vs REF6230IDGKR
REF02EN8#PBF vs REF6225IDGKT
REF02EN8#PBF vs REF6225IDGKR
REF02EN8#PBF vs REF6150IDGKT
REF02EN8#PBF vs REF6150IDGKR
REF02EN8#PBF vs REF6145IDGKT
REF02EN8#PBF vs REF6145IDGKR
REF02EN8#PBF vs REF6141IDGKT
REF02EN8#PBF vs REF6141IDGKR
REF02EN8#PBF vs REF6133IDGKT
REF02EN8#PBF vs REF6133IDGKR
REF02EN8#PBF vs REF6130IDGKT
REF02EN8#PBF vs REF6130IDGKR
REF02EN8#PBF vs REF6125IDGKT
REF02EN8#PBF vs REF6125IDGKR
REF02EN8#PBF vs REF6050IDGKT
REF02EN8#PBF vs REF6050IDGKR
REF02EN8#PBF vs REF6045IDGKT
REF02EN8#PBF vs REF6045IDGKR
REF02EN8#PBF vs REF6041IDGKT
REF02EN8#PBF vs REF6041IDGKR
REF02EN8#PBF vs REF6033IDGKT
REF02EN8#PBF vs REF6033IDGKR
REF02EN8#PBF vs REF6030IDGKT
REF02EN8#PBF vs REF6030IDGKR
REF02EN8#PBF vs REF6025IDGKT
REF02EN8#PBF vs REF6025IDGKR
REF02EN8#PBF vs REF5050MDREP
REF02EN8#PBF vs REF5050IDRG4
REF02EN8#PBF vs REF5050IDR
REF02EN8#PBF vs REF5050IDGKT
REF02EN8#PBF vs REF5050IDGKR
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci