☰
REF102BP
REF102BP
Obsolete
Description:  IC VREF SERIES 0.05% 8DIP
Manufacturer:  Texas Instruments
Datasheet:   REF102BP Datasheet
History Price: Obsolete
In Stock: 5280
REF102BP Specification
Specification
Part No
REF102BP
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?.05%
Temperature Coefficient
5ppm/ ℃
Noise - 0.1Hz to 10Hz
5μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
11.4V ~ 36V
Current - Supply
1.4mA
Current - Cathode
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
REF102BP Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF102BP Compare Parts
  • REF102BP vs REF6250IDGKR
  • REF102BP vs REF6245IDGKT
  • REF102BP vs REF6245IDGKR
  • REF102BP vs REF6241IDGKT
  • REF102BP vs REF6241IDGKR
  • REF102BP vs REF6233IDGKT
  • REF102BP vs REF6233IDGKR
  • REF102BP vs REF6230IDGKT
  • REF102BP vs REF6230IDGKR
  • REF102BP vs REF6225IDGKT
  • REF102BP vs REF6225IDGKR
  • REF102BP vs REF6150IDGKT
  • REF102BP vs REF6150IDGKR
  • REF102BP vs REF6145IDGKT
  • REF102BP vs REF6145IDGKR
  • REF102BP vs REF6141IDGKT
  • REF102BP vs REF6141IDGKR
  • REF102BP vs REF6133IDGKT
  • REF102BP vs REF6133IDGKR
  • REF102BP vs REF6130IDGKT
  • REF102BP vs REF6130IDGKR
  • REF102BP vs REF6125IDGKT
  • REF102BP vs REF6125IDGKR
  • REF102BP vs REF6050IDGKT
  • REF102BP vs REF6050IDGKR
  • REF102BP vs REF6045IDGKT
  • REF102BP vs REF6045IDGKR
  • REF102BP vs REF6041IDGKT
  • REF102BP vs REF6041IDGKR
  • REF102BP vs REF6033IDGKT
  • REF102BP vs REF6033IDGKR
  • REF102BP vs REF6030IDGKT
  • REF102BP vs REF6030IDGKR
  • REF102BP vs REF6025IDGKT
  • REF102BP vs REF6025IDGKR
  • REF102BP vs REF5050MDREP
  • REF102BP vs REF5050IDRG4
  • REF102BP vs REF5050IDR
  • REF102BP vs REF5050IDGKT
  • REF102BP vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci