☰
REF192ESZ
REF192ESZ
Active
Description:  IC VREF SERIES 0.08% 8SOIC
Manufacturer:  Analog Devices
Datasheet:   REF192ESZ Datasheet
History Price: $8.45000
In Stock: 42000
REF192ESZ Specification
Specification
Part No
REF192ESZ
Category
PMIC - Voltage Reference
Manufacturer
Analog Devices
Series
REF19
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Fixed
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Current - Output
30 mA
Tolerance
?.08%
Temperature Coefficient
5ppm/ ℃
Noise - 0.1Hz to 10Hz
25μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
3V ~ 15V
Current - Supply
45μA
Current - Cathode
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
REF192ESZ PDF Datasheet
REF192ESZ Related Parts
REF01AJ
REF01AJ
Analog Devices
10V VOLTAGE REFERENCE
REF01AJ8
REF01AJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01AZ
REF01AZ
Analog Devices
IC PREC VOLT REFERENCE 10V 8CDIP
REF01BIHZ
REF01BIHZ
Analog Devices
10V VOLTAGE REFERENCE
REF01CESA+
REF01CESA+
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CESA+T
REF01CESA+T
Maxim Integrated
IC VREF SERIES 1% 8SOIC
REF01CJ8
REF01CJ8
Analog Devices
IC VREF 10V 8CERDIP
REF01CN8
REF01CN8
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CN8#PBF
REF01CN8#PBF
Analog Devices
IC VREF SERIES 1% 8DIP
REF01CP
REF01CP
Maxim Integrated
IC VREF 10V 8DIP
REF01CP
REF01CP
Analog Devices
IC VREF SERIES PREC 10V 8DIP
REF01CP+
REF01CP+
Maxim Integrated
IC VREF SERIES 1% 8DIP
REF192ESZ Description
Overview

The Analog Devices REF192ESZ is a precision voltage reference device that provides a highly stable 10.000 V output voltage. It is designed for applications demanding exceptional accuracy and long-term stability, such as precision measurement systems, high-resolution data acquisition, calibration equipment, and instrumentation. The device combines a bandgap voltage reference with an integrated buffer amplifier, housed in a compact 8-lead SOIC package optimized for thermal and electrical stability.

Key Features

* Fixed output voltage: 10.000 V nominal
* Ultra-high initial accuracy: ±0.05% (±500 ppm) maximum
* Excellent long-term stability: ±20 ppm/year typical
* Low temperature coefficient: 2 ppm/°C typical over 0 °C to +70 °C
* Low output noise: 1.2 µV RMS (0.1 Hz to 10 Hz)
* Low output voltage drift with time and temperature
* Low output impedance and high output drive capability
* Low power consumption: 7.5 mA typical supply current
* Wide input voltage range: 12 V to 36 V supply
* Operating temperature range: –40 °C to +85 °C (industrial grade)
* Small footprint 8-lead SOIC package for compact designs
* Enhanced ESD protection

Electrical Specifications

* Output Voltage (VOUT): 10.000 V nominal at 25 °C
* Initial Accuracy: ±0.05% maximum
* Temperature Coefficient (T.C.): 2 ppm/°C typical, 5 ppm/°C maximum over 0 °C to +70 °C
* Long-Term Stability: ±20 ppm/year typical
* Output Noise: 1.2 µV RMS (0.1 Hz to 10 Hz)
* Line Regulation: 1 ppm/V typical
* Load Regulation: 0.1 ppm/mA typical
* Output Current Capability: Up to 15 mA continuous
* Supply Voltage (VIN): 12 V to 36 V
* Supply Current (IIN): 7.5 mA typical
* Output Impedance: <0.1 Ω typical
* Operating Temperature Range: –40 °C to +85 °C

Functional Description

The REF192ESZ is engineered to deliver a precise and stable 10 V output reference voltage that can be used to calibrate ADCs, DACs, and other precision analog circuits. Its architecture features a bandgap core reference combined with a low-noise buffer amplifier, ensuring low output impedance and the ability to drive moderate loads without significant voltage drop. The device maintains exceptional accuracy across temperature variations and input voltage fluctuations due to its robust design and internal regulation.

The low output noise and drift characteristics make it ideal for sensitive measurement and calibration systems where signal integrity is paramount. The device is also designed to have low thermal hysteresis and improved long-term stability through careful semiconductor processing and packaging.

Applications

* Precision data acquisition systems
* High-resolution analog-to-digital and digital-to-analog converters
* Calibration equipment and standards
* Industrial process control instrumentation
* Medical instrumentation requiring stable voltage references
* Portable measurement devices and handheld analyzers
* Any application requiring a stable 10 V reference voltage

Package and Mechanical Details

* Package Type: 8-lead SOIC (Small Outline Integrated Circuit)
* Package Dimensions: Standard SOIC outline with optimized thermal characteristics
* Lead Finish: RoHS compliant tin-lead or lead-free finish depending on device variant
* Pin Configuration: Includes power supply pins, output voltage, and ground, arranged for minimal noise interference

Design Considerations

* Proper PCB layout is crucial to maintain reference accuracy; place decoupling capacitors close to the supply pins.
* Shielding and guarding techniques may be employed in sensitive measurement setups to reduce noise pickup.
* The device output should be buffered or loaded within specified current limits to maintain accuracy.
* Temperature stability can be optimized by using thermal isolation or heat sinking on the PCB if operating in harsh environments.
* Warm-up time should be considered, as initial stabilization after power-up can take a few minutes to reach full accuracy.

Summary

The Analog Devices REF192ESZ is a top-tier 10 V precision voltage reference offering excellent initial accuracy, low temperature drift, and outstanding long-term stability. Its low noise, low output impedance, and robust design make it a preferred choice for demanding industrial, calibration, and measurement applications where voltage precision and reliability are critical. Its compact SOIC package facilitates easy integration into a variety of electronic systems.
REF192ESZ Compare Parts
  • REF192ESZ vs REF6250IDGKR
  • REF192ESZ vs REF6245IDGKT
  • REF192ESZ vs REF6245IDGKR
  • REF192ESZ vs REF6241IDGKT
  • REF192ESZ vs REF6241IDGKR
  • REF192ESZ vs REF6233IDGKT
  • REF192ESZ vs REF6233IDGKR
  • REF192ESZ vs REF6230IDGKT
  • REF192ESZ vs REF6230IDGKR
  • REF192ESZ vs REF6225IDGKT
  • REF192ESZ vs REF6225IDGKR
  • REF192ESZ vs REF6150IDGKT
  • REF192ESZ vs REF6150IDGKR
  • REF192ESZ vs REF6145IDGKT
  • REF192ESZ vs REF6145IDGKR
  • REF192ESZ vs REF6141IDGKT
  • REF192ESZ vs REF6141IDGKR
  • REF192ESZ vs REF6133IDGKT
  • REF192ESZ vs REF6133IDGKR
  • REF192ESZ vs REF6130IDGKT
  • REF192ESZ vs REF6130IDGKR
  • REF192ESZ vs REF6125IDGKT
  • REF192ESZ vs REF6125IDGKR
  • REF192ESZ vs REF6050IDGKT
  • REF192ESZ vs REF6050IDGKR
  • REF192ESZ vs REF6045IDGKT
  • REF192ESZ vs REF6045IDGKR
  • REF192ESZ vs REF6041IDGKT
  • REF192ESZ vs REF6041IDGKR
  • REF192ESZ vs REF6033IDGKT
  • REF192ESZ vs REF6033IDGKR
  • REF192ESZ vs REF6030IDGKT
  • REF192ESZ vs REF6030IDGKR
  • REF192ESZ vs REF6025IDGKT
  • REF192ESZ vs REF6025IDGKR
  • REF192ESZ vs REF5050MDREP
  • REF192ESZ vs REF5050IDRG4
  • REF192ESZ vs REF5050IDR
  • REF192ESZ vs REF5050IDGKT
  • REF192ESZ vs REF5050IDGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci