☰
TL594CDG
TL594CDG
Obsolete
Description:  IC REG CTRLR BCK/PSH-PULL 16SOIC
Manufacturer:  onsemi
Datasheet:   TL594CDG Datasheet
History Price: $0.55000
In Stock: 32900
TL594CDG Specification
Specification
Part No
TL594CDG
Category
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
Series
SWITCHMODE
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
Frequency - Switching
300kHz
Duty Cycle (Max)
96%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Dead Time Control, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
TL594CDG PDF Datasheet
TL594CDG Related Parts
TL5001ACD
TL5001ACD
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACDR
TL5001ACDR
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACDRG4
TL5001ACDRG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001ACP
TL5001ACP
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001ACPG4
TL5001ACPG4
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001AID
TL5001AID
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDG4
TL5001AIDG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDR
TL5001AIDR
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIDRG4
TL5001AIDRG4
Texas Instruments
IC REG CTRLR BCK/BST/FLYBK 8SOIC
TL5001AIP
TL5001AIP
Texas Instruments
IC REG CTRLR BUCK/BST/FLYBK 8DIP
TL5001AMJG
TL5001AMJG
Texas Instruments
SWITCHING CONTROLLER
TL5001AMJGB
TL5001AMJGB
Texas Instruments
TL5001A PWM CONTROLLER WITH WIDE
TL594CDG Compare Parts
  • TL594CDG vs TL598CN
  • TL594CDG vs TL598CDR
  • TL594CDG vs TL598CD
  • TL594CDG vs TL594IPWRG4
  • TL594CDG vs TL594IPWR
  • TL594CDG vs TL594IPWG4
  • TL594CDG vs TL594IPWE4
  • TL594CDG vs TL594IPW
  • TL594CDG vs TL594INSRG4
  • TL594CDG vs TL594INSR
  • TL594CDG vs TL594ING4
  • TL594CDG vs TL594IN
  • TL594CDG vs TL594IDRG4
  • TL594CDG vs TL594IDR
  • TL594CDG vs TL594IDG4
  • TL594CDG vs TL594ID
  • TL594CDG vs TL594CPWRG4
  • TL594CDG vs TL594CPWR
  • TL594CDG vs TL594CPW
  • TL594CDG vs TL594CNSR
  • TL594CDG vs TL594CNG4
  • TL594CDG vs TL594CNG
  • TL594CDG vs TL594CNE4
  • TL594CDG vs TL594CN
  • TL594CDG vs TL594CN
  • TL594CDG vs TL594CDTBR2G
  • TL594CDG vs TL594CDTBR2
  • TL594CDG vs TL594CDTBG
  • TL594CDG vs TL594CDTB
  • TL594CDG vs TL594CDRG4
  • TL594CDG vs TL594CDR2G
  • TL594CDG vs TL594CDR2
  • TL594CDG vs TL594CDR
  • TL594CDG vs TL594CDG4
  • TL594CDG vs TL594CDE4
  • TL594CDG vs TL594CD
  • TL594CDG vs TL594CD
  • TL594CDG vs TL5002IDR
  • TL594CDG vs TL5002IDG4
  • TL594CDG vs TL5002ID
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you