Categories
Manufacturers
Home  /  Integrated Circuits (ICs)  /  Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps  /  Texas Instruments TLC2272CDR
TLC2272CDR
TLC2272CDR
Texas Instruments

TLC2272CDR

Active Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   Datasheet TLC2272CDR Datasheet
3D Model Icon

TLC2272CDR Stock: 22740

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

TLC2272CDR Specification

Technical Parameter
Mfr Part
Manufacturer
Series
-
Packaging
Tape & Reel (TR)
Product Status
Active
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Amplifier Type
CMOS
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
3.6V/μs
Gain Bandwidth Product
2.25 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
300 μV
Current - Supply
2.4mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4.4 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC

TLC2272CDR PDF Datasheet

TLC2272CDR Datasheet
Click and Download: TLC2272CDR Datasheet

TLC2272CDR Related Parts

TLC070AID
TLC070AIDR
TLC070AIDRG4
TLC070AIP
TLC070AIPE4
TLC070AIPG4
TLC070CD
TLC070CDGN
TLC070CDGNG4
TLC070CDGNR
TLC070CDGNRG4
TLC070CDR

TLC2272CDR Compare Parts

  • TLC2272CDR vs TLC4502QDRG4
  • TLC2272CDR vs TLC4502QDR
  • TLC2272CDR vs TLC4502QDG4
  • TLC2272CDR vs TLC4502QD
  • TLC2272CDR vs TLC4502MDG4
  • TLC2272CDR vs TLC4502MD
  • TLC2272CDR vs TLC4502IDRG4
  • TLC2272CDR vs TLC4502IDR
  • TLC2272CDR vs TLC4502IDG4
  • TLC2272CDR vs TLC4502ID
  • TLC2272CDR vs TLC4502CDR
  • TLC2272CDR vs TLC4502CD
  • TLC2272CDR vs TLC4502AQDRG4
  • TLC2272CDR vs TLC4502AQDR
  • TLC2272CDR vs TLC4502AQDG4
  • TLC2272CDR vs TLC4502AQD
  • TLC2272CDR vs TLC4502AMDG4
  • TLC2272CDR vs TLC4502AMD
  • TLC2272CDR vs TLC4502AIDR
  • TLC2272CDR vs TLC4502AID
  • TLC2272CDR vs TLC4502ACDRG4
  • TLC2272CDR vs TLC4502ACDR
  • TLC2272CDR vs TLC4502ACD
  • TLC2272CDR vs TLC4501IDR
  • TLC2272CDR vs TLC4501IDG4
  • TLC2272CDR vs TLC4501ID
  • TLC2272CDR vs TLC4501CDG4
  • TLC2272CDR vs TLC4501CD
  • TLC2272CDR vs TLC4501AIDR
  • TLC2272CDR vs TLC4501AID
  • TLC2272CDR vs TLC4501ACDR
  • TLC2272CDR vs TLC4501ACD
  • TLC2272CDR vs TLC2810ZP
  • TLC2272CDR vs TLC27M9IN
  • TLC2272CDR vs TLC27M9IDRG4
  • TLC2272CDR vs TLC27M9IDR
  • TLC2272CDR vs TLC27M9ID
  • TLC2272CDR vs TLC27M9CN
  • TLC2272CDR vs TLC27M9CDRG4
  • TLC2272CDR vs TLC27M9CDR
  • TLC2272CDR Equivalent
  • TLC2272CDR Customer Reviews

    5.0 / 5.0
    Customer Reviews
    144 Reviews
    -
    Germany
    5 stars
    2024-10-24 17:34
    great. all labled
    D***r
    Germany
    5 stars
    2024-10-24 07:44
    Fast delivery all went well thanks.
    N***I
    United States
    5 stars
    2024-10-24 05:04
    Material OK shipping on time
    S***i
    Italy
    5 stars
    2024-10-24 05:03
    fast and perfect
    M***i
    Italy
    5 stars
    2024-10-24 03:42
    Excellent Transaction - Objects as Described - Fast Shipment - All Perfect - Thank you very much
    A***r
    Germany
    5 stars
    2024-10-23 23:43
    Article delivered quickly, already tested with transistor tester, function100 %, very well packaged.