TS3001ITD822T
TS3001ITD822T
Obsolete
Description:  IC OSCILLATOR/TIMER 1V 8TDFN
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 27200
TS3001ITD822T Specification
Specification
Part No
TS3001ITD822T
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Silicon Labs
Series
NanoWatt Analog
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Oscillator, Silicon
Count
-
Frequency
5.2kHz ~ 90kHz
Voltage - Supply
0.9V ~ 1.8V
Current - Supply
2.1 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x2)
Mounting Type
Surface Mount
TS3001ITD822T PDF Datasheet
TS3001ITD822T Related Parts
TS3001ITD822
TS3001ITD822
Silicon Labs
IC OSCILLATOR/TIMER 1V 8TDFN
TS3003ITD1033
TS3003ITD1033
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3003ITD1033T
TS3003ITD1033T
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3004ITD1033
TS3004ITD1033
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3004ITD1033T
TS3004ITD1033T
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3005ITD1033
TS3005ITD1033
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3005ITD1033T
TS3005ITD1033T
Silicon Labs
IC OSCILLATOR/TIMER 10TDFN
TS3002ITD822
TS3002ITD822
Silicon Labs
IC OSCILLATOR/TIMER 1V 8TDFN
TS3002ITD822T
TS3002ITD822T
Silicon Labs
IC OSCILLATOR/TIMER 1V 8TDFN
TS3006ITD833
TS3006ITD833
Silicon Labs
IC OSCILLATOR/TIMER 8TDFN
TS3006ITD833T
TS3006ITD833T
Silicon Labs
IC OSCILLATOR/TIMER 8TDFN
TS3006ITD833T
TS3006ITD833T
Touchstone Semiconductor
IC OSC SILICON PROG 8-TDFN
TS3001ITD822T Compare Parts
  • TS3001ITD822T vs TS3005ITD1033
  • TS3001ITD822T vs TS3004ITD1033T
  • TS3001ITD822T vs TS3004ITD1033
  • TS3001ITD822T vs TS3003ITD1033T
  • TS3001ITD822T vs TS3003ITD1033
  • TS3001ITD822T vs TS3001ITD822
  • TS3001ITD822T vs TS3006ITD833T
  • TS3001ITD822T vs TS3006ITD833
  • TS3001ITD822T vs TS3002ITD822T
  • TS3001ITD822T vs TS3002ITD822
  • TS3001ITD822T vs TS3006ITD833T
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.