☰
MAX232ESE
MAX232ESE
Active
Description:  RS-232 DRIVER/RECEIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX232ESE Datasheet
History Price: Active
In Stock: 36520
MAX232ESE Specification
Specification
Part No
MAX232ESE
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
120Kbps
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MAX232ESE PDF Datasheet
MAX232ESE Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX232ESE Description
The Maxim Integrated MAX232ESE is a highly integrated, dual-driver and receiver chip designed to facilitate the communication between devices using serial communication, specifically for converting signals from RS-232 voltage levels to TTL/CMOS logic levels and vice versa. This IC is part of the MAX232 family, which is widely used in serial communication systems for reliable data transmission. The MAX232ESE is commonly employed in applications such as computer peripherals, communication equipment, and industrial automation where robust serial communication is required.

## Key Specifications:

* Transceiver Type: The MAX232ESE is a dual-driver and dual-receiver chip, which means it can simultaneously handle both transmitting and receiving signals. It converts the RS-232 standard voltage levels (±12V) to TTL/CMOS logic levels (0V to 5V or 0V to 3.3V) and vice versa. This makes it ideal for interfacing between microcontrollers or logic circuits and external RS-232 devices.

* Voltage Supply: The MAX232ESE operates from a single 5V supply (typically 5V ±10%) and consumes very little current, making it energy-efficient for use in battery-powered applications. This single-supply operation simplifies system design since no additional power supply is needed for the device.

* RS-232 Voltage Levels: The MAX232ESE supports RS-232 voltage levels, which typically range from ±12V for the logic high and logic low states. The device ensures that these high voltages are properly converted to the lower voltage logic levels for use in TTL and CMOS logic systems.

* Input and Output Logic Levels:

* TTL Logic Level: When the device is transmitting or receiving data at the TTL logic level, the input voltage must range from 0V to 3.3V or 0V to 5V (depending on the operating logic voltage).
* RS-232 Logic Level: The output voltage for RS-232 levels can go as high as ±12V, where a logic high represents +12V and a logic low represents -12V.

* Data Rate: The MAX232ESE can support data rates up to 120 kbps (kilobits per second) under typical operating conditions, which is sufficient for many communication protocols, including serial communication for embedded systems, data acquisition, and modems.

* Channels: The MAX232ESE integrates two independent drivers (for transmitting data) and two independent receivers (for receiving data), allowing it to handle full-duplex communication with a single device. This design makes the MAX232ESE useful for two-way serial data communication.

* Driver Output Voltage Swing: The output voltage swing for the drivers can range from +12V to -12V, ensuring compatibility with RS-232 communication standards and providing reliable signal transmission over longer distances.

* Receiver Input Voltage Thresholds:

* The input voltage thresholds for the receivers are typically ±3V. When the input signal is within the defined voltage range, the MAX232ESE ensures proper logic level detection and data reception.

* Low Power Consumption: The device operates with a low quiescent current of typically 1.5 mA per channel, which is ideal for power-sensitive applications like portable or battery-operated systems.

* Package Type: The MAX232ESE is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is commonly used for surface-mount applications. This package offers a compact form factor that is suitable for space-constrained designs.

* Operating Temperature Range: The MAX232ESE is rated to operate within a temperature range of -40°C to +85°C, making it suitable for use in both commercial and industrial environments.

## Features:

* Full-Duplex Communication: The MAX232ESE supports full-duplex communication, allowing data to be transmitted and received simultaneously. This is a key feature for systems that require continuous data flow in both directions, such as computer serial ports, modems, and network devices.

* Integrated Capacitors: One of the notable features of the MAX232ESE is its ability to operate without external capacitors. The internal charge-pump voltage generators allow the chip to generate the necessary voltage levels for RS-232 communication from a single supply voltage. This simplifies the design and reduces the number of external components required.

* Low-Voltage Operation: The device is designed for operation with a single 5V supply, which is standard for many digital systems and embedded microcontroller applications. The MAX232ESE can still communicate with devices that require RS-232 levels of voltage, ensuring compatibility with legacy systems.

* Easily Interface with Microcontrollers: The MAX232ESE is commonly used to interface microcontrollers with external RS-232 devices, such as PCs, sensors, or communication modules. It provides a straightforward way to convert the serial data between TTL or CMOS logic and RS-232 voltage levels, enabling reliable communication between components that use different logic families.

* High Noise Immunity: RS-232 signals are relatively immune to noise, especially when compared to TTL logic signals. This allows for communication over longer distances with lower susceptibility to external interference, making the MAX232ESE useful in industrial environments or systems where signal integrity is important.

* High ESD Protection: The MAX232ESE is designed to be robust against electrostatic discharge (ESD), which is critical for maintaining reliability and preventing damage to sensitive components, especially in environments prone to electrostatic build-up.

* Short Circuit Protection: The drivers in the MAX232ESE are equipped with short-circuit protection, which helps prevent damage to the IC and ensures that it remains functional even in the case of faults or unexpected conditions on the output pins.

## Performance Characteristics:

* Reliable Signal Conversion: The MAX232ESE excels in converting RS-232 levels to TTL logic levels and vice versa, ensuring that data is transmitted and received accurately across the serial interface.

* Low Voltage Operation: Despite supporting RS-232 communication standards that typically use higher voltage levels, the MAX232ESE operates with low-voltage logic systems. This makes it ideal for integrating with microcontrollers, FPGA, and CPLD circuits, which often operate at lower voltages such as 3.3V or 5V.

* Speed: With the capability to support data rates up to 120 kbps, the MAX232ESE is suitable for moderate-speed applications, such as simple serial port communication or data acquisition systems, where higher speeds are not necessary.

* Power Efficiency: The MAX232ESE operates with low power consumption, making it ideal for use in portable or battery-operated devices. Its quiescent current of just 1.5 mA per channel helps extend battery life in applications like remote sensors or mobile communication systems.

## Applications:

* Microcontroller Communication: The MAX232ESE is widely used to interface microcontrollers with RS-232-based communication devices, such as personal computers, modems, or networking equipment. It is often employed in systems that need serial communication, like embedded control systems, home automation, and industrial monitoring equipment.

* Embedded Systems: Many embedded systems that require serial communication use the MAX232ESE to handle data transmission and reception between TTL or CMOS logic-level devices and RS-232 devices. This includes communication between development boards (e.g., Arduino, Raspberry Pi) and external devices like sensors or computers.

* Serial Data Communication: The MAX232ESE is commonly used in devices where reliable, long-distance serial communication is required, such as in industrial control systems, point-of-sale (POS) systems, and remote monitoring equipment.

* Modem Interface: The MAX232ESE is often used in modem applications, where it converts the RS-232 signals between a modem and a microcontroller, enabling communication with older telecommunication systems or legacy equipment.

* Data Acquisition Systems: The device is used in data acquisition systems to interface various sensors or measurement devices that communicate using RS-232, allowing them to be read by modern microcontrollers or processing systems.

* Communication Modules: The MAX232ESE can be used in communication modules for industrial control, automation systems, and other applications that require reliable serial communication, such as RS-232 to TTL converters.

## Conclusion:

The MAX232ESE from Maxim Integrated is a versatile and reliable dual-driver/dual-receiver IC designed for converting RS-232 voltage levels to TTL/CMOS logic levels and vice versa. It is widely used in applications that require serial communication, including embedded systems, modems, data acquisition, and industrial control systems. With its low power consumption, single 5V supply operation, and internal charge-pump capacitors, the MAX232ESE simplifies circuit design and reduces component count. Its compatibility with microcontrollers, legacy RS-232 devices, and its ability to support data rates up to 120 kbps make it a preferred choice for serial communication in a variety of electronic systems.
MAX232ESE Compare Parts
  • MAX232ESE vs MAXM22511GLH+
  • MAX232ESE vs MAXM22510GLH+T
  • MAX232ESE vs MAXM22510GLH+
  • MAX232ESE vs MAX9967BGCCQ+B0U
  • MAX232ESE vs MAX9959DCCQ+D
  • MAX232ESE vs MAX9957DCCB+D
  • MAX232ESE vs MAX9957CCB+D
  • MAX232ESE vs MAX9482EUI
  • MAX232ESE vs MAX9481EUP
  • MAX232ESE vs MAX9480EUP
  • MAX232ESE vs MAX9404EHJ
  • MAX232ESE vs MAX9402EHJ+T
  • MAX232ESE vs MAX9402EHJ+
  • MAX232ESE vs MAX9401EHJ
  • MAX232ESE vs MAX9400EHJ
  • MAX232ESE vs MAX9179EUE+
  • MAX232ESE vs MAX9179EUE
  • MAX232ESE vs MAX9173EUE+T
  • MAX232ESE vs MAX9173EUE+
  • MAX232ESE vs MAX9173EUE
  • MAX232ESE vs MAX9173ETE
  • MAX232ESE vs MAX9173ESE+
  • MAX232ESE vs MAX9173ESE
  • MAX232ESE vs MAX9172ESA+T
  • MAX232ESE vs MAX9172ESA+
  • MAX232ESE vs MAX9172ESA
  • MAX232ESE vs MAX9172EKA+T
  • MAX232ESE vs MAX9171ESA+
  • MAX232ESE vs MAX9171EKA+T
  • MAX232ESE vs MAX9169EUE+T
  • MAX232ESE vs MAX9169EUE+
  • MAX232ESE vs MAX9164EUD
  • MAX232ESE vs MAX9164ESD
  • MAX232ESE vs MAX9163ESA+T
  • MAX232ESE vs MAX9163ESA+
  • MAX232ESE vs MAX9158EGM
  • MAX232ESE vs MAX9157EHJ+T
  • MAX232ESE vs MAX9157EHJ+
  • MAX232ESE vs MAX9157EGJ+T
  • MAX232ESE vs MAX9157EGJ
  • MAX232ESE FAQ
    Q1: What is the MAX232ESE from Maxim Integrated?
    A1: The MAX232ESE is a dual-driver and receiver IC used for converting signals between RS-232 and TTL/CMOS logic levels. It is designed for serial communication in embedded systems.

    Q2: What is the supply voltage range for the MAX232ESE?
    A2: The MAX232ESE operates within a supply voltage range of 4.5V to 5.5V, making it suitable for 5V-based systems.

    Q3: What type of communication interface does the MAX232ESE support?
    A3: The MAX232ESE supports the RS-232 communication interface, which is widely used for serial data transmission over longer distances.

    Q4: How many channels does the MAX232ESE have?
    A4: The MAX232ESE is a dual-channel IC, providing two drivers and two receivers for RS-232 communication.

    Q5: What is the maximum data rate supported by the MAX232ESE?
    A5: The MAX232ESE supports a maximum data rate of up to 120 kbps, making it suitable for low to moderate-speed serial communication applications.

    Q6: What is the maximum voltage for the RS-232 inputs on the MAX232ESE?
    A6: The MAX232ESE can tolerate RS-232 input voltages up to ±30V, which ensures that the device can handle high voltage levels typically found in RS-232 systems.

    Q7: Does the MAX232ESE require external capacitors?
    A7: Yes, the MAX232ESE requires external capacitors (typically 1µF to 10µF) to generate the necessary voltage levels for the RS-232 signals.

    Q8: What is the power consumption of the MAX232ESE?
    A8: The MAX232ESE has a low power consumption, typically drawing 8mA of supply current during operation, which is beneficial for power-sensitive applications.

    Q9: What is the operating temperature range for the MAX232ESE?
    A9: The MAX232ESE operates within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive environments.

    Q10: What package type does the MAX232ESE come in?
    A10: The MAX232ESE is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is commonly used in compact electronic designs.

    Q11: What is the output voltage range for the MAX232ESE?
    A11: The MAX232ESE provides output voltages that are compatible with RS-232 logic levels, typically between +12V and -12V for logic high and low, respectively.

    Q12: Can the MAX232ESE be used in a 3.3V system?
    A12: No, the MAX232ESE is designed to operate at 5V logic levels. If you need to use it in a 3.3V system, you may need a level-shifter or a similar interface IC.

    Q13: How many capacitors are required for the MAX232ESE to function?
    A13: The MAX232ESE requires four external capacitors for proper operation—typically two 1µF to 10µF capacitors for voltage conversion and two for internal regulation.

    Q14: Is the MAX232ESE compatible with both 5V and 3.3V logic systems?
    A14: The MAX232ESE is specifically designed for 5V logic systems. If you're working with 3.3V logic systems, you may need an alternative IC or additional level shifting.

    Q15: Does the MAX232ESE support data transmission over long distances?
    A15: Yes, the MAX232ESE, when paired with appropriate RS-232 cables, can support data transmission over long distances (typically up to 50 feet or more), depending on the baud rate.

    Q16: What is the primary application of the MAX232ESE?
    A16: The MAX232ESE is commonly used in embedded systems, industrial automation, serial communication devices, and peripheral interfaces that require RS-232 communication.

    Q17: What is the input impedance of the MAX232ESE?
    A17: The input impedance of the MAX232ESE is typically high, around 3kΩ, ensuring minimal load on the driving source and reliable data reception.

    Q18: How does the MAX232ESE perform in noisy environments?
    A18: The MAX232ESE is designed to be robust in environments with electrical noise, as RS-232 communication is inherently more resistant to interference compared to TTL/CMOS.

    Q19: Can the MAX232ESE be used for bidirectional data transmission?
    A19: Yes, the MAX232ESE supports bidirectional data transmission, allowing communication in both directions between the data transmitter and receiver.

    Q20: What is the typical application for the MAX232ESE in industrial systems?
    A20: In industrial systems, the MAX232ESE is typically used for connecting microcontrollers or other digital devices to serial ports, PLCs (Programmable Logic Controllers), or industrial equipment that requires RS-232 communication.
    Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.