UCC2806D
UCC2806D
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2806D Datasheet
History Price: $8.89000
In Stock: 48800
UCC2806D Specification
Specification
Part No
UCC2806D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback, Forward Converter
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 14.5V
Frequency - Switching
47kHz
Duty Cycle (Max)
50%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC2806D PDF Datasheet
UCC2806D Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC2806D Compare Parts
  • UCC2806D vs UCC3961N
  • UCC2806D vs UCC3961DTR
  • UCC2806D vs UCC3961D
  • UCC2806D vs UCC39422PWTRG4
  • UCC2806D vs UCC39422PWTR
  • UCC2806D vs UCC39422PW
  • UCC2806D vs UCC39422NG4
  • UCC2806D vs UCC39422N
  • UCC2806D vs UCC39421PWTR
  • UCC2806D vs UCC39421PWG4
  • UCC2806D vs UCC39421PW
  • UCC2806D vs UCC39421NG4
  • UCC2806D vs UCC39421N
  • UCC2806D vs UCC38C55DR
  • UCC2806D vs UCC38C54DR
  • UCC2806D vs UCC38C53DR
  • UCC2806D vs UCC38C52DR
  • UCC2806D vs UCC38C51DR
  • UCC2806D vs UCC38C50DR
  • UCC2806D vs UCC38C45P
  • UCC2806D vs UCC38C45DRG4
  • UCC2806D vs UCC38C45DR
  • UCC2806D vs UCC38C45DGKR
  • UCC2806D vs UCC38C45DGK
  • UCC2806D vs UCC38C45DG4
  • UCC2806D vs UCC38C45D
  • UCC2806D vs UCC38C45D
  • UCC2806D vs UCC38C44P
  • UCC2806D vs UCC38C44DR
  • UCC2806D vs UCC38C44DGKR
  • UCC2806D vs UCC38C44DGK/1
  • UCC2806D vs UCC38C44DGK
  • UCC2806D vs UCC38C44DG4
  • UCC2806D vs UCC38C44D
  • UCC2806D vs UCC38C44D
  • UCC2806D vs UCC38C43PG4
  • UCC2806D vs UCC38C43P
  • UCC2806D vs UCC38C43DR
  • UCC2806D vs UCC38C43DGKRG4
  • UCC2806D vs UCC38C43DGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you