Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Cypress Semiconductor PAL16L8-5JC
PAL16L8-5JC
Obsolete
Embedded - PLDs (Programmable Logic Device)
Description:
ELECTRICALLY ERASABLE PAL DEVICE
Manufacturer:
Cypress Semiconductor
Datasheet:
PAL16L8-5JC Datasheet
History Price: $7.00000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PAL16L8-5JC Specification
Specification
Part No
PAL16L8-5JC
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Cypress Semiconductor
Series
PAL16L8
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
PAL
Number of Macrocells
-
Voltage - Input
5V
Speed
5 ns
Mounting Type
Surface Mount
Package / Case
20-PLCC
Supplier Device Package
-
PAL16L8-5JC PDF Datasheet
PAL16L8-5JC Datasheet
Click and Download: PAL16L8-5JC Datasheet
PAL16L8-5JC Related Parts
PAL16L8AMJ
Texas Instruments
PAL16L8AM STANDARD HIGH-SPEED PA
PAL16R4A-2MFKB
Texas Instruments
PAL16R4A-2M STANDARD HIGH-SPEED
PAL16R4A-2MJ
Texas Instruments
OT PLD, 40NS, PAL-TYPE, TTL, CDI
PAL16R4AMFKB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJ
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R4AMJB
Texas Instruments
PAL16R4AM STANDARD HIGH-SPEED PA
PAL16R8-5JC-RE
Rochester Electronics
OT PLD, 5NS, PAL-TYPE, TTL, PQCC
PAL16R8AMJ
Texas Instruments
PAL16R8AM STANDARD HIGH-SPEED PA
PAL20L10-25MJT/B
Rochester Electronics
PLD
PAL22V10CF-7JC
Cypress Semiconductor
OT PLD, 7.5NS, PAL-TYPE, PQCC28
PAL22V10Z-25CJTL
Texas Instruments
IC PLD 10MC 25NS 24CDIP
PALC16L8L-35WC
Cypress Semiconductor
UV PLD, 35NS, PAL-TYPE
PAL16L8-5JC Compare Parts
PAL16L8-5JC vs PALLV22V10-7JC
PAL16L8-5JC vs PALLV22V10-15JI
PAL16L8-5JC vs PALLV22V10-10JC
PAL16L8-5JC vs PALCE29M16H25JC/4
PAL16L8-5JC vs PALCE26V12H-7JC/4
PAL16L8-5JC vs PALCE26V12H-15JC/4
PAL16L8-5JC vs PALCE26V12H-10JC/4
PAL16L8-5JC vs PALCE22V10Q-25PC/4
PAL16L8-5JC vs PALCE22V10Q-25JC/4
PAL16L8-5JC vs PALCE22V10Q-15JC/5
PAL16L8-5JC vs PALCE22V10Q-10PC/5
PAL16L8-5JC vs PALCE22V10H-7PC/5
PAL16L8-5JC vs PALCE22V10H-25PI/4
PAL16L8-5JC vs PALCE22V10H-15JI/5
PAL16L8-5JC vs PALCE22V10H-15JC/4
PAL16L8-5JC vs PALCE22V10H-10JC/5
PAL16L8-5JC vs PALCE22V10-5PC
PAL16L8-5JC vs PALCE22V10-15KMB
PAL16L8-5JC vs PALCE20V8Q-25JI/4
PAL16L8-5JC vs PALCE20V8Q-20JI/4
PAL16L8-5JC vs PALCE20V8H-7JC/5
PAL16L8-5JC vs PALCE20V8H-5JC/5
PAL16L8-5JC vs PALCE20V8H-25JC/4
PAL16L8-5JC vs PALCE20V8H-15PC/4
PAL16L8-5JC vs PALCE20V8H-15JC/4
PAL16L8-5JC vs PALCE20V8H-10JC/4
PAL16L8-5JC vs PALCE20V8-7JC
PAL16L8-5JC vs PALCE20V8-25JC
PAL16L8-5JC vs PALCE20V8-15PC
PAL16L8-5JC vs PALCE20V8-10PC
PAL16L8-5JC vs PALCE20RA10H-20PC
PAL16L8-5JC vs PALCE20RA10H-15PC
PAL16L8-5JC vs PALCE16V8Z-25SC
PAL16L8-5JC vs PALCE16V8Q-10JC/5
PAL16L8-5JC vs PALCE16V8L-15LMB
PAL16L8-5JC vs PALCE16V8L-15DMB
PAL16L8-5JC vs PALCE16V8H-7PC/5
PAL16L8-5JC vs PALCE16V8H-5JC/5
PAL16L8-5JC vs PALCE16V8H-25SC/4
PAL16L8-5JC vs PALCE16V8H-15JC/4
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets