X3100V28T2
X3100V28T2
Obsolete
Description:  IC BATT MFUNC LI-ION 4CL 28TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   X3100V28T2 Datasheet
History Price: Obsolete
In Stock: 12400
X3100V28T2 Specification
Specification
Part No
X3100V28T2
Category
PMIC - Battery Management
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Multi-Function Controller
Battery Chemistry
Lithium Ion
Number of Cells
4
Fault Protection
Over Current
Interface
SPI
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
X3100V28T2 Related Parts
X3100V28
X3100V28
Intersil
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28
X3100V28
Renesas Electronics
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28I
X3100V28I
Renesas Electronics
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28T1
X3100V28T1
Intersil
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3100V28T1
X3100V28T1
Renesas Electronics
IC BATT MFUNC LI-ION 4CL 28TSSOP
X3101V28
X3101V28
Renesas Electronics
IC BATT MFUNC LI-ION 3CL 28TSSOP
X3101V28T1
X3101V28T1
Renesas Electronics
IC BATT MFUNC LI-ION 3CL 28TSSOP
X3101V28T2
X3101V28T2
Renesas Electronics
IC BATT MFUNC LI-ION 3CL 28TSSOP
X3102V28
X3102V28
Intersil
BATTERY MONITORING/PROTECTION LI
X3102V28T2
X3102V28T2
Intersil
IC BATT MONITOR/PROTECTION LI
X3102V28
X3102V28
Xicor
IC BATT MONITORING LI-ION
X3100V28T2 Compare Parts
  • X3100V28T2 vs X3102V28
  • X3100V28T2 vs X3101V28T2
  • X3100V28T2 vs X3101V28T1
  • X3100V28T2 vs X3101V28
  • X3100V28T2 vs X3100V28T1
  • X3100V28T2 vs X3100V28T1
  • X3100V28T2 vs X3100V28I
  • X3100V28T2 vs X3100V28
  • X3100V28T2 vs X3100V28
  • X3100V28T2 vs X3102V28
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price