Categories
Manufacturers
Home  /  Integrated Circuits (ICs)  /  Embedded - CPLDs (Complex Programmable Logic Devices)  /  Xilinx XC2C128-7CPG132C
XC2C128-7CPG132C
XC2C128-7CPG132C
Xilinx

XC2C128-7CPG132C

Active Active
Description:  IC CPLD 128MC 7NS 132CSPBGA
Manufacturer:  Xilinx
3D Model Icon

XC2C128-7CPG132C Stock: 15000

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

XC2C128-7CPG132C Specification

Technical Parameter
Mfr Part
Manufacturer
Series
CoolRunner II
Packaging
Tray
Product Status
Active
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7 ns
Voltage Supply - Internal
1.7V ~ 1.9V
Number of Logic Elements/Blocks
8
Number of Macrocells
128
Number of Gates
3000
Number of I/O
100
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
132-TFBGA, CSPBGA
Supplier Device Package
132-CSPBGA (8x8)

XC2C128-7CPG132C PDF Datasheet

XC2C128-7CPG132C Datasheet
Click and Download: XC2C128-7CPG132C Datasheet

XC2C128-7CPG132C Related Parts

XC2C128-6CPG132C
XC2C128-6TQ144C
XC2C128-6TQG144C
XC2C128-6VQ100C
XC2C128-6VQG100C
XC2C128-7CP132C
XC2C128-7CP132I
XC2C128-7CPG132I
XC2C128-7TQ144I
XC2C128-7TQG144C
XC2C128-7TQG144I
XC2C128-7VQ100C

XC2C128-7CPG132C Compare Parts

  • XC2C128-7CPG132C vs XC2C64A-7VQG44I
  • XC2C128-7CPG132C vs XC2C64A-7VQG44C
  • XC2C128-7CPG132C vs XC2C64A-7VQG100I
  • XC2C128-7CPG132C vs XC2C64A-7VQG100C
  • XC2C128-7CPG132C vs XC2C64A-7VQ44I
  • XC2C128-7CPG132C vs XC2C64A-7VQ44C
  • XC2C128-7CPG132C vs XC2C64A-7VQ100I
  • XC2C128-7CPG132C vs XC2C64A-7VQ100C
  • XC2C128-7CPG132C vs XC2C64A-7QFG48I
  • XC2C128-7CPG132C vs XC2C64A-7QFG48C
  • XC2C128-7CPG132C vs XC2C64A-5VQG44C
  • XC2C128-7CPG132C vs XC2C64A-5VQG100C
  • XC2C128-7CPG132C vs XC2C64A-5VQ44C
  • XC2C128-7CPG132C vs XC2C64A-5VQ100C
  • XC2C128-7CPG132C vs XC2C64A-5QFG48C
  • XC2C128-7CPG132C vs XC2C512-7PQG208C
  • XC2C128-7CPG132C vs XC2C512-7PQ208C
  • XC2C128-7CPG132C vs XC2C512-7FTG256I
  • XC2C128-7CPG132C vs XC2C512-7FTG256C
  • XC2C128-7CPG132C vs XC2C512-7FT256I
  • XC2C128-7CPG132C vs XC2C512-7FT256C
  • XC2C128-7CPG132C vs XC2C512-7FGG324C
  • XC2C128-7CPG132C vs XC2C512-7FG324C
  • XC2C128-7CPG132C vs XC2C512-10PQG208I
  • XC2C128-7CPG132C vs XC2C512-10PQG208C
  • XC2C128-7CPG132C vs XC2C512-10PQ208I
  • XC2C128-7CPG132C vs XC2C512-10FTG256I
  • XC2C128-7CPG132C vs XC2C512-10FTG256C
  • XC2C128-7CPG132C vs XC2C512-10FT256I
  • XC2C128-7CPG132C vs XC2C512-10FT256C
  • XC2C128-7CPG132C vs XC2C512-10FGG324I
  • XC2C128-7CPG132C vs XC2C512-10FGG324C
  • XC2C128-7CPG132C vs XC2C512-10FG324I
  • XC2C128-7CPG132C vs XC2C512-10FG324C
  • XC2C128-7CPG132C vs XC2C384-7TQG144C
  • XC2C128-7CPG132C vs XC2C384-7TQ144C
  • XC2C128-7CPG132C vs XC2C384-7PQ208C
  • XC2C128-7CPG132C vs XC2C384-7FTG256C
  • XC2C128-7CPG132C vs XC2C384-7FT256C
  • XC2C128-7CPG132C vs XC2C384-10TQG144I
  • XC2C128-7CPG132C Equivalent
  • XC2C128-7CPG132C Customer Reviews

    5.0 / 5.0
    Customer Reviews
    39 Reviews
    Federico Marino
    Italy
    5 stars
    2025-02-25 04:52
    very quick delivery, only 2 weeks, with combined shipment; item is OK
    Alexandre Morel
    France
    5 stars
    2025-02-25 04:02
    Good quality and fast 15j France
    Hans-Jürgen Hoffmann
    Germany
    5 stars
    2025-02-25 04:01
    All the best, like again, thank you!
    Johanna Meier
    Germany
    5 stars
    2025-02-25 03:46
    Fast shipping all super.
    Gonzalo Ramírez
    Spain
    5 stars
    2025-02-25 03:27
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Karla Jiménez
    Spain
    5 stars
    2025-02-25 02:14
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK