XCVU095-H1FFVC1517E
XCVU095-H1FFVC1517E
Active
Description:  IC FPGA 520 I/O 1517FCBGA
Manufacturer:  Xilinx
History Price: $14,684.97000
In Stock: 27280
XCVU095-H1FFVC1517E Specification
Specification
Part No
XCVU095-H1FFVC1517E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Virtex UltraScale
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
67200
Number of Logic Elements/Cells
1176000
Total RAM Bits
62259200
Number of I/O
520
Number of Gates
-
Voltage - Supply
0.922V ~ 1.030V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1517-BBGA, FCBGA
Supplier Device Package
1517-FCBGA (40x40)
XCVU095-H1FFVC1517E Related Parts
XCV100-4BG256C
XCV100-4BG256C
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-4BG256I
XCV100-4BG256I
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-4FG256C
XCV100-4FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-4FG256I
XCV100-4FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-4TQ144C
XCV100-4TQ144C
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-4TQ144I
XCV100-4TQ144I
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-5BG256C
XCV100-5BG256C
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-5BG256I
XCV100-5BG256I
Xilinx
IC FPGA 180 I/O 256BGA
XCV100-5FG256C
XCV100-5FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-5FG256I
XCV100-5FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XCV100-5TQ144C
XCV100-5TQ144C
Xilinx
IC FPGA 98 I/O 144TQFP
XCV100-5TQ144I
XCV100-5TQ144I
Xilinx
IC FPGA 98 I/O 144TQFP
XCVU095-H1FFVC1517E Description
The Xilinx XCVU095-H1FFVC1517E is a high-performance field-programmable gate array (FPGA) from the Virtex UltraScale+ family. This FPGA is designed for a wide range of applications, including data center, telecommunications, automotive, and industrial systems, where high bandwidth, low latency, and flexibility are critical. Below is a detailed overview of the specifications, features, and applications of the XCVU095-H1FFVC1517E.

## Key Specifications

1. Device Family: Virtex UltraScale+
2. FPGA Type: High-Performance FPGA
3. Logic Cells: Approximately 95,000
4. Configurable Logic Blocks (CLBs): 1,200 (approx.)
5. Digital Signal Processing (DSP) Slices: 240 (approx.)
6. Block RAM (BRAM): 4.5 Mb (approx.)
7. Maximum I/O Pins: 1,200
8. Transceivers: Up to 32 high-speed transceivers (up to 28.5 Gbps)
9. Power Supply Voltage: 0.85V (core), 1.2V (I/O)
10. Package Type: FFG1517 (1517-ball FCLGA)
11. Operating Temperature Range: -40°C to +100°C (industrial grade)
12. Configuration: Flash, JTAG, or SPI

## Features

- High Performance: The XCVU095-H1FFVC1517E is designed for high-speed applications, offering significant improvements in performance over previous generations, making it suitable for demanding tasks such as real-time data processing and high-speed communications.
- Flexible Architecture: The FPGA architecture allows for a high degree of customization, enabling designers to implement complex algorithms and functions tailored to specific application requirements.
- Advanced DSP Capabilities: With a substantial number of DSP slices, this FPGA is well-suited for applications involving digital signal processing, such as video processing, telecommunications, and radar systems.
- High-Speed Transceivers: The integrated high-speed transceivers support multi-gigabit data rates, facilitating high-bandwidth communication and connectivity in data-intensive applications.
- Scalability: The Virtex UltraScale+ family provides a scalable architecture, allowing users to select the appropriate device based on their performance and resource requirements.
- Robust Design Tools: Xilinx provides a comprehensive suite of design tools, including Vivado Design Suite, which supports high-level synthesis, simulation, and debugging, making it easier for engineers to develop and optimize their designs.

## Applications

- Data Centers: The XCVU095 is ideal for use in data center applications, where high throughput and low latency are essential for processing large volumes of data.
- Telecommunications: This FPGA is suitable for telecommunications infrastructure, including base stations and routers, where it can handle complex signal processing tasks.
- Automotive: The device can be used in advanced driver-assistance systems (ADAS) and autonomous vehicles, where real-time processing and high reliability are critical.
- Industrial Automation: The XCVU095 is well-suited for industrial applications, including robotics and control systems, where flexibility and performance are required.
- Aerospace and Defense: Its robust design and wide operating temperature range make it suitable for aerospace and defense applications, where reliability and performance are paramount.

## Conclusion

The Xilinx XCVU095-H1FFVC1517E is a powerful and versatile FPGA that offers high performance and flexibility for a wide range of applications. With its advanced features, including a large number of logic cells, DSP slices, and high-speed transceivers, it is an excellent choice for engineers looking to implement complex designs in data-intensive environments. For more detailed information, including application notes and design guidelines, refer to the manufacturer%27s datasheet available on Xilinx%27s official website.
XCVU095-H1FFVC1517E Compare Parts
  • XCVU095-H1FFVC1517E vs XCVU57P-3FSVK2892E
  • XCVU095-H1FFVC1517E vs XCVU57P-2FSVK2892E
  • XCVU095-H1FFVC1517E vs XCVU57P-1FSVK2892E
  • XCVU095-H1FFVC1517E vs XCVU47P-L2FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU47P-3FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU47P-2FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU3P-L2FFVC1517E
  • XCVU095-H1FFVC1517E vs XCVU3P-3FFVC1517E
  • XCVU095-H1FFVC1517E vs XCVU3P-2FFVC1517I
  • XCVU095-H1FFVC1517E vs XCVU3P-2FFVC1517E
  • XCVU095-H1FFVC1517E vs XCVU3P-1FFVC1517E
  • XCVU095-H1FFVC1517E vs XCVU37P-L2FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU37P-3FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU37P-2FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU37P-1FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU35P-L2FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU35P-3FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU35P-2FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU35P-1FSVH2892E
  • XCVU095-H1FFVC1517E vs XCVU23P-L2VSVA1365E
  • XCVU095-H1FFVC1517E vs XCVU23P-L2FSVJ1760E
  • XCVU095-H1FFVC1517E vs XCVU23P-3VSVA1365E
  • XCVU095-H1FFVC1517E vs XCVU23P-3FSVJ1760E
  • XCVU095-H1FFVC1517E vs XCVU23P-2VSVA1365I
  • XCVU095-H1FFVC1517E vs XCVU23P-2VSVA1365E
  • XCVU095-H1FFVC1517E vs XCVU23P-2FSVJ1760I
  • XCVU095-H1FFVC1517E vs XCVU23P-2FSVJ1760E
  • XCVU095-H1FFVC1517E vs XCVU23P-1VSVA1365I
  • XCVU095-H1FFVC1517E vs XCVU23P-1VSVA1365E
  • XCVU095-H1FFVC1517E vs XCVU23P-1FSVJ1760I
  • XCVU095-H1FFVC1517E vs XCVU23P-1FSVJ1760E
  • XCVU095-H1FFVC1517E vs XCVU19P-2FSVB3824E
  • XCVU095-H1FFVC1517E vs XCVU19P-2FSVA3824E
  • XCVU095-H1FFVC1517E vs XCVU19P-1FSVB3824E
  • XCVU095-H1FFVC1517E vs XCVU19P-1FSVA3824E
  • XCVU095-H1FFVC1517E vs XCVU095-2FFVD1517E
  • XCVU095-H1FFVC1517E vs XCVU095-2FFVC1517I
  • XCVU095-H1FFVC1517E vs XCVU095-2FFVC1517E
  • XCVU095-H1FFVC1517E vs XCVU080-2FFVD1517E
  • XCVU095-H1FFVC1517E vs XCVU065-H1FFVC1517E
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Cíntia
    Brazil
    5 stars
    2026-01-12 10:44
    Seller took a while to post, it came very well packed, however they did not work, but it was more of a component type experience, to have idea if it would be worth it.
    Camille Moreau
    France
    5 stars
    2026-01-12 08:03
    Fast shipping, anything is ok. Thank you
    Diego Jiménez
    Spain
    5 stars
    2026-01-12 06:50
    Item received, thank you.
    Tânia Maria Sra.
    Brazil
    5 stars
    2026-01-12 06:10
    Everything came right
    Sloane Parker
    United States
    5 stars
    2026-01-12 05:45
    All is correct!
    Adriano Silva
    Brazil
    5 stars
    2026-01-12 05:05
    Is the product