Categories
Manufacturers
Home  /  Integrated Circuits (ICs)  /  Embedded - FPGAs (Field Programmable Gate Array)  /  Xilinx XCVU23P-1FSVJ1760E
XCVU23P-1FSVJ1760E
XCVU23P-1FSVJ1760E
Xilinx

XCVU23P-1FSVJ1760E

Active Active
Description:  IC FPGA VIRTEX-UP 1760FCBGA
Manufacturer:  Xilinx
3D Model Icon

XCVU23P-1FSVJ1760E Stock: 13800

Part Number *
Manufacturer
Contact Person *
Email Address *
Inquiry Quantity *
Delivery Country *

XCVU23P-1FSVJ1760E Specification

Technical Parameter
Manufacturer
Series
Virtex UltraScale+
Packaging
Tray
Product Status
Active
Environmental Compliance
Lead Free
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Programmable
Not Verified
Number of LABs/CLBs
128700
Number of Logic Elements/Cells
2252250
Total RAM Bits
77909197
Number of I/O
644
Number of Gates
-
Voltage - Supply
0.825V ~ 0.876V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1760-BBGA, FCBGA
Supplier Device Package
1760-FCBGA (42.5x42.5)

XCVU23P-1FSVJ1760E PDF Datasheet

XCVU23P-1FSVJ1760E Datasheet
Click and Download: XCVU23P-1FSVJ1760E Datasheet

XCVU23P-1FSVJ1760E Related Parts

XCV100-4BG256C
XCV100-4BG256I
XCV100-4FG256C
XCV100-4FG256I
XCV100-4TQ144C
XCV100-4TQ144I
XCV100-5BG256C
XCV100-5BG256I
XCV100-5FG256C
XCV100-5FG256I
XCV100-5TQ144C
XCV100-5TQ144I

XCVU23P-1FSVJ1760E Compare Parts

  • XCVU23P-1FSVJ1760E vs XCVU57P-L2FSVK2892E
  • XCVU23P-1FSVJ1760E vs XCVU57P-3FSVK2892E
  • XCVU23P-1FSVJ1760E vs XCVU57P-2FSVK2892E
  • XCVU23P-1FSVJ1760E vs XCVU57P-1FSVK2892E
  • XCVU23P-1FSVJ1760E vs XCVU47P-L2FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU47P-3FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU47P-2FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU3P-L2FFVC1517E
  • XCVU23P-1FSVJ1760E vs XCVU3P-3FFVC1517E
  • XCVU23P-1FSVJ1760E vs XCVU3P-2FFVC1517I
  • XCVU23P-1FSVJ1760E vs XCVU3P-2FFVC1517E
  • XCVU23P-1FSVJ1760E vs XCVU3P-1FFVC1517E
  • XCVU23P-1FSVJ1760E vs XCVU37P-L2FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU37P-3FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU37P-2FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU37P-1FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU35P-L2FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU35P-3FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU35P-2FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU35P-1FSVH2892E
  • XCVU23P-1FSVJ1760E vs XCVU23P-L2VSVA1365E
  • XCVU23P-1FSVJ1760E vs XCVU23P-L2FSVJ1760E
  • XCVU23P-1FSVJ1760E vs XCVU23P-3VSVA1365E
  • XCVU23P-1FSVJ1760E vs XCVU23P-3FSVJ1760E
  • XCVU23P-1FSVJ1760E vs XCVU23P-2VSVA1365I
  • XCVU23P-1FSVJ1760E vs XCVU23P-2VSVA1365E
  • XCVU23P-1FSVJ1760E vs XCVU23P-2FSVJ1760I
  • XCVU23P-1FSVJ1760E vs XCVU23P-2FSVJ1760E
  • XCVU23P-1FSVJ1760E vs XCVU23P-1VSVA1365I
  • XCVU23P-1FSVJ1760E vs XCVU23P-1VSVA1365E
  • XCVU23P-1FSVJ1760E vs XCVU23P-1FSVJ1760I
  • XCVU23P-1FSVJ1760E vs XCVU19P-2FSVB3824E
  • XCVU23P-1FSVJ1760E vs XCVU19P-2FSVA3824E
  • XCVU23P-1FSVJ1760E vs XCVU19P-1FSVB3824E
  • XCVU23P-1FSVJ1760E vs XCVU19P-1FSVA3824E
  • XCVU23P-1FSVJ1760E vs XCVU095-H1FFVC1517E
  • XCVU23P-1FSVJ1760E vs XCVU095-2FFVD1517E
  • XCVU23P-1FSVJ1760E vs XCVU095-2FFVC1517I
  • XCVU23P-1FSVJ1760E vs XCVU095-2FFVC1517E
  • XCVU23P-1FSVJ1760E vs XCVU080-2FFVD1517E
  • XCVU23P-1FSVJ1760E Equivalent
  • XCVU23P-1FSVJ1760E Customer Reviews

    5.0 / 5.0
    Customer Reviews
    110 Reviews
    P***s
    Netherlands
    5 stars
    2025-02-02 04:53
    Not tested yet, chip looks new.
    D***N
    France
    5 stars
    2025-02-02 04:47
    In accordance with the description. Delivered quickly.
    K***l
    Denmark
    5 stars
    2025-02-02 03:46
    All right well described and running
    A***n
    Italy
    5 stars
    2025-02-02 03:08
    Everything great! Recommended
    N***r
    Netherlands
    5 stars
    2025-02-02 01:31
    I received the parcel. All as described. Delivery less than a month. A little over a hundred. Seller and store recommend.
    N***r
    Netherlands
    5 stars
    2025-02-02 01:29
    I received the parcel. All as described. Delivery less than a month. A little over a hundred. Seller and store recommend.