☰
PS8302L2-E3-AX
PS8302L2-E3-AX
Active
Description:  OPTOISOLATOR 5KV TRANS 6SOIC
Manufacturer:  Renesas Electronics
History Price: $4.26
In Stock: 32640
PS8302L2-E3-AX Specification
Specification
Part No
PS8302L2-E3-AX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
300ns, 330ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP
PS8302L2-E3-AX Related Parts
PS8821-2-F3-AX
PS8821-2-F3-AX
Renesas Electronics
LINEAR OUTPUT OPTOCOUPLER
PS8101-V-K-AX
PS8101-V-K-AX
Renesas Electronics
PS8101 - Photocoupler, 1Mbps, Hi
PS8502L2-AX
PS8502L2-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8SMD
PS8502L1-AX
PS8502L1-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-V-AX
PS8502-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-AX
PS8502-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8DIP
PS8101-V-F3-AX
PS8101-V-F3-AX
Renesas Electronics
OPTOISOLATOR 3.75KV TRANS 6SO
PS8501L3-V-AX
PS8501L3-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L2-V-E3-AX
PS8501L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV TRANS W/BASE 8SMD
PS8501L2-V-AX
PS8501L2-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L3-V-E3-AX
PS8501L3-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8802-1-V-AX
PS8802-1-V-AX
Renesas Electronics
SO-8
PS8302L2-E3-AX Description
Here is a detailed introduction to the Renesas Electronics PS8302L2-E3-AX, including its specifications:

---

## Renesas Electronics PS8302L2-E3-AX: Detailed Introduction

## Overview

The Renesas PS8302L2-E3-AX is a high-performance optocoupler designed for applications where electrical isolation and signal transmission are essential. This device is particularly useful in environments where there is a need to separate different circuit stages electrically while allowing data to pass through. It is commonly used in communication systems, power supply circuits, and industrial controls.

## Key Specifications

1. General Description:
- Type: Optocoupler (Opto-isolator)
- Package Type: 4-pin Dual In-line Package (DIP)
- Mounting Type: Through-hole
- Case Material: Plastic (Epoxy resin)
- Lead Frame Material: Copper

2. Optocoupler Characteristics:

- Input LED:
- Forward Voltage (V_F): Typically 1.2V
- Forward Current (I_F): Maximum 20mA
- Reverse Voltage (V_R): Maximum 5V
- Wavelength (λ_peak): 950nm (Infrared)

- Output Phototransistor:
- Collector-Emitter Voltage (V_CEO): Maximum 50V
- Collector-Emitter Saturation Voltage (V_CE(sat)): Maximum 0.3V at I_C = 2mA
- Emitter-Collector Voltage (V_ECO): Maximum 5V
- Collector Current (I_C): Maximum 50mA
- Current Transfer Ratio (CTR): Typically 100% to 300% at I_F = 10mA, V_CE = 5V

3. Electrical Characteristics:

- Input:
- Forward Voltage (V_F): Minimum 1.1V, Maximum 1.4V
- Forward Current (I_F): Maximum 20mA
- Reverse Current (I_R): Maximum 10µA

- Output:
- Collector-Emitter Saturation Voltage (V_CE(sat)): Maximum 0.3V at I_C = 2mA
- Collector Current (I_C): Maximum 50mA
- Current Transfer Ratio (CTR): Minimum 100%, Maximum 300% at I_F = 10mA, V_CE = 5V

- Isolation Voltage:
- Isolation Voltage (V_iso): Minimum 5000Vrms

4. Switching Characteristics:
- Rise Time (t_r): Typically 25µs
- Fall Time (t_f): Typically 25µs
- Propagation Delay (t_p): Typically 50µs
- Propagation Delay (t_p) (High to Low): Typically 50µs
- Propagation Delay (t_p) (Low to High): Typically 50µs

5. Pin Configuration:

The PS8302L2-E3-AX is housed in a 4-pin DIP package with the following pin configuration:

- Pin 1: Anode (LED Input)
- Pin 2: Cathode (LED Input)
- Pin 3: Collector (Phototransistor Output)
- Pin 4: Emitter (Phototransistor Output)

6. Features:
- Electrical Isolation: Provides essential isolation between input and output to protect sensitive circuits and ensure reliable operation.
- Wide CTR Range: Offers a broad current transfer ratio for flexibility in various applications.
- Fast Switching Times: Suitable for high-speed data transmission with minimal propagation delays.
- Compact Package: The 4-pin DIP package facilitates easy integration into various PCB designs.

7. Applications:
- Digital Signal Isolation: Used in digital systems to isolate control signals from high-voltage or noisy environments.
- Power Supply Circuits: Ensures electrical isolation between the control and power stages of power supplies.
- Communication Systems: Provides isolation in data communication interfaces and transceivers.
- Industrial Controls: Ideal for isolating and conditioning signals in automation and control systems.

8. Environmental and Reliability:
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -55°C to +150°C
- Relative Humidity: Maximum 85% RH (non-condensing)
- Soldering Temperature: Maximum 260°C for 10 seconds

## Conclusion

The Renesas PS8302L2-E3-AX is a versatile optocoupler offering reliable electrical isolation and signal transmission for a variety of applications. With its wide current transfer ratio, high isolation voltage, and fast switching characteristics, it is well-suited for use in digital systems, power supplies, communication interfaces, and industrial control applications. For precise design and application details, consulting the official datasheet from Renesas Electronics is recommended.

---

This comprehensive overview provides insights into the PS8302L2-E3-AX’s specifications, features, and typical applications, making it easier to understand how it fits into various electronic and electrical systems.
PS8302L2-E3-AX Compare Parts
  • PS8302L2-E3-AX vs PS8101-AX
  • PS8302L2-E3-AX vs PS8101-V-K-AX
  • PS8302L2-E3-AX vs PS8101-K-AX
  • PS8302L2-E3-AX vs PS8802-1-AX
  • PS8302L2-E3-AX vs PS8802-2-AX
  • PS8302L2-E3-AX vs PS8501L2-AX
  • PS8302L2-E3-AX vs PS8501L2-E3-AX
  • PS8302L2-E3-AX vs PS8501-V-AX
  • PS8302L2-E3-AX vs PS8302L2-V-E3-AX
  • PS8302L2-E3-AX vs PS8101-V-AX
  • PS8302L2-E3-AX vs PS8101-V-AX
  • PS8302L2-E3-AX vs PS8352AL2-AX
  • PS8302L2-E3-AX vs PS8352AL2-E3-AX
  • PS8302L2-E3-AX vs PS8352AL2-V-AX
  • PS8302L2-E3-AX vs PS8352AL2-V-E3-AX
  • PS8302L2-E3-AX vs PS8501-AX
  • PS8302L2-E3-AX vs PS8101-F3-AX
  • PS8302L2-E3-AX vs PS8302L-V-AX
  • PS8302L2-E3-AX vs PS8302L-V-E3-AX
  • PS8302L2-E3-AX vs PS8802-2-F3-AX
  • PS8302L2-E3-AX vs PS8502L3-AX
  • PS8302L2-E3-AX vs PS8502L3-V-AX
  • PS8302L2-E3-AX vs PS8502L3-V-E3-AX
  • PS8302L2-E3-AX vs PS8802-1-F3-AX
  • PS8302L2-E3-AX vs PS8502L2-V-AX
  • PS8302L2-E3-AX vs PS8802-1-V-F3-AX
  • PS8302L2-E3-AX vs PS8802-2-F4-AX
  • PS8302L2-E3-AX vs PS8802-2-V-AX
  • PS8302L2-E3-AX vs PS8802-2-V-F3-AX
  • PS8302L2-E3-AX vs PS8802-1-V-AX
  • PS8302L2-E3-AX vs PS8501L3-V-E3-AX
  • PS8302L2-E3-AX vs PS8501L2-V-AX
  • PS8302L2-E3-AX vs PS8501L2-V-E3-AX
  • PS8302L2-E3-AX vs PS8501L3-V-AX
  • PS8302L2-E3-AX vs PS8101-V-F3-AX
  • PS8302L2-E3-AX vs PS8502-AX
  • PS8302L2-E3-AX vs PS8502-V-AX
  • PS8302L2-E3-AX vs PS8502L1-AX
  • PS8302L2-E3-AX vs PS8502L2-AX
  • PS8302L2-E3-AX vs PS8101-V-K-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****