☰
PS8502L2-AX
PS8502L2-AX
Active
Description:  OPTOISOLATOR 5KV TRANS 8SMD
Manufacturer:  Renesas Electronics
Datasheet:   PS8502L2-AX Datasheet
History Price: $3.79
In Stock: 18240
PS8502L2-AX Specification
Specification
Part No
PS8502L2-AX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
15% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
220ns, 350ns
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
8mA
Voltage - Forward (Vf) (Typ)
1.7V
Current - DC Forward (If) (Max)
25 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
PS8502L2-AX Related Parts
PS8821-2-F3-AX
PS8821-2-F3-AX
Renesas Electronics
LINEAR OUTPUT OPTOCOUPLER
PS8101-V-K-AX
PS8101-V-K-AX
Renesas Electronics
PS8101 - Photocoupler, 1Mbps, Hi
PS8502L1-AX
PS8502L1-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-V-AX
PS8502-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8502-AX
PS8502-AX
Renesas Electronics
OPTOISOLATOR 5KV TRANS 8DIP
PS8101-V-F3-AX
PS8101-V-F3-AX
Renesas Electronics
OPTOISOLATOR 3.75KV TRANS 6SO
PS8501L3-V-AX
PS8501L3-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L2-V-E3-AX
PS8501L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV TRANS W/BASE 8SMD
PS8501L2-V-AX
PS8501L2-V-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8501L3-V-E3-AX
PS8501L3-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS8802-1-V-AX
PS8802-1-V-AX
Renesas Electronics
SO-8
PS8802-2-V-F3-AX
PS8802-2-V-F3-AX
Renesas Electronics
OPTOISO 2.5KV 2CH TRANS 8SOIC
PS8502L2-AX Description

The Renesas Electronics PS8502L2-AX is a high-speed optocoupler designed for signal isolation and feedback applications in switching power supplies, industrial automation, and general-purpose digital interfaces. It integrates an infrared-emitting diode (LED) with a high-gain phototransistor output, providing electrical isolation between high-voltage primary circuits and low-voltage control or monitoring circuitry. The device is optimized for fast switching, low propagation delay, and consistent current transfer ratio (CTR) over a wide temperature range, ensuring reliable performance in high-frequency applications.

## Device Architecture and Packaging

The PS8502L2-AX utilizes a standard optocoupler configuration, where the LED emitter on the input side is optically coupled to a phototransistor detector on the output side. The device is encapsulated in a 6-pin dual-in-line SOP package with reinforced insulation, suitable for reinforced isolation requirements up to 5,000 Vrms. The package design minimizes parasitic capacitances, enabling high-speed operation while maintaining mechanical stability. The surface-mount configuration allows automated PCB assembly and provides a compact footprint for high-density layouts.

## Electrical Characteristics

* Input Forward Voltage (V_F): 1.2V typical at 10 mA forward current, with a maximum rating of 1.4V, compatible with standard logic-level drivers.
* Input Forward Current (I_F): Maximum continuous forward current of 60 mA, supporting reliable optical coupling for fast switching.
* Reverse Voltage (V_R): 5V maximum, preventing damage during accidental reverse biasing of the LED.
* Output Collector-Emitter Voltage (V_CEO): Maximum 80V, suitable for medium-voltage isolation applications in power electronics.
* Output Collector Current (I_C): Maximum 50 mA, sufficient for driving downstream logic or analog circuitry.
* Current Transfer Ratio (CTR): Typical range of 50% to 600% at I_F = 5 mA and V_CE = 5V, providing flexibility in design for various load conditions.
* Output Saturation Voltage (V_CE(sat)): 0.25V typical at I_F = 5 mA and I_C = 2 mA, minimizing voltage drop and reducing power dissipation in the output stage.
* Isolation Voltage (V_ISO): Rated 5,000 Vrms for one minute, providing reinforced isolation between input and output sides.

## Switching and Performance

The PS8502L2-AX is optimized for high-speed signal transmission across the isolation barrier. The typical propagation delay is 3 µs, with rise and fall times of approximately 2 µs, making it suitable for PWM feedback, high-frequency digital signaling, and isolated monitoring in power conversion circuits. Its high CTR and low output saturation ensure accurate signal transfer with minimal distortion. The device maintains stable performance over a wide input current range and operating temperatures, providing consistent feedback for control systems.

## Thermal and Mechanical Characteristics

* Operating Temperature Range (T_A): -40°C to +110°C, supporting industrial and commercial applications under harsh environmental conditions.
* Storage Temperature Range (T_stg): -55°C to +125°C, ensuring stability during shipment and long-term storage.
* Thermal Resistance (R_θJA): 250°C/W typical, junction-to-ambient, adequate for low-power operation within typical surface-mount PCB layouts.
* Package Material: Molded epoxy with reinforced insulation, providing mechanical protection and maintaining optical alignment between LED and phototransistor for consistent CTR performance.

## Applications

The PS8502L2-AX is suitable for a variety of applications requiring electrical isolation, high-speed switching, and reliable feedback:

* Isolated feedback in switching power supplies and DC-DC converters
* PWM signal isolation in motor control systems and industrial automation
* Microcontroller and FPGA interface protection from high-voltage circuits
* Signal isolation in power factor correction and AC line monitoring circuits
* Reinforced isolation applications in medical, industrial, and consumer electronics
* General-purpose digital isolation for noise-sensitive systems

## Reliability and Compliance

The device is engineered for robust long-term operation. Its optoelectronic components are fabricated to maintain consistent CTR and low propagation delay over the full industrial temperature range. The reinforced isolation and compliance with IEC 60747-5-5 safety standards make it suitable for applications requiring both high-speed signal transfer and reliable high-voltage isolation. The surface-mount package supports automated assembly while minimizing parasitic effects, enhancing both reliability and system performance.

## Summary

The Renesas Electronics PS8502L2-AX is a high-speed, high-isolation optocoupler optimized for industrial and power electronics applications. It combines fast propagation, low output saturation voltage, and high CTR in a compact 6-pin SOP package with 5,000 Vrms reinforced isolation. With its wide operating temperature range, robust thermal characteristics, and stable performance across input currents, it is ideal for isolated feedback in switching power supplies, PWM signal isolation, microcontroller interface protection, and industrial automation. The device offers a reliable and efficient solution for modern high-speed, isolated signal transfer requirements.
PS8502L2-AX Compare Parts
  • PS8502L2-AX vs PS8101-AX
  • PS8502L2-AX vs PS8101-V-K-AX
  • PS8502L2-AX vs PS8101-K-AX
  • PS8502L2-AX vs PS8802-1-AX
  • PS8502L2-AX vs PS8802-2-AX
  • PS8502L2-AX vs PS8501L2-AX
  • PS8502L2-AX vs PS8501L2-E3-AX
  • PS8502L2-AX vs PS8501-V-AX
  • PS8502L2-AX vs PS8302L2-V-E3-AX
  • PS8502L2-AX vs PS8101-V-AX
  • PS8502L2-AX vs PS8101-V-AX
  • PS8502L2-AX vs PS8352AL2-AX
  • PS8502L2-AX vs PS8352AL2-E3-AX
  • PS8502L2-AX vs PS8352AL2-V-AX
  • PS8502L2-AX vs PS8352AL2-V-E3-AX
  • PS8502L2-AX vs PS8501-AX
  • PS8502L2-AX vs PS8101-F3-AX
  • PS8502L2-AX vs PS8302L-V-AX
  • PS8502L2-AX vs PS8302L-V-E3-AX
  • PS8502L2-AX vs PS8802-2-F3-AX
  • PS8502L2-AX vs PS8502L3-AX
  • PS8502L2-AX vs PS8502L3-V-AX
  • PS8502L2-AX vs PS8502L3-V-E3-AX
  • PS8502L2-AX vs PS8802-1-F3-AX
  • PS8502L2-AX vs PS8502L2-V-AX
  • PS8502L2-AX vs PS8802-1-V-F3-AX
  • PS8502L2-AX vs PS8802-2-F4-AX
  • PS8502L2-AX vs PS8802-2-V-AX
  • PS8502L2-AX vs PS8802-2-V-F3-AX
  • PS8502L2-AX vs PS8802-1-V-AX
  • PS8502L2-AX vs PS8501L3-V-E3-AX
  • PS8502L2-AX vs PS8501L2-V-AX
  • PS8502L2-AX vs PS8501L2-V-E3-AX
  • PS8502L2-AX vs PS8501L3-V-AX
  • PS8502L2-AX vs PS8101-V-F3-AX
  • PS8502L2-AX vs PS8502-AX
  • PS8502L2-AX vs PS8502-V-AX
  • PS8502L2-AX vs PS8502L1-AX
  • PS8502L2-AX vs PS8101-V-K-AX
  • PS8502L2-AX vs PS8821-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller