☰
PS9303L2-E3-AX
PS9303L2-E3-AX
Active
Description:  OPTOISO 5KV PUSH PULL 6DIP GW
Manufacturer:  Renesas Electronics
History Price: $4.48
In Stock: 49680
PS9303L2-E3-AX Specification
Specification
Part No
PS9303L2-E3-AX
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
Data Rate
1Mbps
Propagation Delay tpLH / tpHL (Max)
500ns, 550ns
Rise / Fall Time (Typ)
120ns, 90ns
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SDIP Gull Wing
PS9303L2-E3-AX Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9303L2-E3-AX Compare Parts
  • PS9303L2-E3-AX vs PS9113-V-AX
  • PS9303L2-E3-AX vs PS9309L-AX
  • PS9303L2-E3-AX vs PS9822-2-L-AX
  • PS9303L2-E3-AX vs PS9817A-1-AX
  • PS9303L2-E3-AX vs PS9303L-AX
  • PS9303L2-E3-AX vs PS9303L-V-AX
  • PS9303L2-E3-AX vs PS9303L2-AX
  • PS9303L2-E3-AX vs PS9303L2-V-AX
  • PS9303L2-E3-AX vs PS9309L2-AX
  • PS9303L2-E3-AX vs PS9309L2-V-AX
  • PS9303L2-E3-AX vs PS9313L-AX
  • PS9303L2-E3-AX vs PS9313L2-AX
  • PS9303L2-E3-AX vs PS9317L-AX
  • PS9303L2-E3-AX vs PS9317L2-AX
  • PS9303L2-E3-AX vs PS9324L2-AX
  • PS9303L2-E3-AX vs PS9351L2-AX
  • PS9303L2-E3-AX vs PS9122-N-AX
  • PS9303L2-E3-AX vs PS9817A-2-AX
  • PS9303L2-E3-AX vs PS9821-1-AX
  • PS9303L2-E3-AX vs PS9821-2-V-AX
  • PS9303L2-E3-AX vs PS9822-1-F3-N-AX
  • PS9303L2-E3-AX vs PS9822-1-L-AX
  • PS9303L2-E3-AX vs PS9822-1-N-AX
  • PS9303L2-E3-AX vs PS9822-2-F3-L-AX
  • PS9303L2-E3-AX vs PS9822-2-F3-N-AX
  • PS9303L2-E3-AX vs PS9851-1-AX
  • PS9303L2-E3-AX vs PS9851-2-AX
  • PS9303L2-E3-AX vs PS9351L-AX
  • PS9303L2-E3-AX vs PS9124-V-AX
  • PS9303L2-E3-AX vs PS9123-V-AX
  • PS9303L2-E3-AX vs PS9822-2-N-AX
  • PS9303L2-E3-AX vs PS9117A-V-AX
  • PS9303L2-E3-AX vs PS9121-AX
  • PS9303L2-E3-AX vs PS9121-V-AX
  • PS9303L2-E3-AX vs PS9122-AX
  • PS9303L2-E3-AX vs PS9122-F3-N-AX
  • PS9303L2-E3-AX vs PS9122-L-AX
  • PS9303L2-E3-AX vs PS9851-2-V-AX
  • PS9303L2-E3-AX vs PS9821-2-F3-AX
  • PS9303L2-E3-AX vs PS9851-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!