☰
PS9531L1-AX
PS9531L1-AX
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS9531L1-AX Datasheet
History Price: $3.76
In Stock: 23280
PS9531L1-AX Specification
Specification
Part No
PS9531L1-AX
Category
Isolators Gate Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
175ns, 175ns
Pulse Width Distortion (Max)
75ns
Rise / Fall Time (Typ)
40ns, 40ns
Current - Output High, Low
2A, 2A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.56V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.400", 10.16mm)
Supplier Device Package
8-DIP
Approval Agency
CSA, SEMKO, UL
PS9531L1-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9332L2-E3-AX
PS9332L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L1-AX Compare Parts
  • PS9531L1-AX vs PS9307L-E3-AX
  • PS9531L1-AX vs PS9308L2-V-E3-AX
  • PS9531L1-AX vs PS9308L-E3-AX
  • PS9531L1-AX vs PS9505L3-AX
  • PS9531L1-AX vs PS9905-Y-AX
  • PS9531L1-AX vs PS9308L2-AX
  • PS9531L1-AX vs PS9307L-V-E3-AX
  • PS9531L1-AX vs PS9306L-AX
  • PS9531L1-AX vs PS9505-V-AX
  • PS9531L1-AX vs PS9305L-E3-AX
  • PS9531L1-AX vs PS9308L2-E3-AX
  • PS9531L1-AX vs PS9306L-E3-AX
  • PS9531L1-AX vs PS9505-AX
  • PS9531L1-AX vs PS9307L-AX
  • PS9531L1-AX vs PS9905-Y-V-AX
  • PS9531L1-AX vs PS9331L-AX
  • PS9531L1-AX vs PS9308L-AX
  • PS9531L1-AX vs PS9331L2-AX
  • PS9531L1-AX vs PS9307AL2-AX
  • PS9531L1-AX vs PS9307L2-AX
  • PS9531L1-AX vs PS9331L2-V-AX
  • PS9531L1-AX vs PS9552-V-AX
  • PS9531L1-AX vs PS9552-AX
  • PS9531L1-AX vs PS9552-V-AX
  • PS9531L1-AX vs PS9552-AX
  • PS9531L1-AX vs PS9031-Y-V-AX
  • PS9531L1-AX vs PS9505L2-AX
  • PS9531L1-AX vs PS9905-Y-V-AX
  • PS9531L1-AX vs PS9505-V-AX
  • PS9531L1-AX vs PS9506L2-AX
  • PS9531L1-AX vs PS9031-Y-V-F3-AX
  • PS9531L1-AX vs PS9531L3-AX
  • PS9531L1-AX vs PS9506L2-V-AX
  • PS9531L1-AX vs PS9531L2-AX
  • PS9531L1-AX vs PS9506L3-V-AX
  • PS9531L1-AX vs PS9506L1-V-AX
  • PS9531L1-AX vs PS9506L3-AX
  • PS9531L1-AX vs PS9531L1-V-AX
  • PS9531L1-AX vs PS9531L2-V-AX
  • PS9531L1-AX vs PS9332L2-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality