Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ onsemi TIL111TVM
TIL111TVM
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 7.5KV TRANS W/BASE 6DIP
Manufacturer:
onsemi
Datasheet:
TIL111TVM Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TIL111TVM Specification
Specification
Part No
TIL111TVM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
2mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
TIL111TVM PDF Datasheet
TIL111TVM Datasheet
Click and Download: TIL111TVM Datasheet
TIL111TVM Related Parts
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FVM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL111TVM Compare Parts
TIL111TVM vs TIL117VM
TIL111TVM vs TIL195
TIL111TVM vs TIL921
TIL111TVM vs TIL300DCS
TIL111TVM vs TIL918B
TIL111TVM vs TIL921B
TIL111TVM vs TIL922
TIL111TVM vs TIL922B
TIL111TVM vs TIL923
TIL111TVM vs TIL925A
TIL111TVM vs TIL919
TIL111TVM vs TIL195A
TIL111TVM vs TIL195B
TIL111TVM vs TIL117M
TIL111TVM vs TIL117M
TIL111TVM vs TIL117SR2VM
TIL111TVM vs TIL113SM
TIL111TVM vs TIL111VM
TIL111TVM vs TIL113M
TIL111TVM vs TIL112
TIL111TVM vs TIL111VM
TIL111TVM vs TIL111SR2VM
TIL111TVM vs TIL111SVM
TIL111TVM vs TIL111TM
TIL111TVM vs TIL111SD
TIL111TVM vs TIL111SR2M
TIL111TVM vs TIL111SM
TIL111TVM vs TIL111S
TIL111TVM vs TIL117TVM
TIL111TVM vs TIL111W
TIL111TVM vs TIL113
TIL111TVM vs TIL113300
TIL111TVM vs TIL113300W
TIL111TVM vs TIL1133S
TIL111TVM vs TIL1133SD
TIL111TVM vs TIL113S
TIL111TVM vs TIL113W
TIL111TVM vs TIL117FM
TIL111TVM vs TIL117FR2M
TIL111TVM vs TIL117FR2VM
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested