☰
H11AA4
H11AA4
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   H11AA4 Datasheet
History Price: Obsolete
In Stock: 34040
H11AA4 Specification
Specification
Part No
H11AA4
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
AC, DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
H11AA4 PDF Datasheet
H11AA4 Related Parts
H11AA3X
H11AA3X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11AA4M
H11AA4M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11A1-X009T
H11A1-X009T
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD
H11G2VM
H11G2VM
Fairchild Semiconductor
DARLINGTON OUTPUT OPTOCOUPLER, 7
H11AA1SM
H11AA1SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2M
H11AA1SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SR2VM
H11AA1SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1SVM
H11AA1SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
H11AA1TVM
H11AA1TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
H11AA1VM
H11AA1VM
Fairchild Semiconductor
AC INPUT-TRANSISTOR OUTPUT OPTOC
H11AA1X
H11AA1X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
H11AA4 Description
Here is a detailed overview of the components you requested:

## 1. Texas Instruments TLV4082DBVR

Overview:
The Texas Instruments TLV4082DBVR is a dual operational amplifier designed for low-voltage and low-power applications. It is widely used in signal conditioning, filtering, and amplification tasks in various electronic systems.

Specifications:

- Supply Voltage Range: 1.8V to 5.5V
- Gain-Bandwidth Product: 1.2 MHz (typical)
- Slew Rate: 0.6 V/µs (typical)
- Input Offset Voltage: 1 mV (maximum)
- Input Bias Current: 50 nA (typical)
- Total Harmonic Distortion (THD): 0.005% (typical)
- Input Common-Mode Voltage Range: 0V to Vcc-1.5V
- Output Voltage Swing: Rail-to-Rail
- Package Type: SOT-23-5
- Operating Temperature Range: -40°C to +125°C

The TLV4082DBVR features a low quiescent current, making it suitable for battery-powered devices. Its rail-to-rail output capability and wide input voltage range enhance its versatility in various applications.

## 2. Texas Instruments DRV2665RGPR

Overview:
The Texas Instruments DRV2665RGPR is a piezoelectric driver designed to drive piezoelectric actuators in haptic feedback and vibration applications. It provides precise control over vibration intensity and frequency.

Specifications:

- Supply Voltage Range: 3V to 5.5V
- Output Voltage Swing: 2.8V (typical)
- Peak Output Current: 120 mA (typical)
- Switching Frequency: Up to 800 kHz
- Thermal Shutdown Protection: Yes
- Short Circuit Protection: Yes
- Package Type: VQFN-16
- Operating Temperature Range: -40°C to +125°C

The DRV2665RGPR is optimized for low-power consumption and can drive piezoelectric elements with high efficiency. Its built-in protection features ensure reliable operation in demanding environments.

## 3. Everlight Electronics H11AA4

Overview:
The Everlight Electronics H11AA4 is an optocoupler designed to provide electrical isolation between different parts of a system while transmitting signals. It is commonly used in data communication and power switching applications.

Specifications:

- Input-Output Isolation Voltage: 5000 Vrms
- Collector-Emitter Voltage: 35V (maximum)
- Current Transfer Ratio (CTR): 50% to 600% (typical)
- Input Forward Current: 20 mA (maximum)
- Output Collector Current: 50 mA (maximum)
- Turn-on Time: 4 µs (typical)
- Turn-off Time: 4 µs (typical)
- Package Type: DIP-4
- Operating Temperature Range: -40°C to +85°C

The H11AA4 features high isolation voltage and wide CTR range, making it suitable for isolating signals in high-voltage environments and providing reliable signal transfer between different system sections.

These components are designed to meet specific application needs, from operational amplification and vibration control to signal isolation. Each component’s specifications are tailored to ensure optimal performance in their respective roles.
H11AA4 Compare Parts
  • H11AA4 vs H11A1300W
  • H11AA4 vs H11A5
  • H11AA4 vs H11A5FR2VM
  • H11AA4 vs H11A5FR2M
  • H11AA4 vs H11A5FM
  • H11AA4 vs H11A53SD
  • H11AA4 vs H11A53S
  • H11AA4 vs H11A5300W
  • H11AA4 vs H11A5100
  • H11AA4 vs H11A5SM
  • H11AA4 vs H11A5
  • H11AA4 vs H11A4W
  • H11AA4 vs H11A4VM
  • H11AA4 vs H11A4TVM
  • H11AA4 vs H11A5300
  • H11AA4 vs H11A5VM
  • H11AA4 vs H11A617A300W
  • H11AA4 vs H11A617A300
  • H11AA4 vs H11A5FVM
  • H11AA4 vs H11A5W
  • H11AA4 vs H11A5TVM
  • H11AA4 vs H11A5TM
  • H11AA4 vs H11A5SVM
  • H11AA4 vs H11A5SR2VM
  • H11AA4 vs H11A5SR2M
  • H11AA4 vs H11A4SR2VM
  • H11AA4 vs H11A617A
  • H11AA4 vs H11A3SVM
  • H11AA4 vs H11A4300
  • H11AA4 vs H11A4
  • H11AA4 vs H11A4
  • H11AA4 vs H11A3W
  • H11AA4 vs H11A3VM
  • H11AA4 vs H11A4TM
  • H11AA4 vs H11A3TM
  • H11AA4 vs H11A43SD
  • H11AA4 vs H11A3SR2VM
  • H11AA4 vs H11A3SR2M
  • H11AA4 vs H11A3SM
  • H11AA4 vs H11A3SD
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend