☰
IL250
IL250
Active
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   IL250 Datasheet
History Price: $1.54
In Stock: 12320
IL250 Specification
Specification
Part No
IL250
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
AC, DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
IL250 PDF Datasheet
IL250 Related Parts
IL205AT
IL205AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL2
IL2
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL252
IL252
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL215AT
IL215AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL256AT
IL256AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL213AT
IL213AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL216AT
IL216AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL217AT
IL217AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL221AT
IL221AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL222AT
IL222AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL223AT
IL223AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL207AT
IL207AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL250 Description
The Vishay IL250 is a high-speed analog optocoupler designed to provide galvanic isolation between input and output circuits while allowing fast signal transfer. It integrates a light-emitting diode (LED) and a photodiode detector in a single package, optimized for linear analog signal transmission. The device is suitable for applications requiring precise analog feedback, voltage or current monitoring, isolated control loops, and high-speed data transfer across isolation barriers. Its combination of low non-linearity, wide bandwidth, and robust electrical isolation makes it ideal for industrial power supplies, motor drives, instrumentation, and analog signal conditioning.

## Functional Description

The IL250 is an analog optocoupler with the following key functional elements:

* Input Stage: A gallium arsenide (GaAs) LED converts electrical input signals into optical signals. The LED is driven by an input current, typically in the milliampere range.
* Isolation Barrier: The optical path provides galvanic isolation between the input and output, protecting the low-voltage control side from high-voltage or noisy environments.
* Output Stage: A high-speed photodiode array with an integrated transistor amplifier converts the optical signal back into an electrical output voltage, maintaining linearity over a wide dynamic range.
* Linear Transfer Function: Optimized for linearity across the specified input current range, ensuring faithful reproduction of analog signals.
* Fast Response: High bandwidth design allows signal transmission with minimal propagation delay and low distortion.

This structure enables precise analog feedback in isolated systems with minimal signal degradation.

## Electrical Characteristics

The IL250 is designed to operate reliably under varying electrical and environmental conditions:

* Input Current (IF): Recommended 10 mA to 16 mA for linear operation; maximum pulsed forward current up to 50 mA.
* Forward Voltage (VF) of LED: Typically 1.2 V at 10 mA input.
* Isolation Voltage (VISO): 3750 Vrms for 1 minute, providing robust electrical isolation between input and output circuits.
* Output Voltage (VO): Output can swing from near 0 V to close to supply voltage with linear dependence on input current.
* Output Current Capability: Up to 25 mA to drive external loads while maintaining linearity.
* Linearity: Non-linearity typically below 1% across full input range.
* Propagation Delay: Typical delay of 0.2 µs, allowing high-speed analog signal transmission.
* Operating Supply Voltage (VCC): 10 V to 30 V, providing flexibility for various output amplifier configurations.
* Temperature Range: -40°C to +100°C for industrial reliability.
* Power Dissipation: Maximum rated dissipation around 150 mW, requiring appropriate thermal design in high-speed applications.

These electrical characteristics allow the IL250 to maintain high-fidelity analog signal isolation in industrial and instrumentation applications.

## Package and Pin Configuration

The IL250 is available in a standard DIP-8 package, designed for ease of PCB mounting and thermal performance:

* Package Type: 8-pin dual in-line package (DIP-8).
* Pin Configuration:

* Pins 1 and 2: LED input anode and cathode.
* Pins 3, 4, 5, 6, 7, 8: Output photodiode and amplifier pins, including VCC and output.
* Mounting: Through-hole, allowing mechanical stability and thermal conduction through PCB.
* Creepage and Clearance: Designed to meet isolation voltage requirements with sufficient spacing between input and output pins.

The DIP package simplifies integration into analog and mixed-signal circuits while providing mechanical robustness.

## Performance Characteristics

The IL250 provides high-performance analog signal transmission with the following characteristics:

* Bandwidth: 2 MHz typical small-signal bandwidth, supporting fast analog response for feedback and control loops.
* Linear Transfer: The input-to-output current-voltage transfer function remains linear across the recommended input current range, minimizing distortion.
* Temperature Stability: Linearity and gain are maintained across the industrial temperature range.
* Low Noise: Internal amplifier design reduces signal noise, enabling precise analog measurements.
* Common-Mode Rejection: High common-mode transient immunity allows operation in noisy industrial environments without introducing errors in analog signal transmission.

These performance features make the IL250 ideal for high-speed, precision analog isolation applications.

## Applications

The IL250 is widely used in industrial, power, and instrumentation systems requiring accurate analog isolation:

* Isolated feedback loops in switch-mode power supplies and inverters.
* Motor drive current and voltage sensing for precise control.
* Isolated analog signal transfer for process control and industrial automation.
* Analog sensor isolation in measurement and data acquisition systems.
* Audio signal isolation in mixed-signal circuits to prevent ground loops.
* High-voltage isolation for safety-critical analog circuits.

Its combination of high-speed, low non-linearity, and high isolation makes it suitable for a broad range of applications where analog fidelity and isolation are critical.

## Reliability and Safety Features

The IL250 is engineered for safe operation under electrical and environmental stress:

* High Isolation Voltage: 3750 Vrms tested for 1 minute ensures protection between high-voltage and low-voltage domains.
* Industrial Temperature Range: Maintains performance from -40°C to +100°C for demanding environments.
* Short-Circuit and Overdrive Tolerance: The LED input can tolerate brief overcurrent pulses within specified limits without damage.
* Low Thermal Resistance: Adequate thermal management ensures stable operation during continuous high-speed operation.
* Long-Term Stability: The internal photodiode and amplifier are designed to maintain linearity and gain over extended operational periods.

These features make the IL250 suitable for industrial applications requiring robust, reliable analog isolation over extended lifetimes.

## Summary of Key Specifications

* Device Type: Analog optocoupler with linear transfer
* Package: DIP-8, through-hole mount
* Input LED Current (IF): 10 mA to 16 mA typical, 50 mA max pulsed
* Forward Voltage (VF): 1.2 V typical at 10 mA
* Output Voltage (VO): 0 V to VCC, linear with IF
* Output Current: Up to 25 mA
* Isolation Voltage (VISO): 3750 Vrms
* Small-Signal Bandwidth: 2 MHz typical
* Linearity: <1% non-linearity over full input range
* Supply Voltage (VCC): 10 V to 30 V
* Operating Temperature: -40°C to +100°C
* Propagation Delay: ~0.2 µs
* Applications: Isolated feedback, motor drives, instrumentation, industrial control, power supply feedback

The Vishay IL250 provides high-speed, precise, and reliable analog signal isolation, making it a versatile component for industrial, power, and instrumentation applications.
IL250 Compare Parts
  • IL250 vs IL212AT
  • IL250 vs IL211AT
  • IL250 vs IL208AT
  • IL250 vs IL207A-X001T
  • IL250 vs IL207AT
  • IL250 vs IL223AT
  • IL250 vs IL222AT
  • IL250 vs IL221AT
  • IL250 vs IL217AT
  • IL250 vs IL216AT
  • IL250 vs IL213AT
  • IL250 vs IL256AT
  • IL250 vs IL215AT
  • IL250 vs IL252
  • IL250 vs IL2
  • IL250 vs IL205AT
  • IL250 vs IL2XSM
  • IL250 vs IL2XSMT&R
  • IL250 vs IL252-X007T
  • IL250 vs IL2XG
  • IL250 vs IL2X
  • IL250 vs IL2SMT&R
  • IL250 vs IL2SM
  • IL250 vs IL2G
  • IL250 vs IL250-X009T
  • IL250 vs IL252-X017
  • IL250 vs IL252-X016
  • IL250 vs IL252-X009T
  • IL250 vs IL252-X009
  • IL250 vs IL252-X007
  • IL250 vs IL252-X001
  • IL250 vs IL251
  • IL250 vs IL256AT-2037-LB
  • IL250 vs IL250-X009
  • IL250 vs IL250-X007
  • IL250 vs IL250-X001
  • IL250 vs IL251-X009T
  • IL250 vs IL252-X017T
  • IL250 vs IL255-X007T
  • IL250 vs IL2-X009
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund