☰
IL251
IL251
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   IL251 Datasheet
History Price: Obsolete
In Stock: 23760
IL251 Specification
Specification
Part No
IL251
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
AC, DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
IL251 PDF Datasheet
IL251 Related Parts
IL205AT
IL205AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL2
IL2
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL252
IL252
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL215AT
IL215AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL256AT
IL256AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL213AT
IL213AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL216AT
IL216AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL217AT
IL217AT
Vishay
OPTOISO 4KV TRANS W/BASE 8SOIC
IL221AT
IL221AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL222AT
IL222AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL223AT
IL223AT
Vishay
OPTOISO 4KV DARL W/BASE 8SOIC
IL250
IL250
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
IL251 Description
The Vishay IL251 is a high-performance optocoupler designed for a variety of applications, particularly in the fields of industrial automation, telecommunications, and power management. This optocoupler is known for its reliability, high-speed performance, and excellent isolation characteristics, making it suitable for interfacing between different voltage levels and providing signal isolation in electronic circuits. Below is a detailed overview of the IL251, including its specifications and features.

## Overview

The IL251 is a phototransistor optocoupler that utilizes a gallium arsenide (GaAs) infrared LED as the light source and a phototransistor as the detector. This configuration allows for efficient signal transmission while maintaining electrical isolation between the input and output. The IL251 is particularly valued for its ability to operate in high-voltage environments, making it ideal for applications where safety and reliability are paramount.

## Key Features

1. High Isolation Voltage: The IL251 offers a high isolation voltage of up to 5000 VRMS, ensuring that the input and output sides are electrically isolated. This feature is crucial for protecting sensitive components from high voltages and transients.

2. Fast Switching Speed: The optocoupler is capable of fast switching speeds, with a rise time of approximately 10 µs and a fall time of about 5 µs. This makes it suitable for high-speed data communication applications.

3. Wide Operating Temperature Range: The IL251 operates effectively over a wide temperature range, typically from -40°C to +100°C. This characteristic allows it to be used in various environmental conditions without compromising performance.

4. High Current Transfer Ratio (CTR): The IL251 features a high current transfer ratio, typically ranging from 100% to 600% at a forward current of 10 mA. This high CTR ensures efficient signal transmission from the input to the output.

5. Low Input Current: The device requires a low input current to operate, which helps in reducing power consumption and makes it suitable for battery-operated devices.

6. Compact Package: The IL251 is available in a compact DIP-4 package, which facilitates easy integration into various circuit designs and saves board space.

7. Safety and Compliance: The IL251 complies with various safety standards, including UL, CSA, and VDE, making it a reliable choice for safety-critical applications.

## Electrical Specifications

- Isolation Voltage: 5000 VRMS
- Input Forward Current (IF): 10 mA (maximum)
- Output Collector-Emitter Voltage (VCE): 30 V (maximum)
- Current Transfer Ratio (CTR): 100% to 600% (at IF = 10 mA)
- Rise Time (tr): 10 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Operating Temperature Range: -40°C to +100°C
- Package Type: DIP-4

## Applications

The Vishay IL251 is suitable for a wide range of applications, including:

- Industrial Automation: Used for signal isolation in control systems and interfacing between microcontrollers and high-voltage devices.
- Telecommunications: Employed in data communication systems for isolating signals and protecting sensitive components.
- Power Management: Utilized in power supply circuits for feedback and control, ensuring safe operation in high-voltage environments.
- Consumer Electronics: Integrated into various consumer devices for signal isolation and control.

## Conclusion

The Vishay IL251 is a robust and versatile optocoupler that provides excellent performance in terms of isolation, speed, and efficiency. Its high isolation voltage, fast switching capabilities, and wide operating temperature range make it an ideal choice for a variety of applications, particularly in industrial and telecommunications sectors. With its compact design and compliance with safety standards, the IL251 is a reliable component for engineers and designers looking to implement effective signal isolation in their electronic systems.
IL251 Compare Parts
  • IL251 vs IL212AT
  • IL251 vs IL211AT
  • IL251 vs IL208AT
  • IL251 vs IL207A-X001T
  • IL251 vs IL207AT
  • IL251 vs IL250
  • IL251 vs IL223AT
  • IL251 vs IL222AT
  • IL251 vs IL221AT
  • IL251 vs IL217AT
  • IL251 vs IL216AT
  • IL251 vs IL213AT
  • IL251 vs IL256AT
  • IL251 vs IL215AT
  • IL251 vs IL252
  • IL251 vs IL2
  • IL251 vs IL205AT
  • IL251 vs IL2XSM
  • IL251 vs IL2XSMT&R
  • IL251 vs IL252-X007T
  • IL251 vs IL2XG
  • IL251 vs IL2X
  • IL251 vs IL2SMT&R
  • IL251 vs IL2SM
  • IL251 vs IL2G
  • IL251 vs IL250-X009T
  • IL251 vs IL252-X017
  • IL251 vs IL252-X016
  • IL251 vs IL252-X009T
  • IL251 vs IL252-X009
  • IL251 vs IL252-X007
  • IL251 vs IL252-X001
  • IL251 vs IL256AT-2037-LB
  • IL251 vs IL250-X009
  • IL251 vs IL250-X007
  • IL251 vs IL250-X001
  • IL251 vs IL251-X009T
  • IL251 vs IL252-X017T
  • IL251 vs IL255-X007T
  • IL251 vs IL2-X009
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund