☰
ILD615-3
ILD615-3
Active
Description:  OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD615-3 Datasheet
History Price: $1.87
In Stock: 43440
ILD615-3 Specification
Specification
Part No
ILD615-3
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
200% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.15V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
-
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ILD615-3 PDF Datasheet
ILD615-3 Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD615-3 Compare Parts
  • ILD615-3 vs ILD74-X009T
  • ILD615-3 vs ILD621GB-X007T
  • ILD615-3 vs ILD621-X007T
  • ILD615-3 vs ILD620GB-X009T
  • ILD615-3 vs ILD620GB
  • ILD615-3 vs ILD620-X009T
  • ILD615-3 vs ILD620-X007T
  • ILD615-3 vs ILD74
  • ILD615-3 vs ILD755-2X007T
  • ILD615-3 vs ILD755-2
  • ILD615-3 vs ILD755-1X017
  • ILD615-3 vs ILD755-1
  • ILD615-3 vs ILD615-4X009T
  • ILD615-3 vs ILD620
  • ILD615-3 vs ILD5-X009
  • ILD615-3 vs ILD55-X009
  • ILD615-3 vs ILD55
  • ILD615-3 vs ILD610-1
  • ILD615-3 vs ILD5-X001
  • ILD615-3 vs ILD5
  • ILD615-3 vs ILD55-X007
  • ILD615-3 vs ILD615-2X009T
  • ILD615-3 vs ILD615-4X001
  • ILD615-3 vs ILD615-4
  • ILD615-3 vs ILD615-3X017T
  • ILD615-3 vs ILD615-3X017
  • ILD615-3 vs ILD615-3X009T
  • ILD615-3 vs ILD615-2
  • ILD615-3 vs ILD615-1X007T
  • ILD615-3 vs ILD615-1X007
  • ILD615-3 vs ILD615-1
  • ILD615-3 vs ILD610-3
  • ILD615-3 vs ILD2
  • ILD615-3 vs ILD2-X001
  • ILD615-3 vs ILD1615-4
  • ILD615-3 vs ILD1207T
  • ILD615-3 vs ILD1206T
  • ILD615-3 vs ILD1-X007
  • ILD615-3 vs ILD1-X001
  • ILD615-3 vs ILD206T
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet