ISD1
ISD1
Active
Description:  8PIN TRANSISTOR DETECTOR, DUAL C
Manufacturer:  Isocom Components
Datasheet:   ISD1 Datasheet
History Price: $1.02
In Stock: 12400
ISD1 Specification
Specification
Part No
ISD1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
ISD1
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
300% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
50V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ISD1 PDF Datasheet
ISD1 Related Parts
ISD5X
ISD5X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD74X
ISD74X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD1X
ISD1X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD5XG
ISD5XG
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSM
ISD5XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSMT&R
ISD5XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5G
ISD5G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5SMT&R
ISD5SMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204XSM
ISD204XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD203XSMT&R
ISD203XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204
ISD204
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204G
ISD204G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD1 Compare Parts
  • ISD1 vs ISD74X
  • ISD1 vs ISD5X
  • ISD1 vs ISD1XG
  • ISD1 vs ISD1SMT&R
  • ISD1 vs ISD1SM
  • ISD1 vs ISD1G
  • ISD1 vs ISD2
  • ISD1 vs ISD1XSM
  • ISD1 vs ISD201XG
  • ISD1 vs ISD202XG
  • ISD1 vs ISD202X
  • ISD1 vs ISD202SMT&R
  • ISD1 vs ISD202SM
  • ISD1 vs ISD202G
  • ISD1 vs ISD202
  • ISD1 vs ISD201XSM
  • ISD1 vs ISD203
  • ISD1 vs ISD201X
  • ISD1 vs ISD201SMT&R
  • ISD1 vs ISD201SM
  • ISD1 vs ISD201G
  • ISD1 vs ISD201
  • ISD1 vs ISD201XSMT&R
  • ISD1 vs ISD74XSMT&R
  • ISD1 vs ISD202XSM
  • ISD1 vs ISD74XG
  • ISD1 vs ISD202XSMT&R
  • ISD1 vs ISD74SMT&R
  • ISD1 vs ISD74SM
  • ISD1 vs ISD74G
  • ISD1 vs ISD74
  • ISD1 vs ISD203G
  • ISD1 vs ISD74XSM
  • ISD1 vs ISD1XSMT&R
  • ISD1 vs ISD203SMT&R
  • ISD1 vs ISD203SM
  • ISD1 vs ISD5SM
  • ISD1 vs ISD203XSM
  • ISD1 vs ISD204X
  • ISD1 vs ISD5
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.