☰
TIL111FVM
TIL111FVM
Obsolete
Description:  OPTOISO 7.5KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   TIL111FVM Datasheet
History Price: Obsolete
In Stock: 34560
TIL111FVM Specification
Specification
Part No
TIL111FVM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
7500Vpk
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 10µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
2mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
TIL111FVM PDF Datasheet
TIL111FVM Related Parts
TIL1113SD
TIL1113SD
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111300W
TIL111300W
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111300
TIL111300
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111
TIL111
onsemi
OPTOISO 5.3KV TRANS W/BASE 6DIP
TIL111FM
TIL111FM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SR2M
TIL117SR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL117SM
TIL117SM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL1113S
TIL1113S
onsemi
OPTOISO 5.3KV TRANS W/BASE 6SMD
TIL111FR2VM
TIL111FR2VM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL111FR2M
TIL111FR2M
onsemi
OPTOISO 7.5KV TRANS W/BASE 6SMD
TIL113SD
TIL113SD
onsemi
OPTOISO 5.3KV DARL W/BASE 6SMD
TIL117TM
TIL117TM
onsemi
OPTOISO 7.5KV TRANS W/BASE 6DIP
TIL111FVM Compare Parts
  • TIL111FVM vs TIL117VM
  • TIL111FVM vs TIL195
  • TIL111FVM vs TIL921
  • TIL111FVM vs TIL300DCS
  • TIL111FVM vs TIL918B
  • TIL111FVM vs TIL921B
  • TIL111FVM vs TIL922
  • TIL111FVM vs TIL922B
  • TIL111FVM vs TIL923
  • TIL111FVM vs TIL925A
  • TIL111FVM vs TIL919
  • TIL111FVM vs TIL195A
  • TIL111FVM vs TIL195B
  • TIL111FVM vs TIL117M
  • TIL111FVM vs TIL117M
  • TIL111FVM vs TIL117SR2VM
  • TIL111FVM vs TIL113SM
  • TIL111FVM vs TIL111VM
  • TIL111FVM vs TIL113M
  • TIL111FVM vs TIL112
  • TIL111FVM vs TIL111VM
  • TIL111FVM vs TIL111SR2VM
  • TIL111FVM vs TIL111SVM
  • TIL111FVM vs TIL111TM
  • TIL111FVM vs TIL111TVM
  • TIL111FVM vs TIL111SD
  • TIL111FVM vs TIL111SR2M
  • TIL111FVM vs TIL111SM
  • TIL111FVM vs TIL111S
  • TIL111FVM vs TIL117TVM
  • TIL111FVM vs TIL111W
  • TIL111FVM vs TIL113
  • TIL111FVM vs TIL113300
  • TIL111FVM vs TIL113300W
  • TIL111FVM vs TIL1133S
  • TIL111FVM vs TIL1133SD
  • TIL111FVM vs TIL113S
  • TIL111FVM vs TIL113W
  • TIL111FVM vs TIL117FM
  • TIL111FVM vs TIL117FR2M
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.