☰
LTM2885HY#PBF
LTM2885HY#PBF
Active
Description:  DGTL ISO 6.5KV RS422/RS485 42BGA
Manufacturer:  Analog Devices
History Price: $41.24
In Stock: 8480
LTM2885HY#PBF Specification
Specification
Part No
LTM2885HY#PBF
Category
Digital Isolators
Manufacturer
Analog Devices
Series
礛odule
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
RS422, RS485
Isolated Power
Yes
Number of Channels
2
Inputs - Side 1/Side 2
1/1
Channel Type
Unidirectional
Voltage - Isolation
6500Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Data Rate
20Mbps
Propagation Delay tpLH / tpHL (Max)
-
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
4ns, 4ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
42-BBGA
Supplier Device Package
42-BGA (22x9)
LTM2885HY#PBF PDF Datasheet
LTM2885HY#PBF Related Parts
LTM2881MPY-5
LTM2881MPY-5
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881MPY-3#PBF
LTM2881MPY-3#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881MPY-3
LTM2881MPY-3
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881IY-5#PBF
LTM2881IY-5#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881IY-5
LTM2881IY-5
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881IY-3#PBF
LTM2881IY-3#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881IY-3
LTM2881IY-3
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2882CV-5#PBF
LTM2882CV-5#PBF
Analog Devices
DGT ISO 2500VRMS 4CH RS232 32LGA
LTM2810CY-I#PBF
LTM2810CY-I#PBF
Analog Devices
DGTL ISOL 7500VRMS 6CH I2C 36BGA
LTM2810CY-S#PBF
LTM2810CY-S#PBF
Analog Devices
DGTL ISOL 7500VRMS 6CH SPI 36BGA
LTM2881IV-5#PBF
LTM2881IV-5#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32LGA
LTM2881CY-3#PBF
LTM2881CY-3#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2885HY#PBF Compare Parts
  • LTM2885HY#PBF vs LTM2886CY-3I#PBF
  • LTM2885HY#PBF vs LTM2886CY-3S#PBF
  • LTM2885HY#PBF vs LTM2886IY-3S#PBF
  • LTM2885HY#PBF vs LTM2893CY#PBF
  • LTM2885HY#PBF vs LTM2882CV-3#PBF
  • LTM2885HY#PBF vs LTM2882CY-3#PBF
  • LTM2885HY#PBF vs LTM2883IY-5I#PBF
  • LTM2885HY#PBF vs LTM2883IY-5I#PBF
  • LTM2885HY#PBF vs LTM2883IY-5S#PBF
  • LTM2885HY#PBF vs LTM2884CY#PBF
  • LTM2885HY#PBF vs LTM2884HY#PBF
  • LTM2885HY#PBF vs LTM2884IY#PBF
  • LTM2885HY#PBF vs LTM2883HY-5S#PBF
  • LTM2885HY#PBF vs LTM2885IY#PBF
  • LTM2885HY#PBF vs LTM2886CY-3I#PBF
  • LTM2885HY#PBF vs LTM2886CY-3S#PBF
  • LTM2885HY#PBF vs LTM2886CY-5I#PBF
  • LTM2885HY#PBF vs LTM2886CY-5S#PBF
  • LTM2885HY#PBF vs LTM2886CY-5S#PBF
  • LTM2885HY#PBF vs LTM2885CY#PBF
  • LTM2885HY#PBF vs LTM2883CY-3S#PBF
  • LTM2885HY#PBF vs LTM2882HY-5#PBF
  • LTM2885HY#PBF vs LTM2882IV-3#PBF
  • LTM2885HY#PBF vs LTM2882IV-5#PBF
  • LTM2885HY#PBF vs LTM2882IY-3
  • LTM2885HY#PBF vs LTM2882IY-3#PBF
  • LTM2885HY#PBF vs LTM2882IY-5#PBF
  • LTM2885HY#PBF vs LTM2883IY-3S#PBF
  • LTM2885HY#PBF vs LTM2883IY-3I#PBF
  • LTM2885HY#PBF vs LTM2883CY-5I#PBF
  • LTM2885HY#PBF vs LTM2883CY-5S#PBF
  • LTM2885HY#PBF vs LTM2883HY-3I#PBF
  • LTM2885HY#PBF vs LTM2883HY-3S#PBF
  • LTM2885HY#PBF vs LTM2883HY-5I#PBF
  • LTM2885HY#PBF vs LTM2883CY-3I#PBF
  • LTM2885HY#PBF vs LTM2894HY#PBF
  • LTM2885HY#PBF vs LTM2887IY-3S#PBF
  • LTM2885HY#PBF vs LTM2887IY-5I#PBF
  • LTM2885HY#PBF vs LTM2887IY-5S#PBF
  • LTM2885HY#PBF vs LTM2892CY-I#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.