☰
LTM2886IY-3S#PBF
LTM2886IY-3S#PBF
Active
Description:  DGTL ISOL 2500VRMS 6CH SPI 32BGA
Manufacturer:  Analog Devices
History Price: $32.77
In Stock: 38720
LTM2886IY-3S#PBF Specification
Specification
Part No
LTM2886IY-3S#PBF
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
SPI
Isolated Power
Yes
Number of Channels
6
Inputs - Side 1/Side 2
3/3
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
30kV/µs
Data Rate
4MHz, 8MHz
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
3ns, 3ns
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-BBGA Module
Supplier Device Package
32-BGA (15x11.25)
LTM2886IY-3S#PBF PDF Datasheet
LTM2886IY-3S#PBF Related Parts
LTM2881MPY-5
LTM2881MPY-5
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881MPY-3#PBF
LTM2881MPY-3#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881MPY-3
LTM2881MPY-3
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881IY-5#PBF
LTM2881IY-5#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881IY-5
LTM2881IY-5
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881IY-3#PBF
LTM2881IY-3#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2881IY-3
LTM2881IY-3
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2882CV-5#PBF
LTM2882CV-5#PBF
Analog Devices
DGT ISO 2500VRMS 4CH RS232 32LGA
LTM2810CY-I#PBF
LTM2810CY-I#PBF
Analog Devices
DGTL ISOL 7500VRMS 6CH I2C 36BGA
LTM2810CY-S#PBF
LTM2810CY-S#PBF
Analog Devices
DGTL ISOL 7500VRMS 6CH SPI 36BGA
LTM2881IV-5#PBF
LTM2881IV-5#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32LGA
LTM2881CY-3#PBF
LTM2881CY-3#PBF
Analog Devices
DGTL ISO 2.5KV RS422/RS485 32BGA
LTM2886IY-3S#PBF Description
Introduction to Analog Devices LTM2886IY-3S#PBF

The Analog Devices LTM2886IY-3S#PBF is a highly integrated, isolated RS-485/RS-422 transceiver designed for reliable communication in industrial and automotive applications. This device is part of the LTM series, which is recognized for its compact design and high performance. The LTM2886 provides galvanic isolation, making it ideal for applications where signal integrity and safety are critical.

Key Specifications

- Type: Isolated RS-485/RS-422 Transceiver
- Data Rate: Up to 20 Mbps
- Isolation Voltage: 2500 VRMS
- Supply Voltage (VCC): 3.3V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Input Voltage Range: -7V to +12V
- Output Voltage Swing: 1.5V (typical)
- Receiver Input Sensitivity: ±200 mV
- Power Consumption: 200 mW (typical)
- Package Type: 16-lead LFCSP (Lead Frame Chip Scale Package)
- Dimensions: 3 mm x 3 mm x 0.75 mm

Applications

The LTM2886IY-3S#PBF is suitable for a variety of applications, including:

- Industrial Automation: It is widely used in factory automation systems for reliable data communication between devices, ensuring efficient operation in harsh environments.
- Automotive Networks: The device is ideal for automotive applications, enabling communication in systems such as CAN bus and LIN bus, where robustness and reliability are essential.
- Building Automation: It can be employed in building management systems for efficient control and monitoring of HVAC, lighting, and security systems.
- Remote Sensing: The transceiver is used in remote sensing applications where data needs to be transmitted over long distances, ensuring accurate data collection and transmission.

Performance Characteristics

The LTM2886IY-3S#PBF excels in performance due to its high data rate and robust isolation features. With a maximum data rate of 20 Mbps, it can handle fast communication requirements, making it suitable for real-time applications. The 2500 VRMS isolation voltage ensures that the device can operate safely in environments with high voltage differences, protecting sensitive components from damage. Additionally, the low power consumption of 200 mW makes it an energy-efficient choice for battery-operated devices.

Advantages

- Galvanic Isolation: The isolation feature protects against ground loops and voltage spikes, enhancing system reliability and safety. This is particularly important in industrial settings where equipment may be exposed to high voltages.
- Compact Design: The LFCSP package allows for a small footprint, making it easy to integrate into space-constrained designs. This is beneficial for applications where PCB real estate is limited.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the LTM2886 is suitable for use in extreme conditions, ensuring reliable performance in various environments.
- Low Power Consumption: The device's efficient design results in low power consumption, making it ideal for battery-powered applications and contributing to overall system efficiency.

Conclusion

The Analog Devices LTM2886IY-3S#PBF is a powerful and versatile isolated RS-485/RS-422 transceiver that meets the demands of modern industrial and automotive applications. With its impressive specifications, including high data rates, excellent isolation, and robust performance characteristics, it stands out as a reliable choice for engineers and designers. Whether used in industrial automation, automotive networks, or remote sensing applications, the LTM2886 provides the performance and flexibility needed to handle complex communication tasks effectively.
LTM2886IY-3S#PBF Compare Parts
  • LTM2886IY-3S#PBF vs LTM2886CY-3I#PBF
  • LTM2886IY-3S#PBF vs LTM2886CY-3S#PBF
  • LTM2886IY-3S#PBF vs LTM2893CY#PBF
  • LTM2886IY-3S#PBF vs LTM2882CV-3#PBF
  • LTM2886IY-3S#PBF vs LTM2882CY-3#PBF
  • LTM2886IY-3S#PBF vs LTM2885HY#PBF
  • LTM2886IY-3S#PBF vs LTM2883IY-5I#PBF
  • LTM2886IY-3S#PBF vs LTM2883IY-5I#PBF
  • LTM2886IY-3S#PBF vs LTM2883IY-5S#PBF
  • LTM2886IY-3S#PBF vs LTM2884CY#PBF
  • LTM2886IY-3S#PBF vs LTM2884HY#PBF
  • LTM2886IY-3S#PBF vs LTM2884IY#PBF
  • LTM2886IY-3S#PBF vs LTM2885HY#PBF
  • LTM2886IY-3S#PBF vs LTM2883HY-5S#PBF
  • LTM2886IY-3S#PBF vs LTM2885IY#PBF
  • LTM2886IY-3S#PBF vs LTM2886CY-3I#PBF
  • LTM2886IY-3S#PBF vs LTM2886CY-3S#PBF
  • LTM2886IY-3S#PBF vs LTM2886CY-5I#PBF
  • LTM2886IY-3S#PBF vs LTM2886CY-5S#PBF
  • LTM2886IY-3S#PBF vs LTM2886CY-5S#PBF
  • LTM2886IY-3S#PBF vs LTM2885CY#PBF
  • LTM2886IY-3S#PBF vs LTM2883CY-3S#PBF
  • LTM2886IY-3S#PBF vs LTM2882HY-5#PBF
  • LTM2886IY-3S#PBF vs LTM2882IV-3#PBF
  • LTM2886IY-3S#PBF vs LTM2882IV-5#PBF
  • LTM2886IY-3S#PBF vs LTM2882IY-3
  • LTM2886IY-3S#PBF vs LTM2882IY-3#PBF
  • LTM2886IY-3S#PBF vs LTM2882IY-5#PBF
  • LTM2886IY-3S#PBF vs LTM2883IY-3S#PBF
  • LTM2886IY-3S#PBF vs LTM2883IY-3I#PBF
  • LTM2886IY-3S#PBF vs LTM2883CY-5I#PBF
  • LTM2886IY-3S#PBF vs LTM2883CY-5S#PBF
  • LTM2886IY-3S#PBF vs LTM2883HY-3I#PBF
  • LTM2886IY-3S#PBF vs LTM2883HY-3S#PBF
  • LTM2886IY-3S#PBF vs LTM2883HY-5I#PBF
  • LTM2886IY-3S#PBF vs LTM2883CY-3I#PBF
  • LTM2886IY-3S#PBF vs LTM2894HY#PBF
  • LTM2886IY-3S#PBF vs LTM2887IY-3S#PBF
  • LTM2886IY-3S#PBF vs LTM2887IY-5I#PBF
  • LTM2886IY-3S#PBF vs LTM2887IY-5S#PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly